- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Body Orientation | Contact Finish Mating | Contact Materials | Contact Sizes | Insert Arrangement | Mfr | Mounting | Package | Primary Material | Product Status | RoHS | Termination Method | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Contact Gender | Housing Color | Note | Shell Size, MIL | Cable Opening | Features | Strain Relief | Product Length | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE326WG11PA Conesys | 181 |
| - | Free Hanging (In-Line) | - | Aluminum | - | - | AE326W | - | Gold | - | - | - | Conesys | - | Box | Metal | Active | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | Plug, Male Pins | - | 11 | Olive Drab | - | - | Threaded | - | 23A | A | Shielded | - | Olive Drab Cadmium | G-11 | - | - | - | - | - | - | - | - | - | - | ||
![]() AE326WG16PA Conesys | 2790 |
| - | Free Hanging (In-Line) | - | Aluminum | - | - | AE326W | - | Gold | - | - | - | Conesys | - | Box | Metal | Active | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | Plug, Male Pins | - | 16 | Olive Drab | - | - | Threaded | - | 13A | A | Shielded | - | Olive Drab Cadmium | G-16 | - | - | - | - | - | - | - | - | - | - | ||
![]() AE324WA35SA Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | - | - | AE324W | - | Gold | - | - | - | Conesys | - | Box | Metal | Active | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 6 | Olive Drab | - | - | Threaded | - | 5A | A | Shielded | - | Olive Drab Cadmium | A-35 | - | - | - | - | - | - | - | - | - | - | ||
![]() AE320FG11PN Conesys | 12 |
| - | Panel Mount | Flange | Aluminum | - | - | AE320F | - | Gold | - | - | - | Conesys | - | Box | Metal | Active | - | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 11 | - | - | - | Threaded | - | 23A | N (Normal) | Shielded | - | Nickel | G-11 | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3471L12-3P Conesys | 100 |
| - | Free Hanging (In-Line) | - | Aluminum | - | - | MS3471L12 | Straight | Gold | Beryllium Copper | - | 12-3 | Conesys | Cable Mount | Box | Metal | Active | - | Crimp | - | -55 to 200 °C | Military, MIL-DTL-26482 Series II | Crimp | Receptacle, Male Pins | - | 3 (Power) | Silver | Aviation, Industrial, Military | Receptacle | Bayonet Lock | - | - | N (Normal) | Unshielded | Environment Resistant | Electroless Nickel | 12-3 | Pin | - | - | - | - | - | No | 35.69 mm | 50.0µin (1.27µm) | - | ||
![]() MS3452L28-12SX-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | - | - | MS3452L28 | - | - | - | 16 | - | Conesys | - | Box | - | Active | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 26 | - | - | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 28-12 | - | - | Contacts Not Included | - | - | - | - | - | - | - | ||
![]() D38999/26KJ43PC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | - | - | D38999/26KJ | - | Gold | Copper Alloy | - | - | Conesys | - | Box | Metal | Active | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Plug, Male Pins | - | 43 | - | Aerospace, Aviation, Military | - | Threaded | - | - | C | Shielded | Environment Resistant | Passivated | 25-43 | - | - | - | J | - | Coupling Nut, Firewall Usage | - | - | 50.0µin (1.27µm) | - | ||
![]() MS27508E10F99SC Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20ZF28PC Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20ZF11SE Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27505E25F35PC Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3452W12S-3S-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | - | - | MS3452W12 | - | - | - | 16 | - | Conesys | - | Box | - | Active | - | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 2 | - | - | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 12S-3 | - | Olive Drab | Contacts Not Included | - | - | - | - | - | - | - | ||
![]() D38999/20KB99SD Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27508E22B32P Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24ZJ29PC Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26KF11PC Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/71W24197 Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24ZJ43SE Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3450L32-15SZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | - | - | MS3450L32 | - | - | - | 0 (2), 12 (6) | - | Conesys | - | Box | - | Active | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 8 | - | - | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 32-15 | - | - | Contacts Not Included | - | - | - | - | - | - | - | ||
![]() MS27473T24B19SA-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | MS27473T24B | - | - | - | 12 | - | Conesys | - | Box | - | Active | Non-Compliant | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | - | Plug Housing | For Female Sockets | 19 | - | - | - | Bayonet Lock | Crimp | - | A | Shielded | - | Cadmium | 24-19 | - | Olive Drab | Contacts Not Included | - | - | - | - | - | - | - |