- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Body Orientation | Contact Finish Mating | Contact Materials | Contact Sizes | Ihs Manufacturer | Insert Arrangement | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Mounting | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Rohs Code | Shell Sizes | Termination Method | Voltage Rating AC | Voltage Rating DC | Voltage-Output 1 | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Gender | Power (Watts) | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Technology | Total Number of Contacts | Voltage - Supply | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Mating Information | Actuator Type | Contact Gender | Efficiency | Voltage - Input (Max) | Housing Color | Empty Shell | Voltage - Input (Min) | ESR (Equivalent Series Resistance) | Failure Rate | Panel Cutout Dimensions | Backshell Type | Current - Supply (Disable) (Max) | Note | Body/Shell Style | Environmental Characteristics | Termination Type | Memory Size | Current - Output (Max) | Load Capacitance | Coupling Type | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Control Features | Cable Opening | Voltage - Output 2 | Access Time | Number of Decks | Memory Format | Memory Interface | Write Cycle Time - Word, Page | Voltage - Output 3 | Includes | Contact Timing | Index Stops | Circuit per Deck | Depth Behind Panel | Number of Poles per Deck | Angle of Throw | Absolute Pull Range (APR) | Features | Memory Organization | Strain Relief | Product Length | Height Seated (Max) | Contact Finish Thickness - Mating | Actuator Length | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3476L14-12PW-CO Conesys | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS3476L14-12PW-CO | - | Suntsu Electronics, Inc. | - | Bulk | Active | - | Active | 5.65 | - | 14 | - | - | - | - | - | -20°C ~ 70°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | MIL SERIES CONNECTOR | MHz Crystal | - | - | - | - | - | - | - | STANDARD: MIL-DTL-26482 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 12 | - | - | - | - | unknown | 16.384 MHz | ±50ppm | - | NICKEL PLATED | - | - | - | - | - | - | - | - | - | MALE | - | - | - | NO | - | 100 Ohms | - | - | SOLID | - | - | PLUG | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | - | - | 13pF | BAYONET | Fundamental | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() MS3470A14-19P-CO Conesys | In Stock | - | - | Surface Mount | 6-SMD Module | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS3470A14-19P-CO | - | ABB Power Electronics Inc. | - | Tape & Reel (TR) | Active | - | Obsolete | 5.69 | - | 14 | - | - | - | 0.8 ~ 5.5V | - | -40°C ~ 85°C | Austin MicroLynx™ II | 1.10 L x 0.45 W x 0.29 H (27.9mm x 11.4mm x 7.2mm) | - | - | - | - | - | MIL SERIES CONNECTOR | Non-Isolated PoL Module | - | - | - | - | ITE (Commercial) | - | 33 W | STANDARD: MIL-DTL-26482, COMPATIBLE CONTACTS: M39029/4-110 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 19 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | 1 | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 89% | 14V | - | NO | 8.3V | - | - | - | SOLID | - | - | RECEPTACLE | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | - | 6A | - | BAYONET | - | - | - | - | Enable, Active Low | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, UVLO | - | - | - | - | - | - | - | - | ||
![]() MS3472W14-15S-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS3472W14-15S-CO | - | Glenair | - | Retail Package | Active | - | Active | 5.65 | - | 14 | - | - | - | - | - | - | * | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | STANDARD: MIL-DTL-26482, COMPATIBLE CONTACTS: M39029/5-115, M39029/5-116 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 15 | - | - | - | - | unknown | - | - | - | CADMIUM PLATED | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | - | - | NO | - | - | - | - | SOLID | - | - | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION RESISTANT | CRIMP | - | - | - | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3476A24-61SX Conesys | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | Aluminum | - | - | - | SG-8101 | Straight | Gold | Beryllium Copper | - | - | 24-61 | - | - | - | EPSON | Cable Mount | Tape & Reel (TR) | - | Metal | Active | - | - | - | Crimp | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | Crimp | - | - | Plug, Female Sockets | XO (Standard) | - | 61 (Power) | - | Black | Aviation, Industrial, Military | Plug | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | X | Unshielded | Environment Resistant | - | 10.762238 MHz | ±15ppm | CMOS | Black Anodized | 24-61 | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | Socket | - | - | - | - | - | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | No | 36.07 mm | 0.047 (1.20mm) | 50.0µin (1.27µm) | - | - | - | ||
![]() MS3476W24-61PZ Conesys | In Stock | - | - | Free Hanging (In-Line) | 0805 (2012 Metric) | - | - | Aluminum Alloy | 0805 | - | - | RS73F2ART | Straight | Gold | Beryllium Copper | - | - | 24-61 | - | - | - | KOA Speer Electronics, Inc. | Cable Mount | Tape & Reel (TR) | - | Metal | Active | - | - | - | Crimp | - | - | - | - | -55°C ~ 155°C | RS73-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | Crimp | - | ±25ppm/°C | Plug, Male Pins | - | 332 Ohms | 61 | Thick Film | Olive Drab | - | Plug | 0.25W, 1/4W | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | - | - | Z | - | - | - | - | - | - | Olive Drab Cadmium | 24-61 | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | No | 36.07 mm | 0.023 (0.60mm) | 50.0µin (1.27µm) | - | - | AEC-Q200 | ||
![]() M83723/83A1814N Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | - | - | CA310 | Straight | Silver | Beryllium Copper | - | - | 18-14 | - | - | - | ITT Cannon, LLC | Wall Mount | Bulk | - | Metal | Active | - | - | - | Crimp | - | - | - | 50V | -55°C ~ 125°C | MIL-DTL-5015, CA | - | - | - | Crimp | - | - | Receptacle, Male Pins | - | - | 4 | - | Olive Drab | - | Receptacle | - | - | - | Threaded | - | - | - | - | - | - | - | 22A, 41A | - | - | - | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | - | - | - | Olive Drab Cadmium | 16-9 | - | - | - | - | - | - | - | - | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Strain Relief | - | No | 36.53 mm | - | - | - | - | - | ||
![]() MS3475L14-18SW-CO Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3476W18-11SW Conesys | 41 |
| - | Surface Mount | 36-BSOJ (0.400, 10.16mm Width) | - | - | Aluminum | 36-SOJ | - | - | CY7C1049 | Straight | Gold | Beryllium Copper | - | - | 18-11 | - | - | Volatile | Infineon Technologies | Cable Mount | Tube | - | Metal | Obsolete | - | - | - | Crimp | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | Crimp | - | - | Plug, Female Sockets | - | - | 11 (Power) | - | Olive Drab | Aviation, Industrial, Military | Plug | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | SRAM - Asynchronous | - | 3V ~ 3.6V | W | Unshielded | Environment Resistant | - | - | - | - | Olive Drab Cadmium | 18-11 | - | - | - | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Mbit | - | - | - | - | - | - | - | - | - | - | 20 ns | - | SRAM | Parallel | 20ns | - | - | - | - | - | - | - | - | - | Coupling Nut | 512K x 8 | No | 36.07 mm | - | 50.0µin (1.27µm) | - | - | - | ||
![]() MS3471A14-9PX Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | Straight | - | Beryllium Copper | - | - | 14-9 | - | - | - | KYOCERA AVX | Cable Mount | Tape & Reel (TR) | - | - | Active | - | - | - | Crimp | - | - | - | - | -55 to 200 °C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 35.69 mm | - | - | - | - | - | ||
![]() MS3474L14-5SX Conesys | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Stainless Steel | - | - | - | MS3474L14 | Straight | Gold | Copper Alloy | - | - | 14-5 | - | - | - | Glenair | Jam Nut | Retail Package | - | Metal | Active | - | - | - | Crimp | - | - | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | - | Plug, Male Pins | - | - | 5 | - | Silver | - | Receptacle | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | A | - | - | - | - | - | - | Passivated | 26-3 | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 35.69 mm | - | 50.0µin (1.27µm) | - | - | - | ||
![]() MS3476L18-8PW Conesys | 66 |
| - | Panel Mount, Through Hole | - | - | - | Aluminum Alloy | - | - | - | MS3476L18 | Straight | Gold | - | - | - | 18-8 | - | - | - | Grayhill Inc. | Cable Mount | Bulk | - | Metal | Active | - | - | - | Crimp | 115 V | 28 V | - | - | -55 to 200 °C | 50 | - | - | - | Crimp | - | - | Plug, Male Pins | - | - | 3 | - | - | - | Plug | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | 150mA (AC), 200mA (DC) | - | - | - | W | - | - | - | - | - | - | Electroless Nickel | 18-8 | Gold | PC Pin | - | - | - | - | - | Flatted (6.35mm Dia) | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Non-Shorting (BBM) | Fixed | SP3T | 13.64mm | 1 | 60° | - | Process Sealed, Shaft and Panel Sealed | - | No | 36.07 mm | - | 50.0µin (1.27µm) | 9.53mm | - | - | ||
![]() MS3470W18-32PX Conesys | In Stock | - | - | Panel Mount | - | Flange | - | Aluminum Alloy | - | - | - | MS3470W18 | Straight | Gold | Beryllium Copper | - | - | 18-32 | - | - | - | Glenair | Wall Mount | Retail Package | - | Metal | Active | - | - | - | Crimp | - | - | - | - | -55 to 175 °C | * | - | - | - | Crimp | - | - | Receptacle, Male Pins | - | - | 32 | - | Olive Drab | - | Receptacle | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | - | - | X | - | - | - | - | - | - | Olive Drab Cadmium | 18-32 | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 35.69 mm | - | 50.0µin (1.27µm) | - | - | - | ||
![]() D38999/26FG35SC Conesys | 2512 |
| - | - | - | - | - | - | - | - | - | - | Straight | - | Beryllium Copper | - | - | 21-35 | - | - | - | Glenair | Cable Mount | Retail Package | - | - | Active | - | - | - | Crimp | - | - | - | - | -65 to 200 °C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 33.16 mm | - | - | - | - | - | ||
![]() MS3471W10-6PW-CO Conesys | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | ALUMINUM ALLOY | - | - | - | SG-8101 | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS3471W10-6PW-CO | - | EPSON | - | Tape & Reel (TR) | Active | - | Active | 5.65 | - | 10 | - | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | MIL SERIES CONNECTOR | XO (Standard) | - | - | - | - | - | - | - | STANDARD: MIL-DTL-26482; RFI SHIELDED; POLARIZED, COMPATIBLE CONTACT: M39029/4-110 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 6 | 1.8V ~ 3.3V | - | - | - | unknown | 7.7328 MHz | ±15ppm | CMOS | CADMIUM PLATED | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | NO | - | - | - | - | SOLID | 1.1µA | - | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION RESISTANT | CRIMP | - | - | - | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | ||
![]() MS3475L22-41S Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | - | - | MS3475L22 | Straight | Gold | Beryllium Copper | - | - | 22-41 | - | - | - | PEI-Genesis | Cable Mount | Bulk | - | Metal | Active | - | - | - | Crimp | - | - | - | - | -55 to 200 °C | * | - | - | - | Crimp | - | - | Plug, Female Sockets | - | - | 41 | - | - | - | Plug | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | - | - | N (Normal) | Shielded | - | - | - | - | - | Electroless Nickel | 22-41 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 36.07 mm | - | 50.0µin (1.27µm) | - | - | - | ||
![]() MS3472A14-4S Conesys | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Composite | - | - | - | D38999/24JE | Straight | - | Beryllium Copper | 16 (2), 20 (21) | - | 14-4 | - | - | - | Amphenol Aerospace Operations | Flange Mount | Bulk | - | - | Active | - | - | - | Crimp | - | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | - | Receptacle Housing | For Female Sockets | - | 23 | - | - | - | Receptacle | - | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | - | - | D | Shielded | Environment Resistant | - | - | - | - | Cadmium | 17-99 | - | - | - | - | - | - | - | - | SKT | - | - | Olive Drab | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 35.69 mm | - | - | - | - | - | ||
![]() MS3471W16-26P Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | Straight | - | Beryllium Copper | - | - | 16-26 | - | - | - | EDAC Inc. | Cable Mount | Bulk | - | - | Active | - | - | - | Crimp | - | - | - | - | -55 to 175 °C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 35.69 mm | - | - | - | - | - | ||
![]() MS3474L24-31PW Conesys | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Bulkhead - Front Side Nut | - | Aluminum | - | - | - | MS3474L24 | Straight | Gold | Beryllium Copper | - | - | 24-31 | - | - | - | Suntsu Electronics, Inc. | Jam Nut | Bulk | - | Metal | Active | - | - | - | Crimp | - | - | - | - | 0°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | Crimp | - | - | Receptacle, Male Pins | MHz Crystal | - | 31 (Power) | - | Silver | Aviation, Industrial, Military | Receptacle | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | - | - | W | Unshielded | Environment Resistant | - | 16 MHz | ±25ppm | - | Electroless Nickel | 24-31 | - | - | - | - | - | - | - | - | PIN | - | - | - | - | - | 70 Ohms | - | - | - | - | - | - | - | - | - | - | 8pF | - | Fundamental | - | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 37.22 mm | 0.031 (0.80mm) | 50.0µin (1.27µm) | - | - | - | ||
![]() D38999/20ZD35SA Conesys | In Stock | - | - | Panel Mount | - | Flange | - | Aluminum | - | Thermoplastic | - | D38999/20ZD | - | Gold | Copper Alloy | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Metal | Active | - | - | - | - | - | - | - | - | -65°C ~ 200°C | * | - | - | - | Crimp | - | - | Receptacle, Female Sockets | - | - | 37 | - | Black | Aviation, Marine, Military | - | - | - | - | Threaded | - | - | - | - | - | - | - | 5A | - | - | - | A | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | Black Zinc Nickel | 15-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() MS3472L22-41S-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | - | - | ALUMINUM ALLOY | - | - | - | - | Straight | NOT SPECIFIED | Beryllium Copper | - | AERO-ELECTRIC CONNECTOR INC | 22-41 | Aero-Electric Connector Inc | MS3472L22-41S-CO | - | PEI-Genesis | Flange Mount | Bulk | Active | - | Active | 5.77 | No | 22 | Crimp | - | - | - | - | -55 to 200 °C | * | - | - | - | - | EAR99 | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | Receptacle | - | STANDARD: MIL-DTL-26482, COMPATIBLE CONTACTS: M39029/5-115, M39029/5-116 | 8536.69.40.20 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 41 | - | - | - | - | compliant | - | - | - | NICKEL PLATED | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Socket | - | - | - | NO | - | - | - | - | SOLID | - | - | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION RESISTANT | CRIMP | - | - | - | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 37.22 mm | - | - | - | - | - |