- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Shape | Base Product Number | Contact Finish Mating | Contact Sizes | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shell Sizes | Operating Temperature | Series | Tolerance | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Capacitance | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Shell Finish | Shell Size - Insert | Mating Information | Contact Gender | Housing Color | Empty Shell | Backshell Type | Note | Body/Shell Style | Environmental Characteristics | Termination Type | Polarization | Coupling Type | Shell Size, MIL | Includes | Contact Quantities | Features | Unique Insert Number | Length | Width | Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/26WJ61SELC Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26ZF11PE-CO Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20FC4SN-CO Conesys | In Stock | - | - | - | CABLE AND PANEL | - | - | ALUMINUM ALLOY | - | - | - | NOT SPECIFIED | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | D38999/20FC4SN-CO | - | - | - | - | Active | - | 5.71 | - | No | C | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | - | STANDARD: MIL-DTL-38999, POLARIZED, COMPATIBLE CONTACT: M39029/56-352 | 8536.69.40.20 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 4 | - | - | - | - | compliant | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | NO | SOLID | - | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/VIBRATION RESISTANT | CRIMP | - | THREADED | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26FJ11PNLC Conesys | 2110 |
| - | - | Free Hanging (In-Line) | - | Circular | Aluminum | - | - | D38999/26FJ | - | 20 (2), 10 Power (9) | - | - | - | Conesys | - | - | Box | - | Active | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Plug Housing | For Male Pins | 11 (2 + 9 Power) | - | - | - | - | - | - | Threaded | - | - | - | - | Crimp | - | - | - | N (Normal) | Shielded | Environment Resistant | - | - | Electroless Nickel | 25-11 | - | - | Silver | - | - | Contacts Not Included | - | - | - | - | - | J | - | - | Coupling Nut, Self Locking | - | - | - | - | - | ||
![]() D38999/20WJ24SALC Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20ZC8SN-CO Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26FB35SALC Conesys | 160 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26FD5PC-CO Conesys | In Stock | - | - | - | CABLE | - | - | ALUMINUM ALLOY | - | - | - | NOT SPECIFIED | 16 | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | D38999/26FD5PC-CO | - | 200 °C | -65 °C | - | Active | - | 5.77 | Non-Compliant | No | D | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | - | STANDARD: MIL-DTL-38999, EMI/RFI SHIELDED, POLARIZED, COMPATIBLE CONTACT: M39029/58-364 | 8536.69.40.20 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 5 | - | - | - | - | compliant | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | NO | SOLID | - | PLUG | CORROSION/ENVIRONMENT/FLUID/VIBRATION RESISTANT | SOLDER | C | THREADED | - | - | 5 | - | D5 | - | - | - | - | ||
![]() D38999/24ZB5PC-CO Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26FF35PALC Conesys | 2018 |
| - | - | Free Hanging (In-Line) | - | Circular | Aluminum | Thermoplastic | - | D38999/26FF | - | 22D | - | - | - | Conesys | - | - | Box | - | Active | - | Non-Compliant | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | - | Plug Housing | For Male Pins | 66 | - | - | Female | - | - | - | Threaded | - | - | - | - | Crimp | - | - | - | A | Shielded | IP67 - Dust Tight, Waterproof | - | - | Nickel | 19-35 | - | - | Silver | - | - | Contacts Not Included | - | - | - | - | - | F | - | - | Coupling Nut | - | - | - | - | - | ||
![]() D38999/20WD19PALC Conesys | 167 |
| - | - | - | - | - | - | - | C-Fold | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 918.972 mm | 10.668 mm | 11.811 mm | - | ||
![]() D38999/20FJ4SA-CO Conesys | In Stock | - | - | - | CABLE AND PANEL | - | - | ALUMINUM ALLOY | - | - | - | NOT SPECIFIED | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | D38999/20FJ4SA-CO | - | - | - | - | Active | - | 5.71 | - | No | J | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | - | STANDARD: MIL-DTL-38999, POLARIZED, COMPATIBLE CONTACTS: M39029/56-351; M39029/56-352 | 8536.69.40.20 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 56 | - | - | - | - | compliant | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | NO | SOLID | - | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/VIBRATION RESISTANT | CRIMP | - | THREADED | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24WB5SB-CO Conesys | In Stock | - | - | - | CABLE AND PANEL | - | - | ALUMINUM ALLOY | - | - | - | NOT SPECIFIED | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | D38999/24WB5SB-CO | - | - | - | - | Active | - | 5.71 | - | No | B | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | - | STANDARD: MIL-DTL-38999, POLARIZED, COMPATIBLE CONTACT: M39029/56-351 | 8536.69.40.20 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 5 | - | - | - | - | compliant | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | NO | SOLID | - | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/VIBRATION RESISTANT | CRIMP | - | THREADED | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24WJ4SNLC Conesys | 2395 |
| - | - | Panel Mount | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | Plastic | - | D38999/24WJ | - | 16 (8), 20 (48) | - | - | - | Conesys | - | - | Box | - | Active | - | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, DTS | - | - | Receptacle Housing | For Female Sockets | 56 | - | - | - | - | - | - | Threaded | - | - | - | - | Crimp | - | - | - | N (Normal) | Shielded | Environment Resistant | - | - | Chromate over Cadmium | 25-4 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | J | - | - | - | - | - | - | - | - | ||
![]() D38999/24WB98PALC Conesys | 447 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 5 % | - | - | - | - | 125 °C | -55 °C | - | - | - | 12 pF | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | ||
![]() D38999/20WE8SNLC Conesys | 10 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26SG35PB L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24ZH35BA Conesys | 388 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26ZH55SN-LC Conesys | In Stock | - | - | - | Free Hanging (In-Line) | - | Circular | Aluminum | - | - | D38999/26ZH | - | 20 | - | - | - | Conesys | - | - | Box | - | Active | - | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Plug Housing | For Female Sockets | 55 | - | - | - | - | - | - | Threaded | - | - | - | - | Crimp | - | - | - | N (Normal) | Shielded | Environment Resistant | - | - | Zinc Nickel | 23-55 | - | - | Black | - | - | Contacts Not Included | - | - | - | - | - | H | - | - | Coupling Nut, Self Locking | - | - | - | - | - | ||
![]() D38999/24ZH35AA Conesys | 172 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |