- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Material - Insulation | Shape | Backshell Material, Plating | Approvals | Base Product Number | Body Orientation | Contact Finish Mating | Contact Materials | Contact Sizes | Ihs Manufacturer | Insert Arrangement | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Rohs Code | Shell Sizes | Termination Method | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Composition | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Shell Finish | Shell Size - Insert | Contact Finish | Mating Information | Contact Gender | Housing Color | Empty Shell | Backshell Type | Wire Gauge | Row Spacing | Note | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Shell Size, MIL | Cable Opening | Protections | Insulation Diameter | Insulation | Terminal Type | Includes | Stud/Tab Size | Connection Type | Features | Strain Relief | Product Length | Contact Finish Thickness | Thickness | Contact Finish Thickness - Mating | Length - Overall | Width - Outer Edges | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/24KH35SN-LC Conesys | In Stock | - | - | Through Hole | Bulkhead - Front Side Nut | Circular | Stainless Steel | Thermoplastic | - | - | - | - | D38999/24KH | - | - | - | 22D | - | - | - | - | Conesys | - | Box | - | - | Active | - | - | - | - | - | -65°C ~ 200°C | Bulk | 0625 | Active | Solder | - | Header Strip | For Female Sockets | 18 | - | Black | - | 1 | - | - | - | Threaded | - | - | - | - | Post | - | - | - | 0.100 (2.54mm) | - | N (Normal) | Unshielded | IP67 - Dust Tight, Waterproof | - | - | Passivated | 23-35 | Tin | - | - | - | - | - | - | -- | Contacts Not Included | - | - | - | - | H | - | - | - | - | - | - | - | - | -- | - | - | 200.0µin (5.08µm) | - | - | - | - | - | ||
![]() MS27656T15F97S-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | Flange | Circular | Aluminum Alloy | - | -- | - | - | - | MS27656T15F | - | - | Copper | 16 (4), 20 (8) | - | - | - | - | Conesys | - | Box | - | - | Active | - | - | - | - | - | -65°C ~ 200°C | Bulk | -- | Obsolete | Crimp | - | Receptacle Housing | For Female Sockets | 12 | - | -- | - | - | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | Electroless Nickel | 15-97 | Tin | - | - | Silver | - | - | 2 AWG | - | Contacts Not Included | - | - | - | - | - | - | - | -- | Non-Insulated | Circular | - | 3/8 Stud | - | Heavy Duty | - | - | - | 0.110 (2.79mm) | - | 1.750 (44.45mm) | 0.755 (19.18mm) | - | ||
![]() MS3470L20-41PX Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum Alloy | - | - | - | - | - | MS3470L20 | Straight | Gold | Beryllium Copper | - | - | 20-41 | Kop-Flex | 204 KD 21 SHUB FB | Conesys | Wall Mount | Box | - | Metal | Active | - | - | - | Crimp | - | -55 to 200 °C | - | Military, MIL-DTL-26482 Series II | - | Crimp | - | Receptacle, Male Pins | Standard Hub | 41 | - | - | - | - | Receptacle | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | - | X | - | - | - | - | Electroless Nickel | 20-41 | - | - | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 37.22 mm | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() M83723/72R1005N Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | - | - | - | - | M83723/72 | - | Gold | Copper Alloy | - | - | - | - | - | Conesys | - | Box | - | Metal | Active | - | - | - | - | - | -65°C ~ 200°C | - | Military, MIL-DTL-83723 Series III | - | Crimp | - | Receptacle, Male Pins | - | 5 (Power) | - | Silver | Automotive, Military | - | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | 7.5A | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | Electroless Nickel | 10-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() MS27474T14F18P Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | - | Aluminum | - | - | - | - | - | MS27474T14F | - | Gold | Copper Alloy | - | - | - | - | - | Conesys | - | Box | - | Metal | Active | - | - | - | - | - | -65°C ~ 200°C | - | Military, MIL-DTL-38999 Series II | - | Crimp | - | Receptacle, Male Pins | - | 18 | - | Silver | Aviation, Military | - | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | Electroless Nickel | 14-18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() D38999/24WG35PCL/C Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Circular | Aluminum | - | - | - | - | - | D38999/24WG | - | - | - | 22D | - | - | - | - | Conesys | - | Box | - | - | Active | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Receptacle Housing | For Male Pins | 79 | - | - | - | - | - | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | - | C | Shielded | Environment Resistant | - | - | Cadmium | 21-35 | - | - | - | Olive Drab | - | - | - | - | Contacts Not Included | - | - | - | - | G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20SC8PC L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26WG16SN-UWBSB4 Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26WJ61SC L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20FJ35SN L/C Conesys | 153 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20WD19SE-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | D38999/20WD19SE-CO | - | - | - | Active | - | - | 5.77 | No | D | - | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | STANDARD: MIL-DTL-38999, POLARIZED, COMPATIBLE CONTACT: M39029/56-351 | 8536.69.40.20 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 19 | - | - | - | compliant | - | CADMIUM PLATED | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | NO | SOLID | - | - | - | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/VIBRATION RESISTANT | CRIMP | THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26ZG11SN-CO Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24FF32SN-CO Conesys | In Stock | - | - | CABLE AND PANEL | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | D38999/24FF32SN-CO | - | - | - | Active | - | - | 5.71 | No | F | - | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | STANDARD: MIL-DTL-38999, POLARIZED, COMPATIBLE CONTACT: M39029/56-351 | 8536.69.40.20 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 32 | - | - | - | compliant | - | NICKEL PLATED | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | NO | SOLID | - | - | - | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/VIBRATION RESISTANT | CRIMP | THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24FE6SB-LC Conesys | In Stock | - | - | - | - | - | - | - | - | LL | - | - | - | - | - | - | - | - | - | Hubbell | LL448 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | ||
![]() MS3454W16S-5SY-LC Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | BAB3030H | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | - | Bolt-On / Box Lug | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3470W18-32SY Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum Alloy | - | - | - | - | - | MS3470W18 | - | Gold | - | - | - | - | - | - | KEMET | - | Tray | - | Metal | Active | - | - | - | - | - | -55°C ~ 200°C | - | * | - | Crimp | - | Receptacle, Female Sockets | - | 32 | - | Olive Drab | - | - | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | Olive Drab Cadmium | 18-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() MS27513E12B4PA Conesys | 131 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1365-220-1114 Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG23P0225E2NN | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 225 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3452W24-6SX Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crouse Hinds | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27484T12B35SB-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | - | - | - | - | MS27484T12B | - | - | - | 22D | - | - | - | - | Conesys | - | Box | - | - | Active | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series II | - | - | - | Plug Housing | For Female Sockets | 22 | - | - | - | - | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | - | B | Shielded | - | - | - | Cadmium | 12-35 | - | - | - | Olive Drab | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |