- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Mounting Feature | Number of Pins | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Body Orientation | Contact Finish Mating | Contact Materials | Contact Sizes | Ihs Manufacturer | Insert Arrangement | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Shell Sizes | Termination Method | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Gender | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Shell Size - Insert | Mating Information | Contact Gender | Housing Color | Empty Shell | Backshell Type | Note | Body/Shell Style | Environmental Characteristics | Number of Circuits | Termination Type | Coupling Type | Shell Size, MIL | Cable Opening | Input | Max Frequency | Features | Strain Relief | Product Length | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/26FC35PA Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | Straight | - | Beryllium Copper | - | - | 13-35 | - | - | - | Cable Mount | - | - | - | - | - | - | - | Crimp | - | -65 to 200 °C | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 33.16 mm | - | - | ||
![]() MS3470A14-15S-CO Conesys | In Stock | - | - | - | CABLE AND PANEL | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS3470A14-15S-CO | - | - | - | Active | - | - | 5.69 | - | 14 | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | STANDARD: MIL-DTL-26482, COMPATIBLE CONTACTS: M39029/5-115, M39029/5-116 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 15 | - | - | - | unknown | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | NO | SOLID | - | RECEPTACLE | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | - | CRIMP | BAYONET | - | - | - | - | - | - | - | - | - | ||
![]() MS3471A12-10P Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | Straight | - | Beryllium Copper | - | - | 12-10 | - | - | - | Cable Mount | - | - | - | - | - | - | - | Crimp | - | -55 to 200 °C | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 35.69 mm | - | - | ||
![]() MS3471W14-9S Conesys | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | - | MS3471W14 | Straight | Gold | Beryllium Copper | - | - | 14-9 | - | - | Conesys | Cable Mount | Box | - | Metal | Active | - | Non-Compliant | - | Crimp | - | -55 to 175 °C | - | Military, MIL-DTL-26482 Series II | Crimp | Receptacle, Female Sockets | - | 9 (Power) | - | - | Olive Drab | Aviation, Industrial, Military | Receptacle | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | N (Normal) | Unshielded | Environment Resistant | - | Olive Drab Cadmium | 14-9 | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 35.69 mm | 50.0µin (1.27µm) | - | ||
![]() MS3474A20-16S Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | Straight | - | Beryllium Copper | - | - | 20-16 | - | - | - | Jam Nut | - | - | - | - | - | Non-Compliant | - | Crimp | - | -55 to 200 °C | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 37.22 mm | - | - | ||
![]() MS3471W16-26S Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | Straight | - | Beryllium Copper | - | - | 16-26 | - | - | - | Cable Mount | - | - | - | - | - | Non-Compliant | - | Crimp | - | -55 to 175 °C | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 35.69 mm | - | - | ||
![]() MS3475L18-32P Conesys | 181 |
| - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | MS3475L18 | Straight | Gold | Beryllium Copper | - | - | 18-32 | - | - | Conesys | Cable Mount | Box | - | Metal | Active | - | Non-Compliant | - | Crimp | - | -55 to 200 °C | - | Military, MIL-DTL-26482 Series II | Crimp | Plug, Male Pins | - | 32 | - | - | - | - | Plug | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | N (Normal) | Shielded | - | - | Electroless Nickel | 18-32 | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 36.07 mm | 50.0µin (1.27µm) | - | ||
![]() MS3474W8-33S Conesys | In Stock | - | - | Surface Mount | Panel Mount | Bulkhead - Front Side Nut | 48 | Aluminum | - | - | MS3474W8 | Straight | Gold | Beryllium Copper | - | - | 8-33 | - | - | Conesys | Jam Nut | Box | - | Metal | Active | - | Compliant | - | Crimp | - | -55 to 175 °C | Tape & Reel (TR) | Military, MIL-DTL-26482 Series II | Crimp | Receptacle, Female Sockets | - | 3 (Power) | 70 °C | 0 °C | Olive Drab | Aviation, Industrial, Military | Receptacle | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | N (Normal) | Unshielded | Environment Resistant | - | Olive Drab Cadmium | 8-33 | - | SKT | - | - | - | - | - | - | 1 | - | - | - | - | LVDS | 500 MHz | - | No | 35.69 mm | 50.0µin (1.27µm) | - | ||
![]() MS3476A14-5S Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | Straight | - | Beryllium Copper | - | - | 14-5 | - | - | - | Cable Mount | - | - | - | - | - | - | - | Crimp | - | -55 to 200 °C | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 36.07 mm | - | - | ||
![]() MS3452LS28-12SW Conesys | In Stock | - | - | - | - | - | - | - | - | - | RLP01 | - | - | - | - | - | - | - | - | Vishay Sfernice | - | Bag | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3450KT22-19PY-LC Conesys | In Stock | - | - | - | Free Hanging (In-Line); Panel Mount | Flange | - | Steel | - | - | MS3450KT2 | - | - | - | 16 | - | - | - | - | Conesys | - | Box | - | - | Active | - | - | - | - | - | -55°C ~ 175°C | - | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 14 | - | - | - | - | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | Y | Shielded | IP67 - Dust Tight, Waterproof | - | Cadmium | 22-19 | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3450KT18-20PW-LC Conesys | In Stock | - | - | - | Free Hanging (In-Line); Panel Mount | Flange | - | Steel | - | - | MS3450KT1 | - | - | - | 16 | - | - | - | - | Conesys | - | Box | - | - | Active | - | - | - | - | - | -55°C ~ 175°C | - | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 5 | - | - | - | - | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | W | Shielded | IP67 - Dust Tight, Waterproof | - | Cadmium | 18-20 | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27513E18F32B Conesys | In Stock | - | - | - | Panel Mount | Flange | - | Aluminum | - | - | MS27513E | - | - | - | - | - | - | - | - | Conesys | - | Box | - | Metal | Active | - | - | - | - | - | -65°C ~ 200°C | - | Military, MIL-DTL-38999 Series II | - | Receptacle Housing | For Female Sockets | 32 | - | - | - | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | N (Normal) | Shielded | - | - | Nickel | 18-32 | - | - | Silver | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3450KT22-19SX Conesys | In Stock | - | - | - | Panel Mount | Flange | - | Carbon Steel | - | - | MS3450KT2 | - | Gold | - | - | - | - | - | - | Conesys | - | Box | - | Metal | Active | - | - | - | - | - | -55°C ~ 175°C | - | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | - | 14 | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 13A | - | X | Shielded | IP67 - Dust Tight, Waterproof | - | Cadmium | 22-19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3450KT22-19SZ Conesys | In Stock | - | - | - | Panel Mount | Flange | - | Carbon Steel | - | - | MS3450KT2 | - | Gold | - | - | - | - | - | - | Conesys | - | Box | - | Metal | Active | - | - | - | - | - | -55°C ~ 175°C | - | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | - | 14 | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 13A | - | Z | Shielded | IP67 - Dust Tight, Waterproof | - | Cadmium | 22-19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3454L20-7SX-LC Conesys | In Stock | - | - | - | Panel Mount | Bulkhead - Front Side Nut | - | Aluminum | - | - | MS3454L20 | - | - | - | 16 | - | - | - | - | Conesys | - | Box | - | - | Active | - | - | - | - | - | -55°C ~ 200°C | - | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 8 | - | - | - | - | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | X | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 20-7 | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3454W36-10P Conesys | In Stock | - | - | - | Free Hanging (In-Line) | Front Side Nut | - | Aluminum | - | - | MS3454W36 | - | Gold | - | - | - | - | - | - | Conesys | - | Box | - | Metal | Active | - | - | - | - | - | -55°C ~ 175°C | - | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Male Pins | - | 48 | - | - | Olive Drab | - | - | - | Threaded | - | - | - | - | - | - | - | 13A | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | Olive Drab Cadmium | 36-10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3456L18-20P-LC Conesys | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | - | MS3456L18 | - | - | - | 16 | - | - | - | - | Conesys | - | Box | - | - | Active | - | - | - | - | - | -55°C ~ 200°C | - | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 5 | - | - | - | - | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 18-20 | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3454W10SL-3S-LC Conesys | In Stock | - | - | - | Panel Mount | Bulkhead - Front Side Nut | - | Aluminum | - | - | MS3454W10 | - | - | - | 16 | - | - | - | - | Conesys | - | Box | - | - | Active | - | - | - | - | - | -55°C ~ 175°C | - | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 3 | - | - | - | - | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | Cadmium | 10SL-3 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3450W20-33P-LC Conesys | 42 |
| - | - | Free Hanging (In-Line); Panel Mount | Flange | - | Aluminum | - | - | MS3450W20 | - | - | - | 16 | - | - | - | - | Conesys | - | Box | - | - | Active | - | - | - | - | - | -55°C ~ 175°C | - | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 11 | - | - | - | - | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | Cadmium | 20-33 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - |