- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/20SG39AN Conesys | In Stock | - | - | Panel Mount | Flange | Stainless Steel | D38999/20SG | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 39 | - | Threaded | - | - | N (Normal) | Shielded | - | Nickel | G-39 | - | - | G | - | - | ||
![]() M83723/95K1814N Conesys | 2516 |
| - | Free Hanging (In-Line) | - | Stainless Steel | M83723/95 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | Crimp | Plug, Female Sockets | - | 14 | - | Bayonet Lock, Threaded | - | 13A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 18-14 | - | - | - | - | - | ||
![]() AE168T23B32S Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE168T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Female Sockets | - | 32 | Olive Drab | Bayonet Lock | - | 7.5A | N (Normal) | Shielded | - | Olive Drab Cadmium | 23-32 | - | - | - | - | - | ||
![]() AE297T24B35AA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE297T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 128 | Olive Drab | Bayonet Lock | - | - | A | Shielded | - | Olive Drab Cadmium | 24-35 | - | - | - | - | - | ||
![]() AE156T19B28SA Conesys | 34 |
| - | Panel Mount | Flange | Aluminum | AE156T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Female Sockets | - | 28 | Olive Drab | Bayonet Lock | - | 7.5A, 13A | A | Shielded | - | Olive Drab Cadmium | 19-28 | - | - | - | - | - | ||
![]() MS27473T16F8BB Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS27473T16F | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | - | Plug Housing | For Female Sockets | 8 | - | Bayonet Lock | Crimp | - | B | Shielded | - | Nickel | 16-8 | Silver | Contacts Not Included | - | - | - | ||
![]() MS27473T18F32SA-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS27473T18F | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | - | Plug Housing | For Female Sockets | 32 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Nickel | 18-32 | Silver | Contacts Not Included | - | - | - | ||
![]() AE273T24B35PC-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE273T | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | Plug Housing | For Male Pins | 128 | - | Bayonet Lock | Crimp | - | C | Shielded | - | Cadmium | 24-35 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() M83723/96G14156-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | M83723/96 | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Plug Housing | For Male Pins | 15 | - | Bayonet Lock, Threaded | Crimp | - | 6 | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 14-15 | - | Contacts Not Included | - | - | - | ||
![]() M83723/87R2461N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | M83723/87 | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Plug Housing | For Male Pins | 61 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-61 | - | Contacts Not Included | - | - | - | ||
![]() MS27473T10F5BA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS27473T10F | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | - | Plug Housing | For Female Sockets | 5 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Nickel | - | Silver | Contacts Not Included | - | - | - | ||
![]() MS27473T18F32BC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS27473T18F | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | - | Plug Housing | For Female Sockets | 32 | - | Bayonet Lock | Crimp | - | C | Shielded | - | Nickel | 18-32 | Silver | Contacts Not Included | - | - | - | ||
![]() M83723/96G16106-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | M83723/96 | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Plug Housing | For Male Pins | 10 | - | Bayonet Lock, Threaded | Crimp | - | 6 | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 16-10 | - | Contacts Not Included | - | - | - | ||
![]() MS27484T12F35A Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS27484T12F | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | Crimp | Plug, Male Pins | - | 22 | Silver | Bayonet Lock | - | - | N (Normal) | Shielded | - | Nickel | 12-35 | - | - | - | - | - | ||
![]() M83723/95K2039N Conesys | 2809 |
| - | Free Hanging (In-Line) | - | Stainless Steel | M83723/95 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | Crimp | Plug, Female Sockets | - | 39 | - | Bayonet Lock, Threaded | - | 7.5A, 13A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 20-39 | - | - | - | - | - | ||
![]() MS27473T8F98AA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS27473T8F | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | - | Plug Housing | For Male Pins | 3 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Nickel | - | Silver | Contacts Not Included | - | - | - | ||
![]() MS27473T18A11P-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS27473T18A | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 150°C | Military, MIL-DTL-38999 Series II | - | Plug Housing | For Male Pins | 11 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Bright Cadmium | 18-11 | Yellow | Contacts Not Included | - | - | - | ||
![]() MS27468T15B15SB-LC Conesys | 40 |
| - | Panel Mount | Bulkhead - Rear Side Nut | Aluminum | MS27468T15B | - | 16 (1), 20 (14) | Conesys | Box | - | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I | - | Receptacle Housing | For Female Sockets | 15 | - | Bayonet Lock | Crimp | - | B | Shielded | - | Cadmium | 15-15 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() MS27474T22B55PA Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | MS27474T22B | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 55 | Olive Drab | Bayonet Lock | - | 7.5A | A | Shielded | - | Olive Drab Cadmium | 22-55 | - | - | - | - | - | ||
![]() M83723/95K2039N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | M83723/95 | - | 16 (2), 20 (37) | Conesys | Box | - | Active | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Plug Housing | For Female Sockets | 39 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 20-39 | - | Contacts Not Included | - | - | - |