- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Base Product Number | Contact Finish Mating | Contact Sizes | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Shell Sizes | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Shell Size - Insert | Mating Information | Contact Gender | Housing Color | Empty Shell | Backshell Type | Note | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Shell Size, MIL | Includes | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE299E14F35A Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | AE299E | - | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 37 | Silver | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | N (Normal) | Shielded | - | - | Nickel | 14-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AE166T9B98B Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | AE166T | - | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Female Sockets | - | 3 | Olive Drab | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | N (Normal) | Shielded | - | - | Olive Drab Cadmium | 9-98 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27473T16A99AA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS27473T16A | - | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -65°C ~ 150°C | Military, MIL-DTL-38999 Series II | - | Plug Housing | For Male Pins | 23 | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | A | Shielded | - | - | Bright Cadmium | 16-99 | - | - | Yellow | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | ||
![]() MS27473T24B24B Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS27473T24B | - | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | Crimp | Plug, Female Sockets | - | 24 | Olive Drab | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | N (Normal) | Shielded | - | - | Olive Drab Cadmium | 24-24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27474T12B4SA-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | - | Aluminum | - | MS27474T12B | - | 16 | - | - | - | Conesys | Box | - | - | Active | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | - | Receptacle Housing | For Female Sockets | 4 | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | A | Shielded | - | - | Cadmium | 12-4 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | ||
![]() MS27466T25B46BA Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | MS27466T25B | - | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I | - | Receptacle Housing | For Female Sockets | 46 (44 + 2 Coax) | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | A | Shielded | - | - | Olive Drab Cadmium | 25-46 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | ||
![]() MS27467T25B61BB Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Circular | Aluminum Alloy | Plastic | MS27467T25B | - | 20 | - | - | - | Conesys | Box | - | - | Active | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I, DJT | - | Plug Housing | For Female Sockets | 61 | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | B | Shielded | Environment Resistant | - | Chromate over Cadmium | 25-61 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | Coupling Nut | - | ||
![]() M83723/95W1006N Conesys | 2145 |
| - | Free Hanging (In-Line) | - | - | Aluminum | - | M83723/95 | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | 600VDC | -65°C ~ 175°C | Military, MIL-DTL-83723 Series III | Crimp | Plug, Female Sockets | - | 6 | Olive Drab | - | Bayonet Lock, Threaded | - | - | - | - | - | - | - | 7.5A | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | Olive Drab Cadmium | 10-06 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/86R2025N-LC Conesys | 94 |
| - | Free Hanging (In-Line) | - | - | Aluminum | - | M83723/86 | - | 12 (6), 20 (19) | - | - | - | Conesys | Box | - | - | Active | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Plug Housing | For Female Sockets | 25 | - | - | Bayonet Lock, Threaded | - | - | - | - | Crimp | - | - | - | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 20-25 | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | ||
![]() M83723/95A1203N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | M83723/95 | - | 16 | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | M83723/95A1203N-LC | Conesys | Box | Active | - | Active | 2.07 | 12 | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Plug Housing | For Female Sockets | 3 | - | STANDARD: MIL-DTL-83723 SERIES III, COMPATIBLE CONTACT: M39029/5-116 | Bayonet Lock, Threaded | YES | NO | NO | NO | Crimp | NO | GENERAL PURPOSE | - | 3 | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | unknown | Anodized | 12-3 | MULTIPLE MATING PARTS AVAILABLE | FEMALE | Black | YES | SOLID | Contacts Not Included | PLUG | ENVIRONMENT/FLUID/IMMERSION RESISTANT | CRIMP | THREADED | - | - | - | - | ||
![]() MS27484T12F4A Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS27484T12F | - | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | Crimp | Plug, Male Pins | - | 4 | Silver | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | N (Normal) | Shielded | - | - | Nickel | 12-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3450KT28-16P-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | - | Steel | - | MS3450KT2 | - | 16 | - | - | - | Conesys | Box | - | - | Active | - | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 20 | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | Cadmium | 28-16 | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | ||
![]() MS3450W24-9SY-LC Conesys | 2167 |
| - | Free Hanging (In-Line); Panel Mount | Flange | - | Aluminum | - | MS3450W24 | - | 4 | - | - | - | Conesys | Box | - | - | Active | - | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 2 | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | Y | Shielded | IP67 - Dust Tight, Waterproof | - | Cadmium | 24-9 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | ||
![]() MS3450KT28-16SY Conesys | 2794 |
| - | Panel Mount | Flange | - | Carbon Steel | - | MS3450KT2 | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | - | 20 | - | - | Threaded | - | - | - | - | - | - | - | 13A | - | Y | Shielded | IP67 - Dust Tight, Waterproof | - | Cadmium | 28-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3450L24-22PW-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | - | Aluminum | - | MS3450L24 | - | 8 | - | - | - | Conesys | Box | - | - | Active | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 4 | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | W | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 24-22 | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | ||
![]() AE297T18B11P Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | AE297T | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 11 | Olive Drab | - | Bayonet Lock | - | - | - | - | - | - | - | 13A | - | N (Normal) | Shielded | - | - | Olive Drab Cadmium | 18-11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AE320KD97PA-LC Conesys | In Stock | - | - | Panel Mount | Flange | - | Stainless Steel | - | AE320K | - | 16 (4), 20 (8) | - | - | - | Conesys | Box | - | - | Active | - | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Receptacle Housing | For Male Pins | 12 | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | A | Shielded | - | - | Passivated | D-97 | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | ||
![]() AE167T11B2S Conesys | 19 |
| - | Free Hanging (In-Line) | - | - | Aluminum | - | AE167T | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Plug, Female Sockets | - | 2 | Olive Drab | - | Bayonet Lock | - | - | - | - | - | - | - | 13A | - | N (Normal) | Shielded | - | - | Olive Drab Cadmium | 11-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24FH32BN Conesys | 44 |
| - | Free Hanging (In-Line) | Rear Side Nut | - | Aluminum | - | D38999/24FH | - | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 32 | - | - | Threaded | - | - | - | - | - | - | - | - | - | N (Normal) | Shielded | - | - | Nickel | H-32 | - | - | - | - | - | - | - | - | - | - | H | - | - | - | ||
![]() AE297T22B53B Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | AE297T | - | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 53 | Olive Drab | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | N (Normal) | Shielded | - | - | Olive Drab Cadmium | 22-53 | - | - | - | - | - | - | - | - | - | - | - | - | - | - |