- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Material | Dielectric Material | Insert Material | Backshell Material, Plating | Shell Material, Finish | Base Product Number | Body Orientation | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insert Arrangement | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | MIL Type | Mounting | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Rohs Code | Shell Sizes | Shell Style# | Termination Method | Tip Shape | Tip Style | Tip Type | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Gender | Power (Watts) | Additional Feature | HTS Code | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Technology | Total Number of Contacts | Voltage - Supply | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Function | Base Resonator | Current - Supply (Max) | Mating Information | Contact Gender | Empty Shell | ESR (Equivalent Series Resistance) | Failure Rate | Backshell Type | Wire Gauge | Current - Supply (Disable) (Max) | Flange Feature | Body/Shell Style | Environmental Characteristics | Termination Type | Memory Size | Load Capacitance | Coupling Type | Connector Style | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Cable Opening | Access Time | Memory Format | Memory Interface | Contact Form | Shell Size, Connector Layout | Write Cycle Time - Word, Page | Product Type | Backset Spacing | Absolute Pull Range (APR) | Shell Plating | Product | Features | Pattern Number | Memory Organization | Strain Relief | Product Length | Height Seated (Max) | Contact Finish Thickness | Contact Finish Thickness - Mating | Length - Overall | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3476W14-15SY-CO Conesys | In Stock | - | - | - | - | 1210 (3225 Metric) | - | - | 1210 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | SG73S-RT | 0.126 L x 0.102 W (3.20mm x 2.60mm) | ±1% | 2 | - | - | ±200ppm/°C | - | - | 182 Ohms | - | Thick Film | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | - | - | - | 0.028 (0.70mm) | - | - | - | - | - | ||
![]() MS3476L20-16SX-CO Conesys | In Stock | - | - | - | CABLE | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | KJB6T | - | - | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS3476L20-16SX-CO | - | ITT Cannon, LLC | - | - | Bulk | Active | - | Active | 5.69 | - | 20 | - | - | - | - | - | - | - | * | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | STANDARD: MIL-DTL-26482 | - | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 16 | - | - | - | - | unknown | - | - | - | NICKEL PLATED | - | - | - | - | - | - | FEMALE | NO | - | - | SOLID | - | - | - | PLUG | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | - | - | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3476A14-19S Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | Beryllium Copper | - | 14-19 | - | - | - | Reliance North America | - | Cable Mount | Tape & Box (TB) | - | - | Active | - | - | - | - | Crimp | - | - | - | - | -55 to 200 °C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 36.07 mm | - | - | - | - | - | - | ||
![]() MS3474A14-15S Conesys | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | Bulkhead - Front Side Nut | Aluminum | - | - | - | - | - | - | MS3474A14 | Straight | Gold | Beryllium Copper | - | 14-15 | - | - | - | SiTime | - | Jam Nut | Strip | - | Metal | Active | - | - | - | - | Crimp | - | - | - | - | -20°C ~ 70°C | SiT8209 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | Crimp | - | - | Receptacle, Female Sockets | XO (Standard) | - | 15 (Power) | - | Black | Aviation, Industrial, Military | - | Receptacle | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | - | - | 3.3V | N (Normal) | Unshielded | Environment Resistant | - | 148.5 MHz | ±50ppm | LVCMOS, LVTTL | Black Anodized | 14-15 | - | Enable/Disable | MEMS | 36mA | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 35.69 mm | 0.031 (0.80mm) | - | 50.0µin (1.27µm) | - | - | - | ||
![]() MS3471W14-15PW-CO Conesys | In Stock | - | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | - | - | - | Gold | Copper Alloy | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS3471W14-15PW-CO | - | Glenair | - | - | Retail Package | Active | Metal | Active | 5.65 | - | 14 | - | - | - | - | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | - | Plug, Male Pins | - | - | - | - | Silver | - | - | - | - | STANDARD: MIL-DTL-26482; RFI SHIELDED; POLARIZED, COMPATIBLE CONTACTS: M39029/4-110, M39029/4-111 | - | Threaded | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 15 | - | E | - | - | unknown | - | - | - | Electroless Nickel | 43-97 | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | - | - | SOLID | - | - | - | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION RESISTANT | CRIMP | - | - | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3472A8-33P Conesys | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Straight | - | Beryllium Copper | - | 8-33 | - | - | - | Suntsu Electronics, Inc. | - | Flange Mount | Bulk | - | - | Active | - | - | - | - | Crimp | - | - | - | - | -10°C ~ 70°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 MHz | ±50ppm | - | - | - | - | - | - | - | - | PIN | - | 60 Ohms | - | - | - | - | - | - | - | - | - | 18pF | - | - | Fundamental | - | ±50ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 35.69 mm | 0.026 (0.65mm) | - | - | - | - | - | ||
![]() MS3470L20-16S Conesys | 26 |
| - | 21 Weeks | Panel Mount | 1206 (3216 Metric) | Flange | Aluminum Alloy | 1206 | - | - | - | - | - | CRCW1206 | Straight | Gold | Beryllium Copper | AMPHENOL CORP | 20-16 | Amphenol Corporation | MS3470L20-16S | - | Vishay Dale | - | Wall Mount | Tape & Reel (TR) | Active | Metal | Active | 5.26 | Yes | 20 | - | Crimp | - | - | - | - | -55°C ~ 155°C | CRCW-HP | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | 2 | Crimp | - | ±100ppm/°C | Receptacle, Female Sockets | - | 806 kOhms | 16 | Thick Film | - | - | - | Receptacle | 0.75W, 3/4W | STANDARD: MIL-C-26482, COMPATIBLE CONATCT: M39029/5-116 | - | Bayonet Lock | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 16 | - | N (Normal) | - | - | compliant | - | - | - | Electroless Nickel | 20-16 | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | Socket | NO | - | - | SOLID | - | - | - | RECEPTACLE | ENVIRONMENT RESISTANT | CRIMP | - | - | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | - | No | 37.22 mm | 0.026 (0.65mm) | - | 50.0µin (1.27µm) | - | - | AEC-Q200 | ||
![]() MS3476L24-61SZ Conesys | In Stock | - | - | - | Surface Mount | 172-LBGA | - | Aluminum Alloy | 172-FBGA (15x15) | - | - | - | - | - | CY7C057 | Straight | Gold | Beryllium Copper | - | 24-61 | - | - | Volatile | Infineon Technologies | - | Cable Mount | Tray | - | Metal | Obsolete | - | - | - | - | Crimp | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | Crimp | - | - | Plug, Female Sockets | - | - | 61 | - | - | - | - | Plug | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | SRAM - Dual Port, Asynchronous | - | 3V ~ 3.6V | Z | - | - | - | - | - | - | Electroless Nickel | 24-61 | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | 1.152Mbit | - | - | - | - | - | - | - | - | 15 ns | SRAM | Parallel | - | - | 15ns | - | - | - | - | - | - | - | 32K x 36 | No | 36.07 mm | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() MS3471L14-9SX-CO Conesys | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | ALUMINUM ALLOY | - | - | - | - | - | - | SG-8101 | - | NOT SPECIFIED | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS3471L14-9SX-CO | - | EPSON | - | - | Tape & Reel (TR) | Active | - | Active | 5.77 | No | 14 | - | - | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | EAR99 | - | MIL SERIES CONNECTOR | XO (Standard) | - | - | - | - | - | - | - | - | STANDARD: MIL-DTL-26482; RFI SHIELDED; POLARIZED, COMPATIBLE CONTACT: M39029/5-115 | 8536.69.40.20 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 9 | 1.8V ~ 3.3V | - | - | - | compliant | 75.6 MHz | ±15ppm | CMOS | NICKEL PLATED | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | - | - | SOLID | - | 3.5mA | - | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION RESISTANT | CRIMP | - | - | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | ||
![]() MS3474L14-15P Conesys | In Stock | - | - | - | Surface Mount | 2-SMD, No Lead | Bulkhead - Front Side Nut | Aluminum Alloy | - | - | - | - | - | - | 435F | Straight | Gold | Beryllium Copper | - | 14-15 | - | - | - | CTS-Frequency Controls | - | Jam Nut | Tape & Reel (TR) | - | Metal | Active | - | - | - | - | Crimp | - | - | - | - | -40°C ~ 85°C | 435 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | Crimp | - | - | Receptacle, Male Pins | MHz Crystal | - | 15 | - | - | - | - | Receptacle | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | - | - | - | N (Normal) | - | - | - | 30 MHz | ±50ppm | - | Electroless Nickel | 14-15 | - | - | - | - | - | PIN | - | 40 Ohms | - | - | - | - | - | - | - | - | - | 8pF | - | - | Fundamental | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 35.69 mm | 0.043 (1.10mm) | - | 50.0µin (1.27µm) | - | - | - | ||
![]() MS3476L20-39SY Conesys | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | Plastic | - | - | - | - | K5PICF | Straight | Gold | Beryllium Copper | - | 20-39 | - | - | - | Ideal-tek S.A. | - | Cable Mount | Bulk | - | Metal | Active | - | - | - | - | Crimp | Assorted | Assorted | Assorted | - | -55 to 200 °C | - | - | - | - | Crimp | - | - | Plug, Female Sockets | - | - | 39 | - | - | - | - | Plug | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | Electroless Nickel | 20-39 | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Safe | - | - | No | 36.07 mm | - | - | 50.0µin (1.27µm) | Assorted | - | - | ||
![]() MS27497T12A4PA Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12-04 | - | - | - | Glenair | MIL-DTL-38999 II | - | Retail Package | - | - | Active | - | - | 12 | Wall Mount | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | 4 Position | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | Cadmium | Receptacles | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3470A22-21S Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | Beryllium Copper | - | 22-21 | - | - | - | Glenair | - | Flange Mount | Retail Package | - | - | Active | - | - | - | - | Crimp | - | - | - | - | -55 to 200 °C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 37.22 mm | - | - | - | - | - | - | ||
![]() MS3472A20-39PX Conesys | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | - | - | - | - | - | D38999/26ZE | Straight | Gold | Copper Alloy | - | 20-39 | - | - | - | Amphenol Aerospace Operations | - | Flange Mount | Bulk | - | Metal | Active | - | - | - | - | Crimp | - | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | - | Plug, Female Sockets | - | - | 39 (38 + 1 Twinax) | - | Black | Aviation, Marine, Military | - | Receptacle | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | D | Unshielded | Environment Resistant | - | - | - | - | Black Zinc Nickel | 17-2 | - | - | - | - | - | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | No | 37.22 mm | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() MS3476A22-95S Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | Beryllium Copper | - | 22-95 | - | - | - | Glenair | - | Cable Mount | Retail Package | - | - | Active | - | - | - | - | Crimp | - | - | - | - | -55 to 200 °C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 36.07 mm | - | - | - | - | - | - | ||
![]() MS3470A12-10PW Conesys | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | SG-8101 | Straight | - | Beryllium Copper | - | 12-10 | - | - | - | EPSON | - | Flange Mount | Tape & Reel (TR) | - | - | Active | - | - | - | - | Crimp | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 24.6 MHz | ±15ppm | CMOS | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | PIN | - | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 35.69 mm | 0.047 (1.20mm) | - | - | - | - | - | ||
![]() MS3474A20-39S-CO Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | KJA0T | Straight | - | Beryllium Copper | - | 20-39 | - | - | - | ITT Cannon, LLC | - | Jam Nut | Bulk | - | - | Active | - | - | - | - | Crimp | - | - | - | - | -55 to 200 °C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 37.22 mm | - | - | - | - | - | - | ||
![]() MS3470A16-14PW-CO Conesys | In Stock | - | - | - | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Steel, Yellow Chromate Plated Zinc | DEM5 | Straight | - | Copper Alloy | - | 16-14 | - | - | - | ITT Cannon, LLC | - | Flange Mount | Bulk | - | - | Active | - | - | - | - | Crimp | - | - | - | - | -55°C ~ 125°C | Combo D®, D*M | - | - | - | Solder | - | - | Plug, Male Pins | - | - | 5 (4 + 1 Coax or Power) | - | Black | - | 2 | Receptacle | - | - | - | - | - | - | - | - | - | Signal and Coax or Power (Not Included) | - | - | 7.5A | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | PIN | - | - | - | - | - | - | Board Side (M3) | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | 1 (DE, E) - 5W1 | - | - | - | - | - | - | Mounting Brackets, Shielded | - | - | No | 35.69 mm | - | 30.0µin (0.76µm) | - | - | UL94 V-0 | - | ||
![]() MS3470W22-41SW Conesys | 2534 |
| - | - | Surface Mount | 4-SMD, No Lead | Flange | Aluminum Alloy | - | - | - | - | - | - | MS3470W22 | Straight | Gold | Beryllium Copper | - | 22-41 | - | - | - | Suntsu Electronics, Inc. | - | Wall Mount | Bulk | - | Metal | Active | - | - | - | - | Crimp | - | - | - | - | -30°C ~ 85°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | Crimp | - | - | Receptacle, Female Sockets | MHz Crystal | - | 41 | - | Olive Drab | - | - | Receptacle | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | - | - | - | W | - | - | - | 24.576 MHz | ±50ppm | - | Olive Drab Cadmium | 22-41 | - | - | - | - | - | Socket | - | 50 Ohms | - | - | - | - | - | - | - | - | - | 11pF | - | - | Fundamental | - | ±50ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 37.22 mm | 0.031 (0.80mm) | - | 50.0µin (1.27µm) | - | - | - | ||
![]() MS3472L24-19SW-CO Conesys | In Stock | - | - | - | CABLE AND PANEL | - | - | ALUMINUM ALLOY | - | - | - | - | - | - | - | Straight | NOT SPECIFIED | Beryllium Copper | AERO-ELECTRIC CONNECTOR INC | 24-19 | Aero-Electric Connector Inc | MS3472L24-19SW-CO | - | PEI-Genesis | - | Flange Mount | Bulk | Active | - | Active | 5.77 | No | 24 | - | Crimp | - | - | - | - | -55 to 200 °C | * | - | - | - | - | EAR99 | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | Receptacle | - | STANDARD: MIL-DTL-26482, COMPATIBLE CONTACT: M39029/5-118 | 8536.69.40.20 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 19 | - | - | - | - | compliant | - | - | - | NICKEL PLATED | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | SKT | NO | - | - | SOLID | - | - | - | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION RESISTANT | CRIMP | - | - | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 37.22 mm | - | - | - | - | - | - |