- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE775L12-3PY-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Plug Housing | For Male Pins | 3 | - | Bayonet Lock | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 12-3 | - | Contacts Not Included | - | - | - | ||
![]() AE776W16-8PW Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE776W | Gold | - | Conesys | Box | Metal | Active | 1000VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Plug, Male Pins | - | 8 | Olive Drab | Bayonet Lock | - | 13A | W | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 16-8 | - | - | - | - | - | ||
![]() AE83372W1212N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE83372 | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-83723 Series III | - | Receptacle Housing | For Male Pins | 12 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 12-12 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE664R16B10P8-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE664R | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26500 | - | Receptacle Housing | For Male Pins | 10 | - | Bayonet Lock, Threaded | Crimp | - | 8 | Shielded | IP67 - Dust Tight, Waterproof | Anodized | 16-10 | Black | Contacts Not Included | - | - | - | ||
![]() AE771L20-24PX Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Male Pins | - | 24 | - | Bayonet Lock | - | 7.5A | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 20-24 | - | - | - | - | - | ||
![]() AE83384R2016N Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | Aluminum | AE83384 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 200°C | MIL-DTL-83723 Series III | Crimp | Receptacle, Female Sockets | - | 16 | - | Bayonet Lock, Threaded | - | 13A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 20-16 | - | - | - | - | - | ||
![]() AE83373R1814N-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | AE83373 | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-83723 Series III | - | Receptacle Housing | For Female Sockets | 14 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-14 | - | Contacts Not Included | - | - | - | ||
![]() AE83371R1002N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE83371 | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-83723 Series III | - | Receptacle Housing | For Female Sockets | 2 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 10-2 | - | Contacts Not Included | - | - | - | ||
![]() AE772W14-9SZ-LC Conesys | 40 |
| - | Free Hanging (In-Line) | - | Aluminum | AE772W | - | 12 (4), 20 (5) | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Female Sockets | 9 | - | Bayonet Lock | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 14-9 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE774L14-4PW Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | Aluminum | AE774L | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Male Pins | - | 4 | - | Bayonet Lock | - | 23A | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 14-4 | - | - | - | - | - | ||
![]() AE83377W1808N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE83377 | - | 12 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-83723 Series III | - | Plug Housing | For Female Sockets | 8 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 18-8 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE83375R1404N-LC Conesys | 83 |
| - | Free Hanging (In-Line) | - | Aluminum | AE83375 | - | 12 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-83723 Series III | - | Plug Housing | For Female Sockets | 4 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 14-4 | - | Contacts Not Included | - | - | - | ||
![]() AE775L14-12P Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE775L | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Plug, Male Pins | - | 12 | - | Bayonet Lock | - | 7.5A, 13A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 14-12 | - | - | - | - | - | ||
![]() AE776L16-23SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE776L | - | 16 (1), 20 (22) | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Plug Housing | For Female Sockets | 23 | - | Bayonet Lock | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 16-23 | - | Contacts Not Included | - | - | - | ||
![]() AE772W22-55SW Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE772W | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Female Sockets | - | 55 | Olive Drab | Bayonet Lock | - | 7.5A | W | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 22-55 | - | - | - | - | - | ||
![]() AE771L14-12SX Conesys | 77 |
| - | Free Hanging (In-Line) | - | Aluminum | - | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Female Sockets | - | 12 | - | Bayonet Lock | - | 7.5A, 13A | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 14-12 | - | - | - | - | - | ||
![]() AE83383A1407N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE83383 | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-83723 Series III | - | Receptacle Housing | For Male Pins | 7 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Anodized | 14-7 | Black | Contacts Not Included | - | - | - | ||
![]() AE770L20-39SW Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE770L | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Female Sockets | - | 39 | - | Bayonet Lock | - | 7.5A, 13A | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 20-39 | - | - | - | - | - | ||
![]() AE320KC8PA-LC Conesys | In Stock | - | - | Panel Mount | Flange | Stainless Steel | AE320K | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Receptacle Housing | For Male Pins | 8 | - | Threaded | Crimp | - | A | Shielded | - | Passivated | C-8 | - | Contacts Not Included | - | - | - | ||
![]() AE83372R1212N Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE83372 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 200°C | MIL-DTL-83723 Series III | Crimp | Receptacle, Male Pins | - | 12 | - | Bayonet Lock, Threaded | - | 7.5A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 12-12 | - | - | - | - | - |