- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Weight | Insert Material | Backshell Material, Plating | Base Product Number | Body Orientation | Contact Finish Mating | Contact Materials | Contact Sizes | For Use With/Related Products | Frequency-Max | Ihs Manufacturer | Insert Arrangement | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Number of I/Os | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Shell Sizes | Termination Method | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Gender | Power (Watts) | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Voltage - Supply | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Output | Shell Finish | Shell Size - Insert | Mating Information | Contact Gender | Housing Color | Empty Shell | Failure Rate | Backshell Type | Note | Body/Shell Style | Environmental Characteristics | Interface | Number of Circuits | Termination Type | Coupling Type | Shell Size, MIL | Current - Output | Cable Opening | Number of Logic Elements/Cells | Transistor Type | Ratio - Input:Output | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Includes | Vce Saturation (Max) @ Ib, Ic | Voltage - Load | Total RAM Bits | Number of LABs/CLBs | PLL | Differential - Input:Output | Frequency - Transition | Divider/Multiplier | Motor Type | Control / Drive Type | Number of Motors | Wattage - Load | Features | Strain Relief | Product Length | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3476L20-16PW-CO Conesys | In Stock | - | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS3476L20-16PW-CO | Glenair | - | - | Retail Package | Active | Metal | Active | 5.69 | 20 | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | - | Receptacle, Female Sockets | - | - | - | - | Silver | - | - | - | STANDARD: MIL-DTL-26482 | - | Threaded | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 16 | - | E | - | - | unknown | - | Nickel/PTFE | 15-1 | - | MALE | - | NO | - | SOLID | - | PLUG | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | - | - | CRIMP | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | ||
![]() MS3474W22-21P-CO Conesys | In Stock | - | - | - | Panel Mount | - | Flange | - | Composite | - | - | Thermoplastic | - | CTVP00RQF | - | Gold | Copper Alloy | - | - | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS3474W22-21P-CO | Amphenol Aerospace Operations | - | - | Bulk | Active | Composite | Active | 5.65 | 22 | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | - | Receptacle, Male Pins | - | - | 8 (Quadrax) | - | Silver | Aviation, Marine, Military | - | - | STANDARD: MIL-DTL-26482, COMPATIBLE CONTACT: M39029/4-111 | - | Threaded | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 21 | - | E | Shielded | Environment Resistant | unknown | - | Electroless Nickel | 25-8 | MULTIPLE MATING PARTS AVAILABLE | MALE | - | NO | - | SOLID | - | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION RESISTANT | - | - | CRIMP | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() MS27484T10F99P Conesys | In Stock | - | - | - | Through Hole | TO-213AA, TO-66-2 | - | - | - | TO-66 (TO-213AA) | - | - | - | - | Straight | - | - | - | - | - | - | 10-99 | - | - | Microchip Technology | Cable Mount | - | Bulk | - | - | Active | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 23.27 mm | - | - | - | - | ||
![]() D38999/26ZE35PA Conesys | In Stock | - | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | Metal | Active | - | - | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | - | Plug, Male Pins | - | - | - | - | Silver | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | B | - | - | - | - | Nickel/PTFE | 24-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | ||
![]() MS3471W14-19P Conesys | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | - | - | - | MS3471W14 | Straight | Gold | Beryllium Copper | - | - | - | - | 14-19 | - | - | Bourns Inc. | Cable Mount | - | Bulk | - | Metal | Active | - | - | Crimp | - | -55 to 175 °C | - | - | - | - | Crimp | - | - | Receptacle, Male Pins | - | - | 19 | - | Olive Drab | - | Receptacle | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | - | N (Normal) | - | - | - | - | Olive Drab Cadmium | 14-19 | - | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 35.69 mm | - | 50.0µin (1.27µm) | - | - | ||
![]() MS3474L14-4PW-CO Conesys | In Stock | - | - | - | Panel Mount, Through Hole | - | Flange | - | Composite | - | - | - | - | CTVP00RW | - | Gold | Copper Alloy | - | - | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS3474L14-4PW-CO | Amphenol Aerospace Operations | - | - | Bulk | Active | Composite | Active | 5.65 | 14 | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ HD | - | - | - | Solder | - | - | Receptacle, Female Sockets | - | - | 121 | - | Olive Drab | Military | - | - | STANDARD: MIL-DTL-26482, COMPATIBLE CONTACT: M39029/4-113 | - | Threaded | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4 | - | N (Normal) | Shielded | Environment Resistant | unknown | - | Olive Drab Cadmium | 21-121 | MULTIPLE MATING PARTS AVAILABLE | MALE | - | NO | - | SOLID | - | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION RESISTANT | - | - | CRIMP | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() MS3470A24-19S Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | Beryllium Copper | - | - | - | - | 24-19 | - | - | PEI-Genesis | Flange Mount | - | Bulk | - | - | Active | - | - | Crimp | - | -55 to 200 °C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 37.22 mm | - | - | - | - | ||
![]() MS3475W18-32PY Conesys | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | - | - | - | MS3475W18 | Straight | Gold | Beryllium Copper | - | - | - | - | 18-32 | - | - | Glenair | Cable Mount | - | Retail Package | - | Metal | Active | - | - | Crimp | - | -55 to 175 °C | * | - | - | - | Crimp | - | - | Plug, Male Pins | - | - | 32 | - | Olive Drab | - | Plug | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | - | Y | Shielded | - | - | - | Olive Drab Cadmium | 18-32 | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 36.07 mm | - | 50.0µin (1.27µm) | - | - | ||
![]() MS3474L14-18PW Conesys | In Stock | - | - | 28 Weeks | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy | - | - | Plastic | - | KJB6T | Straight | Gold | Beryllium Copper | 22D | - | - | TE CONNECTIVITY LTD | 14-18 | TE Connectivity | MS3474L14-18PW | ITT Cannon, LLC | Jam Nut | - | Bulk | Active | Metal | Active | 2.02 | 14 | Crimp | - | -65°C ~ 175°C | KJB | - | - | - | Crimp | EAR99 | - | Plug Housing | For Female Sockets | - | 6 | - | - | - | Receptacle | - | STANDARD: MIL-DTL-26482, POLARIZED | 8536.69.40.20 | Threaded | YES | NO | NO | NO | Crimp | NO | GENERAL PURPOSE | - | 18 | - | E | Shielded | Environment Resistant | unknown | - | Cadmium over Electroless Nickel | 9-35 | MULTIPLE MATING PARTS AVAILABLE | PIN | Olive Drab | NO | - | SOLID | Contacts Not Included | RECEPTACLE | ENVIRONMENT RESISTANT; MOISTURE RESISTANT | - | - | CRIMP | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | No | 35.69 mm | - | 50.0µin (1.27µm) | - | - | ||
![]() MS3474A22-95SW-CO Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | Beryllium Copper | - | - | - | - | 22-95 | - | - | PEI-Genesis | Jam Nut | - | Bulk | - | - | Active | - | - | Crimp | - | -55 to 200 °C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 37.22 mm | - | - | - | - | ||
![]() MS3475W18-11SX Conesys | 45 |
| - | - | Chassis Mount | - | - | - | Aluminum | - | - | - | - | MS3475W18 | Straight | Gold | Beryllium Copper | - | - | - | - | 18-11 | - | - | Siemens | Cable Mount | - | Bulk | - | Metal | Active | - | - | Crimp | - | -20°C ~ 40°C | - | - | - | - | Crimp | - | - | Plug, Female Sockets | Module | - | 11 (Power) | - | Olive Drab | Aviation, Industrial, Military | Plug | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | 277VAC | X | Shielded | Environment Resistant | - | - | Olive Drab Cadmium | 18-11 | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | 27A | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | - | AC Motor | Motor Starter | 1 | 1.491 kW | - | No | 36.07 mm | - | 50.0µin (1.27µm) | - | - | ||
![]() MS3474L16-26P Conesys | 66 |
| - | - | Surface Mount | 676-BBGA, FCBGA | Bulkhead - Front Side Nut | - | Aluminum Alloy | 676-FCBGA (27x27) | - | - | - | XC4VLX15 | Straight | Gold | Beryllium Copper | - | - | - | - | 16-26 | - | - | AMD | Jam Nut | 320 | Tray | - | Metal | Obsolete | - | - | Crimp | - | 0°C ~ 85°C (TJ) | Virtex®-4 LX | - | - | - | Crimp | - | - | Receptacle, Male Pins | - | - | 26 | - | - | - | Receptacle | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | 1.14V ~ 1.26V | N (Normal) | - | - | - | - | Electroless Nickel | 16-26 | - | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13824 | - | - | - | - | - | - | - | 884736 | 1536 | - | - | - | - | - | - | - | - | - | No | 35.69 mm | - | 50.0µin (1.27µm) | - | - | ||
![]() MS3471A12-8SX Conesys | In Stock | - | - | - | Surface Mount | 48-WFQFN Exposed Pad | - | - | - | 48-WQFN (7x7) | - | - | - | - | Straight | - | Beryllium Copper | - | - | 1GHz | - | 12-8 | - | - | Texas Instruments | Cable Mount | - | Bulk | - | - | Active | - | - | Crimp | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | Clock Generator | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.135V ~ 3.465V | - | - | - | - | CML, HCSL, LVCMOS, LVDS, LVPECL | - | - | - | SKT | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 2:8 | - | - | - | - | - | - | - | Yes with Bypass | Yes/Yes | - | Yes/Yes | - | - | - | - | - | No | 35.69 mm | - | - | - | - | ||
![]() MS3471A16-23S Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | Beryllium Copper | - | - | - | - | 16-23 | - | - | PEI-Genesis | Cable Mount | - | Bulk | - | - | Active | - | - | Crimp | - | -55 to 200 °C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 35.69 mm | - | - | - | - | ||
![]() MS3470A24-19PX-CO Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | Beryllium Copper | - | - | - | - | 24-19 | - | - | PEI-Genesis | Flange Mount | - | Bulk | - | - | Active | - | - | Crimp | - | -55 to 200 °C | * | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 37.22 mm | - | - | - | - | ||
![]() MS3476W22-55PX Conesys | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | - | - | - | MS3476W22 | Straight | Gold | Beryllium Copper | - | - | - | - | 22-55 | - | - | Glenair | Cable Mount | - | Retail Package | - | Metal | Active | - | - | Crimp | - | -55 to 175 °C | * | - | - | - | Crimp | - | - | Plug, Male Pins | - | - | 55 | - | Olive Drab | - | Plug | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | - | X | - | - | - | - | Olive Drab Cadmium | 22-55 | - | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 36.07 mm | - | 50.0µin (1.27µm) | - | - | ||
![]() MS3472L14-5S Conesys | In Stock | - | - | - | Panel Mount | - | Flange | - | Aluminum | - | - | - | - | MS3472L14 | Straight | Gold | Beryllium Copper | - | - | - | - | 14-5 | - | - | PEI-Genesis | Wall Mount | - | Bulk | - | Metal | Active | - | - | Crimp | - | -55 to 200 °C | * | - | - | - | Crimp | - | - | Receptacle, Female Sockets | - | - | 5 (Power) | - | Silver | Aviation, Industrial, Military | Receptacle | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | Electroless Nickel | 14-5 | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 35.69 mm | - | 50.0µin (1.27µm) | - | - | ||
![]() MS3475L14-18SX Conesys | In Stock | - | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | - | - | MS3475L14 | Straight | Gold | Copper Alloy | - | - | - | - | 14-18 | - | - | Glenair | Cable Mount | - | Retail Package | - | Metal | Active | - | - | Crimp | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | - | Plug, Male Pins | - | - | 18 (Power) | - | Silver | Aviation, Industrial, Military | Plug | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | C | Shielded | Environment Resistant | - | - | Electroless Nickel | 24-44 | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | No | 36.07 mm | - | 50.0µin (1.27µm) | - | - | ||
![]() MS3470L14-19SX Conesys | 150 |
| - | - | Panel Mount | - | Flange | - | Aluminum Alloy | - | - | - | - | CA310 | Straight | Gold | Beryllium Copper | - | - | - | - | 14-19 | - | - | ITT Cannon, LLC | Wall Mount | - | Bulk | - | Metal | Active | - | - | Crimp | - | -55 to 200 °C | MIL-DTL-5015, CA-B | - | - | - | Crimp | - | - | Receptacle, Female Sockets | - | - | 19 | - | - | - | Receptacle | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | - | X | - | - | - | - | Electroless Nickel | 14-19 | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 35.69 mm | - | 50.0µin (1.27µm) | - | - | ||
![]() MS3471A18-32S Conesys | In Stock | - | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | Straight | - | Beryllium Copper | - | - | - | - | 18-32 | - | - | Kamaya Inc. | Cable Mount | - | Tape & Reel (TR) | - | - | Active | - | - | Crimp | - | -55°C ~ 155°C | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | - | ±100ppm/°C | - | - | 178 Ohms | - | Thick Film | - | - | Receptacle | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 35.69 mm | 0.022 (0.55mm) | - | - | - |