- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Body Orientation | Contact Finish Mating | Contact Materials | Contact Sizes | Insert Arrangement | Mfr | Mounting | Package | Primary Material | Product Status | Termination Method | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Contact Gender | Housing Color | Note | Shell Size, MIL | Cable Opening | Features | Strain Relief | Product Length | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83723/73A22326 Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24FC98SE Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27656T15B18P Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum Alloy | Thermoplastic | - | MS27656T15B | - | Gold | Copper Alloy | - | - | Conesys | - | Box | Metal | Active | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I | Crimp | Receptacle, Male Pins | - | 18 | Olive Drab | Aviation, Communication Systems, Marine, Medical, Military | - | Bayonet Lock | - | 7.5A | N (Normal) | - | Environment Resistant | Olive Drab Cadmium | 15-18 | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() MS27513E8B98P Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | - | - | MS27513E | - | Gold | - | - | - | Conesys | - | Box | Metal | Active | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 3 | Olive Drab | - | - | Bayonet Lock | - | 7.5A | N (Normal) | Shielded | - | Olive Drab Cadmium | 8-98 | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27468T23F53S Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Conesys | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/75A22127 Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26ZA98PC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | Thermoplastic | - | D38999/26ZA | - | Gold | Copper Alloy | - | - | Conesys | - | Box | Metal | Active | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Plug, Male Pins | - | 3 | Black | Aviation, Marine, Military | - | Threaded | - | 7.5A | C | Shielded | IP67 - Dust Tight, Waterproof | Black Zinc Nickel | 9-98 | - | - | - | A | - | Coupling Nut | - | - | 50.0µin (1.27µm) | - | ||
![]() MS27466T13B8PA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | - | - | MS27466T13B | - | Gold | Copper Alloy | - | - | Conesys | - | Box | Metal | Active | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I | Crimp | Receptacle, Male Pins | - | 8 | Olive Drab | Aviation, Military | - | Bayonet Lock | - | - | A | Unshielded | Environment Resistant | Olive Drab Cadmium over Nickel | 13-8 | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() MS3474L16-26PW Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum Alloy | - | - | MS3474L16 | Straight | Gold | Beryllium Copper | - | 16-26 | Conesys | Jam Nut | Box | Metal | Active | Crimp | - | -55 to 200 °C | Military, MIL-DTL-26482 Series II | Crimp | Receptacle, Male Pins | - | 26 | - | - | Receptacle | Bayonet Lock | - | - | W | - | - | Electroless Nickel | 16-26 | PIN | - | - | - | - | - | No | 35.69 mm | 50.0µin (1.27µm) | - | ||
![]() D38999/24WH55SA Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | Thermoplastic | - | D38999/24WH | - | Gold | Copper Alloy | - | - | Conesys | - | Box | Metal | Active | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 55 | Olive Drab | Aviation, Marine, Military | - | Threaded | - | 7.5A | A | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 23-55 | - | - | - | H | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() MS27508E24B35SC Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20FD19SE Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3456W20-27SY Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | MS3456W20 | - | Gold | Copper Alloy | - | - | Conesys | - | Box | Metal | Active | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 | Crimp | Plug, Female Sockets | - | 14 (Power) | Olive Drab | Automotive, Military | - | Threaded | - | 13A | Y | Unshielded | Fluid Resistant | Olive Drab Cadmium | 20-27 | - | - | - | - | - | Coupling Nut | - | - | 50.0µin (1.27µm) | - | ||
![]() MS3456W32-17SX Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3474W14-19SX Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum Alloy | - | - | MS3474W14 | Straight | Gold | Beryllium Copper | - | 14-19 | Conesys | Jam Nut | Box | Metal | Active | Crimp | - | -55 to 175 °C | Military, MIL-DTL-26482 Series II | Crimp | Receptacle, Female Sockets | - | 19 | Olive Drab | - | Receptacle | Bayonet Lock | - | - | X | - | - | Olive Drab Cadmium | 14-19 | SKT | - | - | - | - | - | No | 35.69 mm | 50.0µin (1.27µm) | - | ||
![]() MS27484T14F35S-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | MS27484T14F | - | - | - | 22D | - | Conesys | - | Box | - | Active | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | - | Plug Housing | For Female Sockets | 37 | - | - | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Nickel | 14-35 | - | Silver | Contacts Not Included | - | - | - | - | - | - | - | ||
![]() D38999/20FJ43SB Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24FH32SB Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | Thermoplastic | - | D38999/24FH | - | Gold | Copper Alloy | - | - | Conesys | - | Box | Metal | Active | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 32 | Silver | Aviation, Marine, Military | - | Threaded | - | 7.5A | B | Shielded | IP67 - Dust Tight, Waterproof | Nickel | 23-32 | - | - | - | H | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() D38999/26FH32SB Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | Thermoplastic | - | D38999/26FH | - | Gold | Copper Alloy | - | - | Conesys | - | Box | Metal | Active | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Plug, Female Sockets | - | 32 | Silver | Aviation, Marine, Military | - | Threaded | - | 7.5A | B | Shielded | IP67 - Dust Tight, Waterproof | Nickel | 23-32 | - | - | - | H | - | Coupling Nut | - | - | 50.0µin (1.27µm) | - | ||
![]() MS27472T16F6P Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |