- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE776W20-41PY Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE776W | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Plug, Male Pins | - | 41 | Olive Drab | Bayonet Lock | - | 7.5A | Y | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 20-41 | - | - | - | - | - | ||
![]() AE776L16-14S Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE776L | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Plug, Female Sockets | - | 14 | - | Bayonet Lock | - | 7.5A, 23A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 16-14 | - | - | - | - | - | ||
![]() AE776W16-14PZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE776W | - | 12 (6), 20 (8) | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-26482 Series II | - | Plug Housing | For Male Pins | 14 | - | Bayonet Lock | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 16-14 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE774L22-41SY-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | - | - | 16 (14), 20 (27) | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Female Sockets | 41 | - | Bayonet Lock | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 22-41 | - | Contacts Not Included | - | - | - | ||
![]() AE775L18-32PZ Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE775L | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Plug, Male Pins | - | 32 | - | Bayonet Lock | - | 7.5A | Z | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-32 | - | - | - | - | - | ||
![]() AE83396K10056 Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE83396 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 200°C | MIL-DTL-83723 Series III | Crimp | Plug, Male Pins | - | 5 | - | Bayonet Lock, Threaded | - | 7.5A | 6 | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 10-05 | - | - | - | - | - | ||
![]() AE83376R16106-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE83376 | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-83723 Series III | - | Plug Housing | For Male Pins | 10 | - | Bayonet Lock, Threaded | Crimp | - | 6 | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 16-10 | - | Contacts Not Included | - | - | - | ||
![]() AE83382G8036-LC Conesys | 31 |
| - | Free Hanging (In-Line) | - | Stainless Steel | AE83382 | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-83723 Series III | - | Receptacle Housing | For Female Sockets | 3 | - | Bayonet Lock, Threaded | Crimp | - | 6 | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 8-3 | - | Contacts Not Included | - | - | - | ||
![]() AE776L22-41PW Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Plug, Male Pins | - | 41 | - | Bayonet Lock | - | 7.5A, 13A | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 22-41 | - | - | - | - | - | ||
![]() AE213E14F5S-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE213E | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Female Sockets | 5 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Nickel | 14-5 | Silver | Contacts Not Included | - | - | - | ||
![]() AE297T10F99S-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE297T | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Female Sockets | 7 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Nickel | 10-99 | Silver | Contacts Not Included | - | - | - | ||
![]() AE272T10B5A Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE272T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 5 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 10-5 | - | - | - | - | - | ||
![]() AE273T16A6B Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE273T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 150°C | MIL-DTL-38999 Series II | Crimp | Plug, Female Sockets | - | 6 | Yellow | Bayonet Lock | - | - | N (Normal) | Shielded | - | Bright Cadmium | 16-6 | - | - | - | - | - | ||
![]() AE273T20B16SA-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE273T | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | Plug Housing | For Female Sockets | 16 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Cadmium | 20-16 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE284T24F4PA-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE284T | - | 16 (8), 20 (48) | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | - | Plug Housing | For Male Pins | 56 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Nickel | 24-4 | Silver | Contacts Not Included | - | - | - | ||
![]() AE274T14F35A Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE274T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 37 | Silver | Bayonet Lock | - | - | N (Normal) | Shielded | - | Nickel | 14-35 | - | - | - | - | - | ||
![]() AE105E15B18P Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE105E | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Male Pins | - | 18 | Olive Drab | Bayonet Lock | - | 7.5A | N (Normal) | Shielded | - | Olive Drab Cadmium | 15-18 | - | - | - | - | - | ||
![]() AE168T17B35S-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | Aluminum | AE168T | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | - | Receptacle Housing | For Female Sockets | 55 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Cadmium | 17-35 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE196E23B35P-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE196E | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | - | Receptacle Housing | For Male Pins | 100 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Cadmium | 23-35 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE284T24B35S Conesys | 2553 |
| - | Free Hanging (In-Line) | - | Aluminum | AE284T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Plug, Female Sockets | - | 128 | Olive Drab | Bayonet Lock | - | 5A | N (Normal) | Shielded | - | Olive Drab Cadmium | 24-35 | - | - | - | - | - |