- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Includes | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE320FE35SB Conesys | 124 |
| - | Panel Mount | Flange | - | Aluminum | - | AE320F | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 55 | - | Threaded | - | 5A | B | Shielded | - | Nickel | E-35 | - | - | - | - | - | - | ||
![]() AE274T22F35P-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | - | Aluminum | - | AE274T | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 100 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Nickel | 22-35 | Silver | Contacts Not Included | - | - | - | - | ||
![]() AE196E11B35PA Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | AE196E | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Male Pins | - | 13 | Olive Drab | Bayonet Lock | - | 5A | A | Shielded | - | Olive Drab Cadmium | 11-35 | - | - | - | - | - | - | ||
![]() M83723/98S1212N Conesys | 2788 |
| - | Free Hanging (In-Line) | - | - | Stainless Steel | - | M83723/98 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | Crimp | Plug, Male Pins | - | 12 | - | Bayonet Lock, Threaded | - | 7.5A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 12-12 | - | - | - | - | - | - | ||
![]() MS3454W36-3SY-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | - | Aluminum | - | MS3454W36 | - | 0 (3), 12 (3) | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 6 | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 36-3 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() MS3456L22-19S Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS3456L22 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Female Sockets | - | 14 | - | Threaded | - | 13A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 22-19 | - | - | - | - | - | - | ||
![]() MS24265R8B3S6-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | - | Aluminum | - | MS24265R8B | - | 20 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-26500 | - | Receptacle Housing | For Female Sockets | 3 | - | Bayonet Lock, Threaded | Crimp | - | 6 | Shielded | IP67 - Dust Tight, Waterproof | Anodized | 8-3 | Black | Contacts Not Included | - | - | - | - | ||
![]() MS3450L28-22SZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | - | Aluminum | - | MS3450L28 | - | 4 (3), 16 (3) | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 6 | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 28-22 | - | Contacts Not Included | - | - | - | - | ||
![]() MS3456L28-16PY-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS3456L28 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 20 | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 28-16 | - | Contacts Not Included | - | - | - | - | ||
![]() MS3454W12S-3PZ Conesys | 2646 |
| - | Free Hanging (In-Line) | Front Side Nut | - | Aluminum | - | MS3454W12 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Male Pins | - | 2 | Olive Drab | Threaded | - | 13A | Z | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 12S-3 | - | - | - | - | - | - | ||
![]() MS3454L18-1S-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | - | Aluminum | - | MS3454L18 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 10 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-1 | - | Contacts Not Included | - | - | - | - | ||
![]() MS3451W20-17SY-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS3451W20 | - | 12 (5), 16 (1) | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 6 | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 20-17 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() MS3456KT14S-7P Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Carbon Steel | - | MS3456KT1 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Male Pins | - | 3 | - | Threaded | - | 13A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 14S-7 | - | - | - | - | - | - | ||
![]() MS3456L22-19SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS3456L22 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 14 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 22-19 | - | Contacts Not Included | - | - | - | - | ||
![]() MS27496E11B99B Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | MS27496E11B | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I | Crimp | Receptacle, Female Sockets | - | 7 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 11-99 | - | - | - | - | - | - | ||
![]() AE297T24B61S-LC Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | AE297T | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Female Sockets | 61 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Cadmium | 24-61 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() M83723/74R2457N-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | Plastic | M83723/74 | - | 12 (2), 20 (55) | Conesys | Box | - | Active | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Receptacle Housing | For Male Pins | 57 | - | Bayonet Lock | Crimp | - | N (Normal) | Unshielded | Environment Resistant | Electroless Nickel | 24-57 | Silver | Contacts Not Included | - | - | - | - | ||
![]() AE320ZB2SN-LC Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | AE320Z | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Receptacle Housing | For Female Sockets | 2 | - | Threaded | Crimp | - | N (Normal) | Shielded | - | Black Zinc Nickel | B-2 | Black | Contacts Not Included | - | - | - | - | ||
![]() AE284T18B35P-LC Conesys | 49 |
| - | Free Hanging (In-Line) | - | - | Aluminum | - | AE284T | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | Plug Housing | For Male Pins | 66 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Cadmium | 18-35 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() AE208E14B5B Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | AE208E | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 5 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 14-5 | - | - | - | - | - | - |