- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE83395R2461N-LC Conesys | 2701 |
| - | Free Hanging (In-Line) | - | Aluminum | AE83395 | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-83723 Series III | - | Plug Housing | For Female Sockets | 61 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-61 | - | Contacts Not Included | - | - | - | ||
![]() AE83396K803N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE83396 | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-83723 Series III | - | Plug Housing | For Male Pins | 3 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 8-3 | - | Contacts Not Included | - | - | - | ||
![]() AE273T24B61BC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE273T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Plug, Female Sockets | - | 61 | Olive Drab | Bayonet Lock | - | - | C | Shielded | - | Olive Drab Cadmium | 24-61 | - | - | - | - | - | ||
![]() AE320FJ20PA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE320F | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 30 (23 + 4 Coax + 3 Twinax) | - | Threaded | - | 7.5A, 13A, 23A, 45A | A | Shielded | - | Nickel | J20 | - | - | - | - | - | ||
![]() AE156T11B5S Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE156T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Female Sockets | - | 5 | Olive Drab | Bayonet Lock | - | 7.5A | N (Normal) | Shielded | - | Olive Drab Cadmium | 11-5 | - | - | - | - | - | ||
![]() AE273T16B26PA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE273T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Plug, Male Pins | - | 26 | Olive Drab | Bayonet Lock | - | 7.5A | A | Shielded | - | Olive Drab Cadmium | 16-26 | - | - | - | - | - | ||
![]() AE320KG39BA Conesys | In Stock | - | - | Panel Mount | Flange | Stainless Steel | AE320K | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 39 | - | Threaded | - | - | A | Shielded | - | Passivated | G-39 | - | - | - | - | - | ||
![]() AE320SD19SN Conesys | 2809 |
| - | Panel Mount | Flange | Stainless Steel | AE320S | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 19 | - | Threaded | - | 7.5A | N (Normal) | Shielded | - | Nickel | D-19 | - | - | - | - | - | ||
![]() AE166T17B26SA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE166T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Female Sockets | - | 26 | Olive Drab | Bayonet Lock | - | 7.5A | A | Shielded | - | Olive Drab Cadmium | 17-26 | - | - | - | - | - | ||
![]() AE156T15B35A Conesys | 49 |
| - | Panel Mount | Flange | Aluminum | AE156T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Male Pins | - | 37 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 15-35 | - | - | - | - | - | ||
![]() AE166T21B39S Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE166T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Female Sockets | - | 39 | Olive Drab | Bayonet Lock | - | 7.5A, 13A | N (Normal) | Shielded | - | Olive Drab Cadmium | 21-39 | - | - | - | - | - | ||
![]() AE156T15B19PB Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE156T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Male Pins | - | 19 | Olive Drab | Bayonet Lock | - | 7.5A | B | Shielded | - | Olive Drab Cadmium | 15-19 | - | - | - | - | - | ||
![]() AE299E18F35A Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE299E | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 66 | Silver | Bayonet Lock | - | - | N (Normal) | Shielded | - | Nickel | 18-35 | - | - | - | - | - | ||
![]() AE196E11B99SA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE196E | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Female Sockets | - | 7 | Olive Drab | Bayonet Lock | - | 7.5A | A | Shielded | - | Olive Drab Cadmium | 11-99 | - | - | - | - | - | ||
![]() AE196E11F2P-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE196E | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series I | - | Receptacle Housing | For Male Pins | 2 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Nickel | 11-2 | Silver | Contacts Not Included | - | - | - | ||
![]() AE297T20B35P Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE297T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 79 | Olive Drab | Bayonet Lock | - | 5A | N (Normal) | Shielded | - | Olive Drab Cadmium | 20-35 | - | - | - | - | - | ||
![]() AE156T15B35SB-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE156T | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | - | Receptacle Housing | For Female Sockets | 37 | - | Bayonet Lock | Crimp | - | B | Shielded | - | Cadmium | 15-35 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() D38999/24FH32AA Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | D38999/24FH | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 32 | - | Threaded | - | - | A | Shielded | - | Nickel | H-32 | - | - | H | - | - | ||
![]() AE208E22F35P-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE208E | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 100 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Nickel | 22-35 | Silver | Contacts Not Included | - | - | - | ||
![]() AE208E14F35BA Conesys | 17 |
| - | Panel Mount | Flange | Aluminum | AE208E | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 37 | Silver | Bayonet Lock | - | - | A | Shielded | - | Nickel | 14-35 | - | - | - | - | - |