- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE272T8B98B Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE272T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 3 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 8-98 | - | - | - | - | - | ||
![]() AE213E14B18AA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE213E | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 18 | Olive Drab | Bayonet Lock | - | - | A | Shielded | - | Olive Drab Cadmium | 14-18 | - | - | - | - | - | ||
![]() AE208E24F61BA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE208E | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 61 | Silver | Bayonet Lock | - | - | A | Shielded | - | Nickel | 24-61 | - | - | - | - | - | ||
![]() AE208E18F35B Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE208E | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 66 | Silver | Bayonet Lock | - | - | N (Normal) | Shielded | - | Nickel | 18-35 | - | - | - | - | - | ||
![]() AE167T19B11SA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE167T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Plug, Female Sockets | - | 11 | Olive Drab | Bayonet Lock | - | 13A | A | Shielded | - | Olive Drab Cadmium | 19-11 | - | - | - | - | - | ||
![]() AE208E12F35PA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE208E | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 22 | Silver | Bayonet Lock | - | 5A | A | Shielded | - | Nickel | 12-35 | - | - | - | - | - | ||
![]() AE167T23F32S-LC Conesys | 39 |
| - | Free Hanging (In-Line) | - | Aluminum | AE167T | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series I | - | Plug Housing | For Female Sockets | 32 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Nickel | 23-32 | Silver | Contacts Not Included | - | - | - | ||
![]() AE297T20B35A Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE297T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 79 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 20-35 | - | - | - | - | - | ||
![]() AE272T10F35SA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE272T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 13 | Silver | Bayonet Lock | - | 5A | A | Shielded | - | Nickel | 10-35 | - | - | - | - | - | ||
![]() AE272T10F98PA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE272T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 6 | Silver | Bayonet Lock | - | 7.5A | A | Shielded | - | Nickel | 10-98 | - | - | - | - | - | ||
![]() M83723/96W2255N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | M83723/96 | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | Military, MIL-DTL-83723 Series III | - | Plug Housing | For Male Pins | 55 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-55 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() MS27473T20B35BB Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS27473T20B | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | - | Plug Housing | For Female Sockets | 79 | - | Bayonet Lock | Crimp | - | B | Shielded | - | Olive Drab Cadmium | 20-35 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() MS3456W22-33P-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3456W22 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 7 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-33 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() MS3456L28-16PW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3456L28 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 20 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 28-16 | - | Contacts Not Included | - | - | - | ||
![]() MS27473T16B26BC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS27473T16B | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | - | Plug Housing | For Female Sockets | 26 | - | Bayonet Lock | Crimp | - | C | Shielded | - | Olive Drab Cadmium | 16-26 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() MS3456LS32-22SX-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | MS3456LS3 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 54 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 32-22 | - | Contacts Not Included | - | - | - | ||
![]() MS3454W36-3S Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | Aluminum | MS3454W36 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | - | 6 | Olive Drab | Threaded | - | 23A, 150A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 36-3 | - | - | - | - | - | ||
![]() MS3454W36-3SZ-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | MS3454W36 | - | 0 (3), 12 (3) | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 6 | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 36-3 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() MS3454L18-12PW-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | MS3454L18 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 6 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-12 | - | Contacts Not Included | - | - | - | ||
![]() MS3456LS32-1SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | MS3456LS3 | - | 0 (2), 12 (3) | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 5 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 32-1 | - | Contacts Not Included | - | - | - |