- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3450KS28-22PY Conesys | 2533 |
| - | Panel Mount | Flange | Stainless Steel | MS3450KS2 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Male Pins | - | 6 | - | Threaded | - | 13A, 80A | Y | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 28-22 | - | - | - | - | - | ||
![]() MS27513E16F26A Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | MS27513E | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 26 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Nickel | 16-26 | Silver | Contacts Not Included | - | - | - | ||
![]() MS3456W28-22SZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3456W28 | - | 4 (3), 16 (3) | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 6 | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 28-22 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() MS27505E23B55SA-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | MS27505E23B | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I | - | Receptacle Housing | For Female Sockets | 55 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Cadmium | 23-55 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() MS3450KT18-12P-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Steel | MS3450KT1 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 6 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 18-12 | - | Contacts Not Included | - | - | - | ||
![]() MS27472T24F19B Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | MS27472T24F | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 19 | Silver | Bayonet Lock | - | - | N (Normal) | Shielded | - | Nickel | 24-19 | - | - | - | - | - | ||
![]() MS27497T22B21A Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | MS27497T22B | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 21 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 22-21 | - | - | - | - | - | ||
![]() MS3450KS28-22SW Conesys | 2483 |
| - | Panel Mount | Flange | Stainless Steel | MS3450KS2 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | - | 6 | - | Threaded | - | 13A, 80A | W | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 28-22 | - | - | - | - | - | ||
![]() MS3450KT18-5SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Steel | MS3450KT1 | - | 12 (2), 16 (1) | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 3 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 18-5 | - | Contacts Not Included | - | - | - | ||
![]() MS3451W16S-5SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3451W16 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 3 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 16S-5 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() MS27513E12B4S-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | MS27513E | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | - | Receptacle Housing | For Female Sockets | 4 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Cadmium | 12-4 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() MS27513E18F28P-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | MS27513E | - | 16 (2), 20 (26) | Conesys | Box | - | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 28 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Nickel | 18-28 | Silver | Contacts Not Included | - | - | - | ||
![]() MS3452L14S-5SX-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | MS3452L14 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 5 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 14S-5 | - | Contacts Not Included | - | - | - | ||
![]() MS3450L32-15SY-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | MS3450L32 | - | 0 (2), 12 (6) | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 8 | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 32-15 | - | Contacts Not Included | - | - | - | ||
![]() MS27505E25B19SC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | MS27505E25B | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I | Crimp | Receptacle, Female Sockets | - | 19 | Olive Drab | Bayonet Lock | - | 23A | C | Shielded | - | Olive Drab Cadmium | 25-19 | - | - | - | - | - | ||
![]() MS3450W20-7SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | MS3450W20 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 8 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 20-7 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() MS27508E24B19S Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | MS27508E24B | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 19 | Olive Drab | Bayonet Lock | - | 23A | N (Normal) | Shielded | - | Olive Drab Cadmium | 24-19 | - | - | - | - | - | ||
![]() MS3450LS12S-3SX-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Stainless Steel | MS3450LS1 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 2 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 12S-3 | - | Contacts Not Included | - | - | - | ||
![]() MS27499E20B41A Conesys | 47 |
| - | Panel Mount | Flange | Aluminum | MS27499E20B | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 41 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 20-41 | - | - | - | - | - | ||
![]() MS3450L32-15SX-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | MS3450L32 | - | 0 (2), 12 (6) | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 8 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 32-15 | - | Contacts Not Included | - | - | - |