- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Rohs Code | Shell Sizes | Voltage, Rating | Operating Temperature | Series | Pbfree Code | Termination | Connector Type | Type | Number of Positions | Color | Applications | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Shell Size - Insert | Mating Information | Contact Gender | Housing Color | Empty Shell | Backshell Type | Note | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Shell Size, MIL | Cable Opening | Features | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS27468T23B32SC Conesys | In Stock | - | - | CABLE AND PANEL | - | ALUMINUM ALLOY | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | MS27468T23B32SC | - | - | Active | - | - | 5.26 | No | 23 | - | - | - | No | - | MIL SERIES CONNECTOR | - | - | - | - | STANDARD: MIL-DTL-38999; LOW PROFILE; EMI AND RFI SHIELDED; POLARIZED, COMPATIBLE CONTACT: M39029/56-351 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 32 | - | - | - | compliant | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | NO | SOLID | - | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION/VIBRATION RESISTANT | CRIMP | BAYONET | - | - | - | - | - | ||
![]() D38999/24ZJ46SE Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24ZJ46PB Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20KC35PA Conesys | In Stock | - | - | Panel Mount | Flange | Stainless Steel | - | - | D38999/20KC | Gold | Copper Alloy | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | - | Crimp | Receptacle, Male Pins | - | 22 | - | Aerospace, Aviation, Military | - | Threaded | - | - | - | - | - | - | - | - | - | A | Shielded | Environment Resistant | - | Passivated | 13-35 | - | - | - | - | - | - | - | - | - | - | C | - | Firewall Usage | 50.0µin (1.27µm) | - | ||
![]() D38999/24ZJ46PC Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27466T13F98PA Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24FC35PE Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26FG11SD Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26KJ19PD Conesys | 2551 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27472T12F4PC Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/76A24579 Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27466T19F32P Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20ZH55PB Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26FF32PD Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26KH21PD Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3459L22-19SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | MS3459L22 | - | - | 16 | - | - | - | Conesys | Box | - | - | Active | - | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | - | Plug Housing | For Female Sockets | 14 | - | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | W | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 22-19 | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | ||
![]() AE208E8B35P-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | - | - | AE208E | - | - | 22D | - | - | - | Conesys | Box | - | - | Active | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | - | Receptacle Housing | For Male Pins | 6 | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | N (Normal) | Shielded | - | - | Cadmium | 8-35 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | ||
![]() MS3456L32-22SZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | MS3456L32 | - | - | 16 | - | - | - | Conesys | Box | - | - | Active | - | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | - | Plug Housing | For Female Sockets | 54 | - | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | Z | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 32-22 | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | ||
![]() MS3459W40-56SZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | MS3459W40 | - | - | 16 | - | - | - | Conesys | Box | - | - | Active | - | - | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | - | Plug Housing | For Female Sockets | 85 | - | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | Z | Shielded | IP67 - Dust Tight, Waterproof | - | Cadmium | 40-56 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | ||
![]() MS3456KT28-16SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Steel | - | - | MS3456KT2 | - | - | 16 | - | - | - | Conesys | Box | - | - | Active | - | - | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | - | Plug Housing | For Female Sockets | 20 | - | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | W | Shielded | IP67 - Dust Tight, Waterproof | - | Cadmium | 28-16 | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - |