- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Includes | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE156T15B35PB Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | AE156T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Male Pins | - | 37 | Olive Drab | Bayonet Lock | - | 5A | B | Shielded | - | Olive Drab Cadmium | 15-35 | - | - | - | - | - | - | ||
![]() AE166T11B35PA-LC Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | AE166T | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | - | Receptacle Housing | For Male Pins | 13 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Cadmium | 11-35 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() AE320FJ20SA-LC Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | AE320F | - | 12 (4), 16 (13), 20 (10) | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Receptacle Housing | For Female Sockets | 30 (23 + 4 Coax + 3 Twinax) | - | Threaded | Crimp | - | A | Shielded | - | Nickel | J-20 | - | Contacts Not Included | - | - | - | - | ||
![]() AE320KB5BN Conesys | In Stock | - | - | Panel Mount | Flange | - | Stainless Steel | - | AE320K | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 5 | - | Threaded | - | - | N (Normal) | Shielded | - | Passivated | B-5 | - | - | - | - | - | - | ||
![]() MS27474T20F41B Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | - | Aluminum | - | MS27474T20F | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 41 | Silver | Bayonet Lock | - | - | N (Normal) | Shielded | - | Nickel | 20-41 | - | - | - | - | - | - | ||
![]() AE208E8F98P-LC Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | AE208E | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 3 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Nickel | 8-98 | Silver | Contacts Not Included | - | - | - | - | ||
![]() AE284T14F35BA Conesys | 2114 |
| - | Free Hanging (In-Line) | - | - | Aluminum | - | AE284T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Plug, Female Sockets | - | 37 | Silver | Bayonet Lock | - | - | A | Shielded | - | Nickel | 14-35 | - | - | - | - | - | - | ||
![]() AE297T20B41B Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | AE297T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 41 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 20-41 | - | - | - | - | - | - | ||
![]() MS27466T15B18AA Conesys | In Stock | - | - | Panel Mount | Flange | Circular | Aluminum Alloy | Plastic | MS27466T15B | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I, DJT | - | Receptacle Housing | For Male Pins | 18 | - | Bayonet Lock | Crimp | - | A | Shielded | Environment Resistant | Chromate over Cadmium | 15-18 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() MS3451W24-22P-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS3451W24 | - | 8 | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 4 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 24-22 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() MS3452W20-24PY Conesys | 2585 |
| - | Panel Mount | Flange | - | Aluminum | - | MS3452W20 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Male Pins | - | 4 | Olive Drab | Threaded | - | 13A, 46A | Y | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 20-24 | - | - | - | - | - | - | ||
![]() MS3456L36-6SX-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS3456L36 | - | 0 (2), 4 (4) | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 6 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 36-6 | - | Contacts Not Included | - | - | - | - | ||
![]() AE320KH21SN-LC Conesys | In Stock | - | - | Panel Mount | Flange | - | Stainless Steel | - | AE320K | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Receptacle Housing | For Female Sockets | 21 | - | Threaded | Crimp | - | N (Normal) | Shielded | - | Passivated | H-21 | - | Contacts Not Included | - | - | - | - | ||
![]() AE320KB5PA Conesys | In Stock | - | - | Panel Mount | Flange | - | Stainless Steel | - | AE320K | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 5 | - | Threaded | - | 7.5A | A | Shielded | - | Passivated | B-5 | - | - | - | - | - | - | ||
![]() AE168T25B46PA Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | - | Aluminum | - | AE168T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Male Pins | - | 46 (44 + 2 Coax) | Olive Drab | Bayonet Lock | - | 7.5A, 13A, 23A | A | Shielded | - | Olive Drab Cadmium | 25-46 | - | - | - | - | - | - | ||
![]() AE320ZJ37PN Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | AE320Z | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 37 | Black | Threaded | - | 13A | N (Normal) | Shielded | - | Black Zinc Nickel | J37 | - | - | - | - | - | - | ||
![]() AE208E10B98AA Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | AE208E | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 6 | Olive Drab | Bayonet Lock | - | - | A | Shielded | - | Olive Drab Cadmium | 10-98 | - | - | - | - | - | - | ||
![]() AE272T22B21A Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | AE272T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 21 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 22-21 | - | - | - | - | - | - | ||
![]() AE213E20F35P-LC Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | AE213E | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 79 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Nickel | 20-35 | Silver | Contacts Not Included | - | - | - | - | ||
![]() MS3456L28-16S-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS3456L28 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 20 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 28-16 | - | Contacts Not Included | - | - | - | - |