- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE324KJ24AN Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Stainless Steel | AE324K | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 24 | - | Threaded | - | - | N (Normal) | Shielded | - | Passivated | J24 | - | - | - | - | - | ||
![]() AE320KE6BA Conesys | In Stock | - | - | Panel Mount | Flange | Stainless Steel | AE320K | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 6 | - | Threaded | - | - | A | Shielded | - | Passivated | E-6 | - | - | - | - | - | ||
![]() AE324WJ61PN Conesys | 2656 |
| - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE324W | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 61 | Olive Drab | Threaded | - | 7.5A | N (Normal) | Shielded | - | Olive Drab Cadmium | J61 | - | - | - | - | - | ||
![]() MS3454W36-5PX-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | MS3454W36 | - | 0 | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 4 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 36-5 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE156T15F97SA-LC Conesys | 82 |
| - | Panel Mount | Flange | Aluminum | AE156T | - | 16 (4), 20 (8) | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series I | - | Receptacle Housing | For Female Sockets | 12 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Nickel | 15-97 | Silver | Contacts Not Included | - | - | - | ||
![]() AE208E14F35P Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE208E | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 37 | Silver | Bayonet Lock | - | 5A | N (Normal) | Shielded | - | Nickel | 14-35 | - | - | - | - | - | ||
![]() AE208E14F5S-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE208E | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Female Sockets | 5 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Nickel | 14-5 | Silver | Contacts Not Included | - | - | - | ||
![]() AE320WF35AA Conesys | 129 |
| - | Panel Mount | Flange | Aluminum | AE320W | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 66 | Olive Drab | Threaded | - | - | A | Shielded | - | Olive Drab Cadmium | F-35 | - | - | - | - | - | ||
![]() AE274T24B35PA Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE274T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 128 | Olive Drab | Bayonet Lock | - | 5A | A | Shielded | - | Olive Drab Cadmium | 24-35 | - | - | - | - | - | ||
![]() AE274T24B35S-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | Aluminum | AE274T | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Female Sockets | 128 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Cadmium | 24-35 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE326FA35BA Conesys | 86 |
| - | Free Hanging (In-Line) | - | Aluminum | AE326F | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Female Sockets | - | 6 | - | Threaded | - | - | A | Shielded | - | Nickel | A-35 | - | - | - | - | - | ||
![]() AE297T10B35AA Conesys | 49 |
| - | Panel Mount | Flange | Aluminum | AE297T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 13 | Olive Drab | Bayonet Lock | - | - | A | Shielded | - | Olive Drab Cadmium | 10-35 | - | - | - | - | - | ||
![]() AE213E12B35P-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE213E | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 22 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Cadmium | 12-35 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE320SG16SN-LC Conesys | In Stock | - | - | Panel Mount | Flange | Stainless Steel | AE320S | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Receptacle Housing | For Female Sockets | 16 | - | Threaded | Crimp | - | N (Normal) | Shielded | - | Nickel | G-16 | - | Contacts Not Included | - | - | - | ||
![]() AE273T8A98A Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE273T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 150°C | MIL-DTL-38999 Series II | Crimp | Plug, Male Pins | - | 3 | Yellow | Bayonet Lock | - | - | N (Normal) | Shielded | - | Bright Cadmium | 8-98 | - | - | - | - | - | ||
![]() AE208E14B5S-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE208E | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Female Sockets | 5 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Cadmium | 14-5 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE297T18B35A Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE297T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 66 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 18-35 | - | - | - | - | - | ||
![]() AE274T18B11S-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | Aluminum | AE274T | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Female Sockets | 11 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Cadmium | 18-11 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE167T25B24AA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE167T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Plug, Male Pins | - | 24 | Olive Drab | Bayonet Lock | - | - | A | Shielded | - | Olive Drab Cadmium | 25-24 | - | - | - | - | - | ||
![]() AE284T14F5S-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE284T | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | - | Plug Housing | For Female Sockets | 5 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Nickel | 14-5 | Silver | Contacts Not Included | - | - | - |