- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3459L20-15S-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3459L20 | - | 12 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 7 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 20-15 | - | Contacts Not Included | - | - | - | ||
![]() MS3456W14S-7SW-LC Conesys | 296 |
| - | Free Hanging (In-Line) | - | Aluminum | MS3456W14 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 3 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 14S-7 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() MS3456LS18-12PZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | MS3456LS1 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 6 | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 18-12 | - | Contacts Not Included | - | - | - | ||
![]() MS3456KS18-20PW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | MS3456KS1 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 5 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 18-20 | - | Contacts Not Included | - | - | - | ||
![]() MS3454LS20-7SW Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | Stainless Steel | MS3454LS2 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | - | 8 | - | Threaded | - | 13A | W | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 20-7 | - | - | - | - | - | ||
![]() MS3456W32-17PX-LC Conesys | 2909 |
| - | Free Hanging (In-Line) | - | Aluminum | MS3456W32 | - | 4 | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 4 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 32-17 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() MS3451W32-17P-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3451W32 | - | 4 | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 4 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 32-17 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() MS3456LS32-6SZ Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | MS3456LS3 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Female Sockets | - | 23 | - | Threaded | - | 13A, 23A, 46A, 80A | Z | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 32-6 | - | - | - | - | - | ||
![]() MS3454LS20-8SW-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Stainless Steel | MS3454LS2 | - | 8 (2), 16 (4) | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 6 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 20-8 | - | Contacts Not Included | - | - | - | ||
![]() MS3454W22-2PY Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | Aluminum | MS3454W22 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Male Pins | - | 3 | Olive Drab | Threaded | - | 46A | Y | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 22-2 | - | - | - | - | - | ||
![]() AE297T10B98S-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE297T | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Female Sockets | 6 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Cadmium | 10-98 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE105E25B35S-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE105E | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | - | Receptacle Housing | For Female Sockets | 128 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Cadmium | 25-35 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE167T21B35B Conesys | 2385 |
| - | Free Hanging (In-Line) | - | Aluminum | AE167T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Plug, Female Sockets | - | 79 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 21-35 | - | - | - | - | - | ||
![]() MS3456KS18-1SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | MS3456KS1 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 10 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 18-1 | - | Contacts Not Included | - | - | - | ||
![]() MS3454L36-5S-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | MS3454L36 | - | 0 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 4 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 36-5 | - | Contacts Not Included | - | - | - | ||
![]() AE297T18F28A Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE297T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 28 | Silver | Bayonet Lock | - | - | N (Normal) | Shielded | - | Nickel | 18-28 | - | - | - | - | - | ||
![]() MS3454L18-6P Conesys | 2086 |
| - | Free Hanging (In-Line) | Front Side Nut | Aluminum | MS3454L18 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Male Pins | - | 1 | - | Threaded | - | 80A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-6 | - | - | - | - | - | ||
![]() AE320ZJ4AA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE320Z | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 56 | Black | Threaded | - | - | A | Shielded | - | Black Zinc Nickel | J4 | - | - | - | - | - | ||
![]() AE320WJ35AN Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE320W | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 128 | Olive Drab | Threaded | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | J35 | - | - | - | - | - | ||
![]() AE320FE35BN Conesys | 19 |
| - | Panel Mount | Flange | Aluminum | AE320F | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 55 | - | Threaded | - | - | N (Normal) | Shielded | - | Nickel | E-35 | - | - | - | - | - |