- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3451W20-17SX Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3451W20 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | - | 6 | Olive Drab | Threaded | - | 13A, 23A | X | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 20-17 | - | - | - | - | - | ||
![]() MS27474T12B98A Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | MS27474T12B | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 10 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 12-98 | - | - | - | - | - | ||
![]() AE297T24B61A Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE297T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 61 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 24-61 | - | - | - | - | - | ||
![]() AE273T14B5BA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE273T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Plug, Female Sockets | - | 5 | Olive Drab | Bayonet Lock | - | - | A | Shielded | - | Olive Drab Cadmium | 14-5 | - | - | - | - | - | ||
![]() AE273T24B61SA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE273T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Plug, Female Sockets | - | 61 | Olive Drab | Bayonet Lock | - | 7.5A | A | Shielded | - | Olive Drab Cadmium | 24-61 | - | - | - | - | - | ||
![]() AE208E8F98AA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE208E | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 3 | Silver | Bayonet Lock | - | - | A | Shielded | - | Nickel | 8-98 | - | - | - | - | - | ||
![]() AE167T25B19P Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE167T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Plug, Male Pins | - | 19 | Olive Drab | Bayonet Lock | - | 23A | N (Normal) | Shielded | - | Olive Drab Cadmium | 25-19 | - | - | - | - | - | ||
![]() AE105E17B99SB Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE105E | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Female Sockets | - | 23 | Olive Drab | Bayonet Lock | - | 7.5A, 13A | B | Shielded | - | Olive Drab Cadmium | 17-99 | - | - | - | - | - | ||
![]() AE297T12B35S-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE297T | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Female Sockets | 22 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Cadmium | 12-35 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE166T17B35BA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE166T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Female Sockets | - | 55 | Olive Drab | Bayonet Lock | - | - | A | Shielded | - | Olive Drab Cadmium | 17-35 | - | - | - | - | - | ||
![]() AE274T24B24SA-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | Aluminum | AE274T | - | 12 (12), 16 (12) | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Female Sockets | 24 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Cadmium | 24-24 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE326KH21PB-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE326K | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Plug Housing | For Male Pins | 21 | - | Threaded | Crimp | - | B | Shielded | - | Passivated | H-21 | - | Contacts Not Included | - | - | - | ||
![]() MS3452W20-27SX-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | MS3452W20 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 14 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 20-27 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE320WF35BC Conesys | 80 |
| - | Panel Mount | Flange | Aluminum | AE320W | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 66 | Olive Drab | Threaded | - | - | C | Shielded | - | Olive Drab Cadmium | F-35 | - | - | - | - | - | ||
![]() AE320KE6PN Conesys | In Stock | - | - | Panel Mount | Flange | Stainless Steel | AE320K | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 6 | - | Threaded | - | 23A | N (Normal) | Shielded | - | Passivated | E-6 | - | - | - | - | - | ||
![]() AE273T12B4SB-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE273T | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | Plug Housing | For Female Sockets | 4 | - | Bayonet Lock | Crimp | - | B | Shielded | - | Cadmium | 12-4 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE166T11B4PA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE166T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Male Pins | - | 4 | Olive Drab | Bayonet Lock | - | 7.5A | A | Shielded | - | Olive Drab Cadmium | 11-4 | - | - | - | - | - | ||
![]() AE320FJ20PA-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE320F | - | 12 (4), 16 (13), 20 (10) | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Receptacle Housing | For Male Pins | 30 (23 + 4 Coax + 3 Twinax) | - | Threaded | Crimp | - | A | Shielded | - | Nickel | J-20 | - | Contacts Not Included | - | - | - | ||
![]() AE297T24B61PB-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE297T | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 61 | - | Bayonet Lock | Crimp | - | B | Shielded | - | Cadmium | 24-61 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE273T14B97S Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE273T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Plug, Female Sockets | - | 12 | Olive Drab | Bayonet Lock | - | 7.5A, 13A | N (Normal) | Shielded | - | Olive Drab Cadmium | 14-97 | - | - | - | - | - |