- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE208E14B5SA-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE208E | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Female Sockets | 5 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Cadmium | 14-5 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE156T25B19B Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE156T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Female Sockets | - | 19 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 25-19 | - | - | - | - | - | ||
![]() AE320KE35SN-LC Conesys | In Stock | - | - | Panel Mount | Flange | Stainless Steel | AE320K | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Receptacle Housing | For Female Sockets | 55 | - | Threaded | Crimp | - | N (Normal) | Shielded | - | Passivated | E-35 | - | Contacts Not Included | - | - | - | ||
![]() AE326FJ24AA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE326F | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Male Pins | - | 24 | - | Threaded | - | - | A | Shielded | - | Nickel | J24 | - | - | - | - | - | ||
![]() AE196E25B43S Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE196E | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Female Sockets | - | 53 | Olive Drab | Bayonet Lock | - | 7.5A, 13A | N (Normal) | Shielded | - | Olive Drab Cadmium | 25-43 | - | - | - | - | - | ||
![]() AE208E12B4BA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE208E | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 4 | Olive Drab | Bayonet Lock | - | - | A | Shielded | - | Olive Drab Cadmium | 12-4 | - | - | - | - | - | ||
![]() AE274T24B4BA Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE274T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 56 | Olive Drab | Bayonet Lock | - | - | A | Shielded | - | Olive Drab Cadmium | 24-4 | - | - | - | - | - | ||
![]() AE156T25B19A Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE156T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Male Pins | - | 19 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 25-19 | - | - | - | - | - | ||
![]() AE166T11B5BA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE166T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Female Sockets | - | 5 | Olive Drab | Bayonet Lock | - | - | A | Shielded | - | Olive Drab Cadmium | 11-5 | - | - | - | - | - | ||
![]() D38999/24ZF30PN-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | Aluminum | D38999/24ZF | - | 16 (1), 20 (29) | Conesys | Box | - | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | - | Receptacle Housing | For Male Pins | 30 | - | Threaded | Crimp | - | N (Normal) | Shielded | - | Black Zinc Nickel | F-30 | Black | Contacts Not Included | F | - | - | ||
![]() AE297T10B35S Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE297T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 13 | Olive Drab | Bayonet Lock | - | 5A | N (Normal) | Shielded | - | Olive Drab Cadmium | 10-35 | - | - | - | - | - | ||
![]() AE273T22F53SA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE273T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Plug, Female Sockets | - | 53 | Silver | Bayonet Lock | - | 7.5A | A | Shielded | - | Nickel | 22-53 | - | - | - | - | - | ||
![]() AE284T14F5PA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE284T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Plug, Male Pins | - | 5 | Silver | Bayonet Lock | - | 13A | A | Shielded | - | Nickel | 14-5 | - | - | - | - | - | ||
![]() AE324WJ8PA Conesys | 952 |
| - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE324W | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 8 | Olive Drab | Threaded | - | 45A | A | Shielded | - | Olive Drab Cadmium | J8 | - | - | - | - | - | ||
![]() AE166T11B4PA-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE166T | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | - | Receptacle Housing | For Male Pins | 4 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Cadmium | 11-4 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE167T25B35PA-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE167T | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | - | Plug Housing | For Male Pins | 128 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Cadmium | 25-35 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE273T14F15BA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE273T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Plug, Female Sockets | - | 15 | Silver | Bayonet Lock | - | - | A | Shielded | - | Nickel | 14-15 | - | - | - | - | - | ||
![]() AE156T25B19AB Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE156T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Male Pins | - | 19 | Olive Drab | Bayonet Lock | - | - | B | Shielded | - | Olive Drab Cadmium | 25-19 | - | - | - | - | - | ||
![]() AE208E12F8AA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE208E | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 8 | Silver | Bayonet Lock | - | - | A | Shielded | - | Nickel | 12-8 | - | - | - | - | - | ||
![]() AE326FA98AA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE326F | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Male Pins | - | 3 | - | Threaded | - | - | A | Shielded | - | Nickel | A-98 | - | - | - | - | - |