- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE771L12-8P-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE771L | - | 20 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Male Pins | 8 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 12-8 | - | Contacts Not Included | - | - | - | ||
![]() AE776W16-14S-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE776W | - | 12 (6), 20 (8) | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-26482 Series II | - | Plug Housing | For Female Sockets | 14 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 16-14 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE776W14-9SY Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE776W | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Plug, Female Sockets | - | 9 | Olive Drab | Bayonet Lock | - | 7.5A, 23A | Y | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 14-9 | - | - | - | - | - | ||
![]() AE774L22-41S-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | - | - | 16 (14), 20 (27) | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Female Sockets | 41 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 22-41 | - | Contacts Not Included | - | - | - | ||
![]() AE83387G1808N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE83387 | - | 12 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-83723 Series III | - | Plug Housing | For Male Pins | 8 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 18-8 | - | Contacts Not Included | - | - | - | ||
![]() AE772W14-5PY-LC Conesys | 63 |
| - | Free Hanging (In-Line) | - | Aluminum | AE772W | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Male Pins | 5 | - | Bayonet Lock | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 14-5 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE83374W1624N Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | Aluminum | AE83374 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 175°C | MIL-DTL-83723 Series III | Crimp | Receptacle, Male Pins | - | 24 | Olive Drab | Bayonet Lock, Threaded | - | 7.5A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 16-24 | - | - | - | - | - | ||
![]() AE772W22-41P Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE772W | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Male Pins | - | 41 | Olive Drab | Bayonet Lock | - | 7.5A, 13A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 22-41 | - | - | - | - | - | ||
![]() AE772W22-41SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE772W | - | 16 (14), 20 (27) | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Female Sockets | 41 | - | Bayonet Lock | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-41 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE775L18-32SX-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE775L | - | 20 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Plug Housing | For Female Sockets | 32 | - | Bayonet Lock | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-32 | - | Contacts Not Included | - | - | - | ||
![]() AE83371W1415N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE83371 | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-83723 Series III | - | Receptacle Housing | For Female Sockets | 15 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 14-15 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE772W22-21SZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE772W | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Female Sockets | 21 | - | Bayonet Lock | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-21 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE83372W22126 Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE83372 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 175°C | MIL-DTL-83723 Series III | Crimp | Receptacle, Male Pins | - | 12 | Olive Drab | Bayonet Lock, Threaded | - | 23A | 6 | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 22-12 | - | - | - | - | - | ||
![]() AE772A16-14PZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE772A | - | 12 (6), 20 (8) | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Male Pins | 14 | - | Bayonet Lock | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Anodized | 16-14 | Black | Contacts Not Included | - | - | - | ||
![]() AE772A16-14SZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE772A | - | 12 (6), 20 (8) | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Female Sockets | 14 | - | Bayonet Lock | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Anodized | 16-14 | Black | Contacts Not Included | - | - | - | ||
![]() AE772W22-41SX-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE772W | - | 16 (14), 20 (27) | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Female Sockets | 41 | - | Bayonet Lock | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-41 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE776W16-14SY Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE776W | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Plug, Female Sockets | - | 14 | Olive Drab | Bayonet Lock | - | 7.5A, 23A | Y | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 16-14 | - | - | - | - | - | ||
![]() AE774L14-15S Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | Aluminum | AE774L | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Female Sockets | - | 15 | - | Bayonet Lock | - | 7.5A, 13A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 14-15 | - | - | - | - | - | ||
![]() AE775L20-39SW Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE775L | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Plug, Female Sockets | - | 39 | - | Bayonet Lock | - | 7.5A, 13A | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 20-39 | - | - | - | - | - | ||
![]() AE83395W16246-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE83395 | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-83723 Series III | - | Plug Housing | For Female Sockets | 24 | - | Bayonet Lock, Threaded | Crimp | - | 6 | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 16-24 | Olive Drab | Contacts Not Included | - | - | - |