- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE320ZJ19SN-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE320Z | - | 12 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Receptacle Housing | For Female Sockets | 19 | - | Threaded | Crimp | - | N (Normal) | Shielded | - | Black Zinc Nickel | J-19 | Black | Contacts Not Included | - | - | - | ||
![]() AE552W20-22PX Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE552W | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | MIL-DTL-5015 | Crimp | Receptacle, Male Pins | - | 6 | Olive Drab | Threaded | - | 13A, 46A | X | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 20-22 | - | - | - | - | - | ||
![]() AE326WF30SC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE326W | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | Plug, Female Sockets | - | 30 | Olive Drab | Threaded | - | 7.5A, 13A | C | Shielded | - | Olive Drab Cadmium | F-30 | - | - | - | - | - | ||
![]() AE551W20-33S Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE551W | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | MIL-DTL-5015 | Crimp | Receptacle, Female Sockets | - | 11 | Olive Drab | Threaded | - | 13A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 20-33 | - | - | - | - | - | ||
![]() AE550LS12S-4P Conesys | In Stock | - | - | Panel Mount | Flange | Stainless Steel | AE550L | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | MIL-DTL-5015 | Crimp | Receptacle, Male Pins | - | 1 | - | Threaded | - | 13A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 12S-4 | - | - | - | - | - | ||
![]() AE554L12S-3PZ Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | Aluminum | AE554L | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | MIL-DTL-5015 | Crimp | Receptacle, Male Pins | - | 2 | - | Threaded | - | 13A | Z | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 12S-3 | - | - | - | - | - | ||
![]() AE326FH32BN Conesys | 102 |
| - | Free Hanging (In-Line) | - | Aluminum | AE326F | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Female Sockets | - | 32 | - | Threaded | - | - | N (Normal) | Shielded | - | Nickel | H-32 | - | - | - | - | - | ||
![]() AE552W16-10SX-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | AE552W | - | 12 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 3 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 16-10 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE326KD5BA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE326K | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Female Sockets | - | 5 | - | Threaded | - | - | A | Shielded | - | Passivated | D-5 | - | - | - | - | - | ||
![]() AE320ZJ20BN Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE320Z | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 30 (23 + 4 Coax + 3 Twinax) | Black | Threaded | - | - | N (Normal) | Shielded | - | Black Zinc Nickel | J20 | - | - | - | - | - | ||
![]() AE550LS22-2P-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Stainless Steel | AE550L | - | 8 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 3 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 22-2 | - | Contacts Not Included | - | - | - | ||
![]() AE326WF32BA Conesys | 479 |
| - | Free Hanging (In-Line) | - | Aluminum | AE326W | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | Plug, Female Sockets | - | 32 | Olive Drab | Threaded | - | - | A | Shielded | - | Olive Drab Cadmium | F-32 | - | - | - | - | - | ||
![]() AE550LS22-23PW-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Stainless Steel | AE550L | - | 12 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 8 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 22-23 | - | Contacts Not Included | - | - | - | ||
![]() AE326ZE99AB Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE326Z | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Male Pins | - | 23 | Black | Threaded | - | - | B | Shielded | - | Black Zinc Nickel | E-99 | - | - | - | - | - | ||
![]() AE324WF35PC Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE324W | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 66 | Olive Drab | Threaded | - | 5A | C | Shielded | - | Olive Drab Cadmium | F-35 | - | - | - | - | - | ||
![]() AE326ZE99AC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE326Z | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Male Pins | - | 23 | Black | Threaded | - | - | C | Shielded | - | Black Zinc Nickel | E-99 | - | - | - | - | - | ||
![]() AE550LS22-2PW Conesys | In Stock | - | - | Panel Mount | Flange | Stainless Steel | AE550L | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | MIL-DTL-5015 | Crimp | Receptacle, Male Pins | - | 3 | - | Threaded | - | 46A | W | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 22-2 | - | - | - | - | - | ||
![]() AE299E22F53B Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE299E | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 53 | Silver | Bayonet Lock | - | - | N (Normal) | Shielded | - | Nickel | 22-53 | - | - | - | - | - | ||
![]() AE320KG16BN Conesys | In Stock | - | - | Panel Mount | Flange | Stainless Steel | AE320K | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 16 | - | Threaded | - | - | N (Normal) | Shielded | - | Passivated | G-16 | - | - | - | - | - | ||
![]() AE552W20-29PW Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE552W | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | MIL-DTL-5015 | Crimp | Receptacle, Male Pins | - | 17 | Olive Drab | Threaded | - | 13A | W | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 20-29 | - | - | - | - | - |