- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE550W20-18PX-LC Conesys | 59 |
| - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | AE550W | - | 12 (3), 16 (6) | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 9 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 20-18 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE554W12S-3PX Conesys | 2190 |
| - | Free Hanging (In-Line) | Front Side Nut | Aluminum | AE554W | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | MIL-DTL-5015 | Crimp | Receptacle, Male Pins | - | 2 | Olive Drab | Threaded | - | 13A | X | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 12S-3 | - | - | - | - | - | ||
![]() AE326SF32PN Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE326S | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Male Pins | - | 32 | - | Threaded | - | 7.5A | N (Normal) | Shielded | - | Nickel | F-32 | - | - | - | - | - | ||
![]() AE550KT16S-5SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Steel | AE550K | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 3 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 16S-5 | - | Contacts Not Included | - | - | - | ||
![]() AE326KG16SA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE326K | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Female Sockets | - | 16 | - | Threaded | - | 13A | A | Shielded | - | Passivated | G-16 | - | - | - | - | - | ||
![]() AE324SB98BN Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Stainless Steel | AE324S | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 6 | - | Threaded | - | - | N (Normal) | Shielded | - | Nickel | B-98 | - | - | - | - | - | ||
![]() AE556L16S-5P-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE556L | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 3 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 16S-5 | - | Contacts Not Included | - | - | - | ||
![]() AE326WH53BB Conesys | 64 |
| - | Free Hanging (In-Line) | - | Aluminum | AE326W | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | Plug, Female Sockets | - | 53 | Olive Drab | Threaded | - | - | B | Shielded | - | Olive Drab Cadmium | H-53 | - | - | - | - | - | ||
![]() AE556KT22-33P-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Steel | AE556K | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 7 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-33 | - | Contacts Not Included | - | - | - | ||
![]() AE552W10SL-4P-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | AE552W | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 2 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 10SL-4 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE326KD97BN Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE326K | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Female Sockets | - | 12 | - | Threaded | - | - | N (Normal) | Shielded | - | Passivated | D-97 | - | - | - | - | - | ||
![]() AE550LS18-12P-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Stainless Steel | AE550L | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 6 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 18-12 | - | Contacts Not Included | - | - | - | ||
![]() AE554W12S-3PW Conesys | 36 |
| - | Free Hanging (In-Line) | Front Side Nut | Aluminum | AE554W | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | MIL-DTL-5015 | Crimp | Receptacle, Male Pins | - | 2 | Olive Drab | Threaded | - | 13A | W | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 12S-3 | - | - | - | - | - | ||
![]() AE556KS16-10PW Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE556K | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | MIL-DTL-5015 | Crimp | Plug, Male Pins | - | 3 | - | Threaded | - | 23A | W | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 16-10 | - | - | - | - | - | ||
![]() AE556L16S-5SZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE556L | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 3 | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 16S-5 | - | Contacts Not Included | - | - | - | ||
![]() AE326KD5SB Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE326K | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Female Sockets | - | 5 | - | Threaded | - | 13A | B | Shielded | - | Passivated | D-5 | - | - | - | - | - | ||
![]() AE556W18-20P-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE556W | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 5 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 18-20 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE771W22-55SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE771W | - | 20 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Female Sockets | 55 | - | Bayonet Lock | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-55 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE550W16-10S-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | AE550W | - | 12 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 3 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 16-10 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE83383W14157-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE83383 | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-83723 Series III | - | Receptacle Housing | For Male Pins | 15 | - | Bayonet Lock, Threaded | Crimp | - | 7 | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 14-15 | Olive Drab | Contacts Not Included | - | - | - |