- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE776W14-18PY Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE776W | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Plug, Male Pins | - | 18 | Olive Drab | Bayonet Lock | - | 7.5A | Y | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 14-18 | - | - | - | - | - | ||
![]() AE83375A2232N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE83375 | - | 12 (5), 20 (26) | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-83723 Series III | - | Plug Housing | For Female Sockets | 32 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Anodized | 22-32 | Black | Contacts Not Included | - | - | - | ||
![]() AE83383G1005N Conesys | In Stock | - | - | Panel Mount | Flange | Stainless Steel | AE83383 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 200°C | MIL-DTL-83723 Series III | Crimp | Receptacle, Male Pins | - | 5 | - | Bayonet Lock, Threaded | - | 7.5A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 10-05 | - | - | - | - | - | ||
![]() AE556KT22-14PW Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Carbon Steel | AE556K | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | MIL-DTL-5015 | Crimp | Plug, Male Pins | - | 19 | - | Threaded | - | 13A | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-14 | - | - | - | - | - | ||
![]() AE324SJ61PN-LC Conesys | 37 |
| - | Panel Mount | Bulkhead - Rear Side Nut | Stainless Steel | AE324S | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Receptacle Housing | For Male Pins | 61 | - | Threaded | Crimp | - | N (Normal) | Shielded | - | Nickel | J-61 | - | Contacts Not Included | - | - | - | ||
![]() AE326WJ61PA-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE326W | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | - | Plug Housing | For Male Pins | 61 | - | Threaded | Crimp | - | A | Shielded | - | Cadmium | J-61 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE320FH55SN Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE320F | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 55 | - | Threaded | - | 7.5A | N (Normal) | Shielded | - | Nickel | H-55 | - | - | - | - | - | ||
![]() AE320WJ8PC Conesys | 798 |
| - | Panel Mount | Flange | Aluminum | AE320W | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 8 | Olive Drab | Threaded | - | 45A | C | Shielded | - | Olive Drab Cadmium | J8 | - | - | - | - | - | ||
![]() AE550LS24-11PX-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Stainless Steel | AE550L | - | 8 (3), 12 (6) | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 9 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 24-11 | - | Contacts Not Included | - | - | - | ||
![]() AE326WB99AC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE326W | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | Plug, Male Pins | - | 7 | Olive Drab | Threaded | - | - | C | Shielded | - | Olive Drab Cadmium | B-99 | - | - | - | - | - | ||
![]() AE554L20-18P Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | Aluminum | AE554L | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | MIL-DTL-5015 | Crimp | Receptacle, Male Pins | - | 9 | - | Threaded | - | 13A, 23A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 20-18 | - | - | - | - | - | ||
![]() AE320WH32SN Conesys | 109 |
| - | Panel Mount | Flange | Aluminum | AE320W | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 32 | Olive Drab | Threaded | - | 7.5A | N (Normal) | Shielded | - | Olive Drab Cadmium | H-32 | - | - | - | - | - | ||
![]() AE552L20-27SZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | AE552L | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 14 | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 20-27 | - | Contacts Not Included | - | - | - | ||
![]() AE550LS16S-1SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Stainless Steel | AE550L | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 7 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 16S-1 | - | Contacts Not Included | - | - | - | ||
![]() AE556L16-10PW Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE556L | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | MIL-DTL-5015 | Crimp | Plug, Male Pins | - | 3 | - | Threaded | - | 23A | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 16-10 | - | - | - | - | - | ||
![]() AE324WJ24PA-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | Aluminum | AE324W | - | 12 (12), 16 (12) | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | - | Receptacle Housing | For Male Pins | 24 | - | Threaded | Crimp | - | A | Shielded | - | Cadmium | J-24 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE324WJ24AB Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE324W | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 24 | Olive Drab | Threaded | - | - | B | Shielded | - | Olive Drab Cadmium | J24 | - | - | - | - | - | ||
![]() AE324WJ24AC Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE324W | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 24 | Olive Drab | Threaded | - | - | C | Shielded | - | Olive Drab Cadmium | J24 | - | - | - | - | - | ||
![]() AE550LS24-11P Conesys | In Stock | - | - | Panel Mount | Flange | Stainless Steel | AE550L | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | MIL-DTL-5015 | Crimp | Receptacle, Male Pins | - | 9 | - | Threaded | - | 23A, 46A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 24-11 | - | - | - | - | - | ||
![]() AE324WG11PB Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE324W | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 11 | Olive Drab | Threaded | - | 23A | B | Shielded | - | Olive Drab Cadmium | G-11 | - | - | - | - | - |