- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE83383W16107 Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE83383 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 175°C | MIL-DTL-83723 Series III | Crimp | Receptacle, Male Pins | - | 10 | Olive Drab | Bayonet Lock, Threaded | - | 13A | 7 | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 16-10 | - | - | - | - | - | ||
![]() AE326KF35BA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE326K | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Female Sockets | - | 66 | - | Threaded | - | - | A | Shielded | - | Passivated | F-35 | - | - | - | - | - | ||
![]() AE550KT20-18PX Conesys | In Stock | - | - | Panel Mount | Flange | Carbon Steel | AE550K | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | MIL-DTL-5015 | Crimp | Receptacle, Male Pins | - | 9 | - | Threaded | - | 13A, 23A | X | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 20-18 | - | - | - | - | - | ||
![]() AE776L14-19SX Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE776L | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Plug, Female Sockets | - | 19 | - | Bayonet Lock | - | 7.5A | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 14-19 | - | - | - | - | - | ||
![]() AE326WH53SB-LC Conesys | 65 |
| - | Free Hanging (In-Line) | - | Aluminum | AE326W | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | - | Plug Housing | For Female Sockets | 53 | - | Threaded | Crimp | - | B | Shielded | - | Cadmium | H-53 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE326KD97PN Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE326K | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Male Pins | - | 12 | - | Threaded | - | 7.5A, 13A | N (Normal) | Shielded | - | Passivated | D-97 | - | - | - | - | - | ||
![]() AE550KT16S-5SZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Steel | AE550K | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 3 | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 16S-5 | - | Contacts Not Included | - | - | - | ||
![]() AE326KG35BA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE326K | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Female Sockets | - | 79 | - | Threaded | - | - | A | Shielded | - | Passivated | G-35 | - | - | - | - | - | ||
![]() AE666R14B7P6 Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE666R | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26500 | Crimp | Plug, Male Pins | - | 7 | Black | Bayonet Lock, Threaded | - | 13A | 6 | Shielded | IP67 - Dust Tight, Waterproof | Black Anodized | 14-7 | - | - | - | - | - | ||
![]() AE551W20-18PY-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE551W | - | 12 (3), 16 (6) | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 9 | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 20-18 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE326FF30SA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE326F | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Female Sockets | - | 30 | - | Threaded | - | 7.5A, 13A | A | Shielded | - | Nickel | F-30 | - | - | - | - | - | ||
![]() AE556L18-5PX Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE556L | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | MIL-DTL-5015 | Crimp | Plug, Male Pins | - | 3 | - | Threaded | - | 13A, 23A | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-5 | - | - | - | - | - | ||
![]() AE556KT14S-5P-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Steel | AE556K | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 5 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 14S-5 | - | Contacts Not Included | - | - | - | ||
![]() AE550LS22-12PZ Conesys | In Stock | - | - | Panel Mount | Flange | Stainless Steel | AE550L | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | MIL-DTL-5015 | Crimp | Receptacle, Male Pins | - | 5 | - | Threaded | - | 13A, 46A | Z | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 22-12 | - | - | - | - | - | ||
![]() AE550LS22-12PW-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Stainless Steel | AE550L | - | 8 (2), 16 (3) | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 5 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 22-12 | - | Contacts Not Included | - | - | - | ||
![]() AE556L22-12SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE556L | - | 8 (2), 16 (3) | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 5 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 22-12 | - | Contacts Not Included | - | - | - | ||
![]() AE326WH55SB-LC Conesys | 52 |
| - | Free Hanging (In-Line) | - | Aluminum | AE326W | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | - | Plug Housing | For Female Sockets | 55 | - | Threaded | Crimp | - | B | Shielded | - | Cadmium | H-55 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE551W24-12S-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE551W | - | 4 (2), 12 (3) | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 5 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 24-12 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE772L24-61S-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE772L | - | 20 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Female Sockets | 61 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-61 | - | Contacts Not Included | - | - | - | ||
![]() AE552W24-10SZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | AE552W | - | 8 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 7 | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 24-10 | Olive Drab | Contacts Not Included | - | - | - |