- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE556KT14S-2S-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Steel | AE556K | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 4 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 14S-2 | - | Contacts Not Included | - | - | - | ||
![]() AE556L12S-3PY-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE556L | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 2 | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 12S-3 | - | Contacts Not Included | - | - | - | ||
![]() AE326FF35BA Conesys | 83 |
| - | Free Hanging (In-Line) | - | Aluminum | AE326F | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Female Sockets | - | 66 | - | Threaded | - | - | A | Shielded | - | Nickel | F-35 | - | - | - | - | - | ||
![]() AE772W24-31PY-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE772W | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Male Pins | 31 | - | Bayonet Lock | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 24-31 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE326WC8PB Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE326W | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | Plug, Male Pins | - | 8 | Olive Drab | Threaded | - | 7.5A | B | Shielded | - | Olive Drab Cadmium | C-8 | - | - | - | - | - | ||
![]() AE551W24-11PX-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE551W | - | 8 (3), 12 (6) | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 9 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 24-11 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE556KS22-33P-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE556K | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 7 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 22-33 | - | Contacts Not Included | - | - | - | ||
![]() AE324ZG41PN-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | Aluminum | AE324Z | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Receptacle Housing | For Male Pins | 41 | - | Threaded | Crimp | - | N (Normal) | Shielded | - | Black Zinc Nickel | G-41 | Black | Contacts Not Included | - | - | - | ||
![]() AE326ZH35SN Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE326Z | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Female Sockets | - | 100 | Black | Threaded | - | 5A | N (Normal) | Shielded | - | Black Zinc Nickel | H-35 | - | - | - | - | - | ||
![]() MS3450W20-15SZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | MS3450W20 | - | 12 | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 7 | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 20-15 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() MS27497T12B35SA-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | MS27497T12B | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | - | Receptacle Housing | For Female Sockets | 22 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Cadmium | 12-35 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() MS3450KT14S-5P-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Steel | MS3450KT1 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 5 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 14S-5 | - | Contacts Not Included | - | - | - | ||
![]() MS3452W18-12PZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | MS3452W18 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 6 | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 18-12 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() MS27656T11B35AA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | MS27656T11B | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I | Crimp | Receptacle, Male Pins | - | 13 | Olive Drab | Bayonet Lock | - | - | A | Shielded | - | Olive Drab Cadmium | 11-35 | - | - | - | - | - | ||
![]() MS27496E25B19BA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | MS27496E25B | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I | - | Receptacle Housing | For Female Sockets | 19 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Olive Drab Cadmium | 25-19 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() MS27513E10F35P-LC Conesys | 47 |
| - | Panel Mount | Flange | Aluminum | MS27513E | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 13 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Nickel | 10-35 | Silver | Contacts Not Included | - | - | - | ||
![]() MS3452L24-27PZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | MS3452L24 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 7 | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-27 | - | Contacts Not Included | - | - | - | ||
![]() MS3450L18-4SX-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | MS3450L18 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 4 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-4 | - | Contacts Not Included | - | - | - | ||
![]() MS27505E17B35AB Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | MS27505E17B | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I | - | Receptacle Housing | For Male Pins | 55 | - | Bayonet Lock | Crimp | - | B | Shielded | - | Olive Drab Cadmium | 17-35 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() MS3452W24-9SY-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | MS3452W24 | - | 4 | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 2 | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 24-9 | Olive Drab | Contacts Not Included | - | - | - |