- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3450L18-6P-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | MS3450L18 | - | 4 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 1 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-6 | - | Contacts Not Included | - | - | - | ||
![]() MS3452W18-1S-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | MS3452W18 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 10 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 18-1 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() MS3452W32-7PZ Conesys | 2267 |
| - | Panel Mount | Flange | Aluminum | MS3452W32 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Male Pins | - | 35 | Olive Drab | Threaded | - | 13A, 23A | Z | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 32-7 | - | - | - | - | - | ||
![]() MS3452W24-9S-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | MS3452W24 | - | 4 | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 2 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 24-9 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE326ZJ8PN Conesys | 791 |
| - | Free Hanging (In-Line) | - | Aluminum | AE326Z | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Male Pins | - | 8 | Black | Threaded | - | 45A | N (Normal) | Shielded | - | Black Zinc Nickel | J8 | - | - | - | - | - | ||
![]() AE550LS24-22PY-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Stainless Steel | AE550L | - | 8 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 4 | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 24-22 | - | Contacts Not Included | - | - | - | ||
![]() AE320WH53BA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE320W | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 53 | Olive Drab | Threaded | - | - | A | Shielded | - | Olive Drab Cadmium | H-53 | - | - | - | - | - | ||
![]() AE552L24-20SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | AE552L | - | 12 (2), 16 (9) | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 11 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-20 | - | Contacts Not Included | - | - | - | ||
![]() AE554L24-11SX-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | AE554L | - | 8 (3), 12 (6) | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 9 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-11 | - | Contacts Not Included | - | - | - | ||
![]() AE556L24-12SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE556L | - | 4 (2), 12 (3) | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 5 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-12 | - | Contacts Not Included | - | - | - | ||
![]() AE324KC35PN Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Stainless Steel | AE324K | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 22 | - | Threaded | - | 5A | N (Normal) | Shielded | - | Passivated | C-35 | - | - | - | - | - | ||
![]() AE550LS16S-5SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Stainless Steel | AE550L | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 3 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 16S-5 | - | Contacts Not Included | - | - | - | ||
![]() AE324WA98SC Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE324W | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 3 | Olive Drab | Threaded | - | 7.5A | C | Shielded | - | Olive Drab Cadmium | A-98 | - | - | - | - | - | ||
![]() AE324WJ24PC-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | Aluminum | AE324W | - | 12 (12), 16 (12) | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | - | Receptacle Housing | For Male Pins | 24 | - | Threaded | Crimp | - | C | Shielded | - | Cadmium | J-24 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE556KT22-22PY Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Carbon Steel | AE556K | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | MIL-DTL-5015 | Crimp | Plug, Male Pins | - | 4 | - | Threaded | - | 46A | Y | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-22 | - | - | - | - | - | ||
![]() AE326KA35AN Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE326K | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Male Pins | - | 6 | - | Threaded | - | - | N (Normal) | Shielded | - | Passivated | A-35 | - | - | - | - | - | ||
![]() AE326ZJ8SN Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE326Z | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Female Sockets | - | 8 | Black | Threaded | - | 45A | N (Normal) | Shielded | - | Black Zinc Nickel | J8 | - | - | - | - | - | ||
![]() AE552L24-12SY-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | AE552L | - | 4 (2), 12 (3) | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 5 | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-12 | - | Contacts Not Included | - | - | - | ||
![]() AE552W24-9SZ Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE552W | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | MIL-DTL-5015 | Crimp | Receptacle, Female Sockets | - | 2 | Olive Drab | Threaded | - | 80A | Z | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 24-9 | - | - | - | - | - | ||
![]() AE550KT20-27PZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Steel | AE550K | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 14 | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 20-27 | - | Contacts Not Included | - | - | - |