- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE552L20-8PZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | AE552L | - | 8 (2), 16 (4) | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 6 | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 20-8 | - | Contacts Not Included | - | - | - | ||
![]() AE554L20-27PW-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | AE554L | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 14 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 20-27 | - | Contacts Not Included | - | - | - | ||
![]() AE556L24-22S-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE556L | - | 8 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 4 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-22 | - | Contacts Not Included | - | - | - | ||
![]() AE550L18-5SX-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | AE550L | - | 12 (2), 16 (1) | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 3 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-5 | - | Contacts Not Included | - | - | - | ||
![]() AE556KT22-22PX Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Carbon Steel | AE556K | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | MIL-DTL-5015 | Crimp | Plug, Male Pins | - | 4 | - | Threaded | - | 46A | X | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-22 | - | - | - | - | - | ||
![]() AE554L24-10P-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | AE554L | - | 8 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 7 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-10 | - | Contacts Not Included | - | - | - | ||
![]() AE554L24-22SW Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | Aluminum | AE554L | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | MIL-DTL-5015 | Crimp | Receptacle, Female Sockets | - | 4 | - | Threaded | - | 46A | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-22 | - | - | - | - | - | ||
![]() AE320WH35BN Conesys | 74 |
| - | Panel Mount | Flange | Aluminum | AE320W | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 100 | Olive Drab | Threaded | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | H-35 | - | - | - | - | - | ||
![]() AE326FF11SN-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE326F | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Plug Housing | For Female Sockets | 11 | - | Threaded | Crimp | - | N (Normal) | Shielded | - | Nickel | F-11 | - | Contacts Not Included | - | - | - | ||
![]() AE324FB5AA Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE324F | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 5 | - | Threaded | - | - | A | Shielded | - | Nickel | B-5 | - | - | - | - | - | ||
![]() AE774L20-39SX Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | Aluminum | AE774L | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Female Sockets | - | 39 | - | Bayonet Lock | - | 7.5A, 13A | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 20-39 | - | - | - | - | - | ||
![]() AE556L24-22PW-LC Conesys | 2436 |
| - | Free Hanging (In-Line) | - | Aluminum | AE556L | - | 8 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 4 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-22 | - | Contacts Not Included | - | - | - | ||
![]() AE776W14-5P Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE776W | Gold | - | Conesys | Box | Metal | Active | 1000VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Plug, Male Pins | - | 5 | Olive Drab | Bayonet Lock | - | 13A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 14-5 | - | - | - | - | - | ||
![]() AE556LS22-23SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE556L | - | 12 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 8 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 22-23 | - | Contacts Not Included | - | - | - | ||
![]() AE556KT18-5S-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Steel | AE556K | - | 12 (2), 16 (1) | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 3 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 18-5 | - | Contacts Not Included | - | - | - | ||
![]() AE326KA35BB Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE326K | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Female Sockets | - | 6 | - | Threaded | - | - | B | Shielded | - | Passivated | A-35 | - | - | - | - | - | ||
![]() AE326KD35AN Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE326K | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Male Pins | - | 37 | - | Threaded | - | - | N (Normal) | Shielded | - | Passivated | D-35 | - | - | - | - | - | ||
![]() AE83383W16246 Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE83383 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 175°C | MIL-DTL-83723 Series III | Crimp | Receptacle, Male Pins | - | 24 | Olive Drab | Bayonet Lock, Threaded | - | 7.5A | 6 | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 16-24 | - | - | - | - | - | ||
![]() AE550W20-14SX-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | AE550W | - | 8 (2), 12 (3) | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 5 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 20-14 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE324ZJ4AN Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE324Z | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 56 | Black | Threaded | - | - | N (Normal) | Shielded | - | Black Zinc Nickel | J4 | - | - | - | - | - |