- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Base Product Number | Body Orientation | Contact Finish Mating | Contact Materials | Contact Sizes | Ihs Manufacturer | Insert Arrangement | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Shell Sizes | Termination Method | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Gender | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Shell Size - Insert | Mating Information | Contact Gender | Housing Color | Empty Shell | Backshell Type | Note | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Shell Size, MIL | Includes | Features | Strain Relief | Product Length | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE274T12F35P-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | - | Aluminum | - | AE274T | - | - | - | 22D | - | - | - | - | Conesys | - | Box | - | - | Active | - | - | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 22 | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | N (Normal) | Shielded | - | - | Nickel | 12-35 | - | - | Silver | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | ||
![]() AE273T16A99P-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | AE273T | - | - | - | 16 (2), 20 (21) | - | - | - | - | Conesys | - | Box | - | - | Active | - | - | - | - | -65°C ~ 150°C | MIL-DTL-38999 Series II | - | Plug Housing | For Male Pins | 23 | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | N (Normal) | Shielded | - | - | Bright Cadmium | 16-99 | - | - | Yellow | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | ||
![]() AE166T21B39AA Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | AE166T | - | - | - | - | - | - | - | - | Conesys | - | Box | - | Metal | Active | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Male Pins | - | 39 | Olive Drab | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | A | Shielded | - | - | Olive Drab Cadmium | 21-39 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AE273T16A99PA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | AE273T | - | Gold | - | - | - | - | - | - | Conesys | - | Box | - | Metal | Active | - | - | - | - | -65°C ~ 150°C | MIL-DTL-38999 Series II | Crimp | Plug, Male Pins | - | 23 | Yellow | - | - | Bayonet Lock | - | - | - | - | - | - | - | 7.5A, 13A | - | A | Shielded | - | - | Bright Cadmium | 16-99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AE168T23B35PA Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | - | Aluminum | - | AE168T | - | Gold | - | - | - | - | - | - | Conesys | - | Box | - | Metal | Active | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Male Pins | - | 100 | Olive Drab | - | - | Bayonet Lock | - | - | - | - | - | - | - | 5A | - | A | Shielded | - | - | Olive Drab Cadmium | 23-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AE168T23B35PA-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | - | Aluminum | - | AE168T | - | - | - | 22D | - | - | - | - | Conesys | - | Box | - | - | Active | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | - | Receptacle Housing | For Male Pins | 100 | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | A | Shielded | - | - | Cadmium | 23-35 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | ||
![]() AE273T22B55PB Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | AE273T | - | Gold | - | - | - | - | - | - | Conesys | - | Box | - | Metal | Active | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Plug, Male Pins | - | 55 | Olive Drab | - | - | Bayonet Lock | - | - | - | - | - | - | - | 7.5A | - | B | Shielded | - | - | Olive Drab Cadmium | 22-55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AE776L16-14SW Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | AE776L | - | Gold | - | - | - | - | - | - | Conesys | - | Box | - | Metal | Active | - | - | - | 600VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Plug, Female Sockets | - | 14 | - | - | - | Bayonet Lock | - | - | - | - | - | - | - | 7.5A, 23A | - | W | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 16-14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AE272T12B98PA-LC Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | AE272T | - | - | - | 20 | - | - | - | - | Conesys | - | Box | - | - | Active | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 10 | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | A | Shielded | - | - | Cadmium | 12-98 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/95G8036 Conesys | 52 |
| - | Free Hanging (In-Line) | - | - | Stainless Steel | - | M83723/95 | - | Gold | - | - | - | - | - | - | Conesys | - | Box | - | Metal | Active | - | - | - | 600VDC | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | Crimp | Plug, Female Sockets | - | 3 | - | - | - | Bayonet Lock, Threaded | - | - | - | - | - | - | - | 7.5A | - | 6 | Shielded | IP67 - Dust Tight, Waterproof | - | Passivated | 8-03 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/78W803N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | M83723/78 | - | - | - | 20 | - | - | - | - | Conesys | - | Box | - | - | Active | - | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-83723 Series III | - | Plug Housing | For Male Pins | 3 | - | - | - | Bayonet Lock, Threaded | - | - | - | - | Crimp | - | - | - | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | Cadmium | 8-3 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/95G803N Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Stainless Steel | - | M83723/95 | Straight | Gold | Beryllium Copper | - | - | 8-3 | - | - | Conesys | Cable Mount | Box | - | Metal | Active | - | - | Crimp | 600VDC | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | Crimp | Plug, Female Sockets | - | 3 | - | Plug | - | Bayonet Lock, Threaded | - | - | - | - | - | - | - | 7.5A | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | Passivated | 8-03 | - | SKT | - | - | - | - | - | - | - | - | - | - | - | No | 34.8 mm | - | ||
![]() MS27468T17F99PB-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | - | Aluminum | - | MS27468T17F | - | - | - | 16 (2), 20 (21) | - | - | - | - | Conesys | - | Box | - | - | Active | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series I | - | Receptacle Housing | For Male Pins | 23 | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | B | Shielded | - | - | Nickel | 17-99 | - | - | Silver | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27468T19B28P-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | - | Aluminum | - | MS27468T19B | - | - | - | 16 (2), 20 (26) | - | - | - | - | Conesys | - | Box | - | - | Active | - | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I | - | Receptacle Housing | For Male Pins | 28 | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | N (Normal) | Shielded | - | - | Cadmium | 19-28 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27472T10F5AA Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | MS27472T10F | - | - | - | - | - | - | - | - | Conesys | - | Box | - | Metal | Active | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 5 | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | A | Shielded | - | - | Nickel | - | - | - | Silver | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/95W898N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | M83723/95 | - | - | - | 20 | - | - | - | - | Conesys | - | Box | - | - | Active | - | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-83723 Series III | - | Plug Housing | For Female Sockets | 3 | - | - | - | Bayonet Lock, Threaded | - | - | - | - | Crimp | - | - | - | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | Cadmium | 8-98 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27467T11B98BA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Circular | Aluminum Alloy | Plastic | MS27467T11B | - | - | - | 20 | - | - | - | - | Conesys | - | Box | - | - | Active | - | - | - | - | -65°C ~ 175°C | KJL | - | Plug Housing | For Female Sockets | 6 | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | A | Shielded | Environment Resistant | - | Cadmium over Electroless Nickel | 11-98 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | Coupling Nut | - | - | - | ||
![]() M83723/95W8036-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | M83723/95 | - | - | - | 20 | - | - | - | - | Conesys | - | Box | - | - | Active | - | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-83723 Series III | - | Plug Housing | For Female Sockets | 3 | - | - | - | Bayonet Lock, Threaded | - | - | - | - | Crimp | - | - | - | - | 6 | Shielded | IP67 - Dust Tight, Waterproof | - | Cadmium | 8-3 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27468T19B30SA-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | - | Aluminum | - | MS27468T19B | - | - | - | 16 (1), 20 (29) | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS27468T19B30SA-LC | Conesys | - | Box | Active | - | Active | 2.07 | 19 | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I | - | Receptacle Housing | For Female Sockets | 30 | - | - | STANDARD: MIL-DTL-38999; LOW PROFILE; EMI AND RFI SHIELDED; POLARIZED, COMPATIBLE CONTACT: M39029/56-351, M39029/56-352 | Bayonet Lock | YES | NO | NO | NO | Crimp | NO | GENERAL PURPOSE | - | 30 | A | Shielded | - | unknown | Cadmium | 19-30 | MULTIPLE MATING PARTS AVAILABLE | FEMALE | Olive Drab | YES | SOLID | Contacts Not Included | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION/VIBRATION RESISTANT | CRIMP | BAYONET | - | - | - | - | - | - | ||
![]() M83723/97S16246-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Stainless Steel | - | M83723/97 | - | - | - | 20 | - | - | - | - | Conesys | - | Box | - | - | Active | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Plug Housing | For Female Sockets | 24 | - | - | - | Bayonet Lock, Threaded | - | - | - | - | Crimp | - | - | - | - | 6 | Shielded | IP67 - Dust Tight, Waterproof | - | Passivated | 16-24 | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - |