- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE168T13B8A Conesys | 106 |
| - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE168T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Male Pins | - | 8 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 13-8 | - | - | - | - | - | ||
![]() AE324FB98SA-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | Aluminum | AE324F | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Receptacle Housing | For Female Sockets | 6 | - | Threaded | Crimp | - | A | Shielded | - | Nickel | B-98 | - | Contacts Not Included | - | - | - | ||
![]() AE320KH21BN Conesys | In Stock | - | - | Panel Mount | Flange | Stainless Steel | AE320K | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 21 | - | Threaded | - | - | N (Normal) | Shielded | - | Passivated | H-21 | - | - | - | - | - | ||
![]() AE273T22F35BA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE273T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Plug, Female Sockets | - | 100 | Silver | Bayonet Lock | - | - | A | Shielded | - | Nickel | 22-35 | - | - | - | - | - | ||
![]() AE274T18B11B Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE274T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 11 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 18-11 | - | - | - | - | - | ||
![]() MS3456L18-4S-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3456L18 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 4 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-4 | - | Contacts Not Included | - | - | - | ||
![]() AE284T24F35B Conesys | 36 |
| - | Free Hanging (In-Line) | - | Aluminum | AE284T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Plug, Female Sockets | - | 128 | Silver | Bayonet Lock | - | - | N (Normal) | Shielded | - | Nickel | 24-35 | - | - | - | - | - | ||
![]() AE196E15F15P-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE196E | - | 16 (1), 20 (14) | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series I | - | Receptacle Housing | For Male Pins | 15 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Nickel | 15-15 | Silver | Contacts Not Included | - | - | - | ||
![]() AE273T22F35PA-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE273T | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | - | Plug Housing | For Male Pins | 100 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Nickel | 22-35 | Silver | Contacts Not Included | - | - | - | ||
![]() AE208E12B4PA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE208E | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 4 | Olive Drab | Bayonet Lock | - | 13A | A | Shielded | - | Olive Drab Cadmium | 12-4 | - | - | - | - | - | ||
![]() AE166T23B35P-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE166T | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | - | Receptacle Housing | For Male Pins | 100 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Cadmium | 23-35 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE274T24B35SA Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE274T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 128 | Olive Drab | Bayonet Lock | - | 5A | A | Shielded | - | Olive Drab Cadmium | 24-35 | - | - | - | - | - | ||
![]() AE272T10F99AA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE272T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 7 | Silver | Bayonet Lock | - | - | A | Shielded | - | Nickel | 10-99 | - | - | - | - | - | ||
![]() AE273T12B4S Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE273T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Plug, Female Sockets | - | 4 | Olive Drab | Bayonet Lock | - | 13A | N (Normal) | Shielded | - | Olive Drab Cadmium | 12-4 | - | - | - | - | - | ||
![]() AE326FF35SN-LC Conesys | 28 |
| - | Free Hanging (In-Line) | - | Aluminum | AE326F | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Plug Housing | For Female Sockets | 66 | - | Threaded | Crimp | - | N (Normal) | Shielded | - | Nickel | F-35 | - | Contacts Not Included | - | - | - | ||
![]() AE273T18F28A Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE273T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Plug, Male Pins | - | 28 | Silver | Bayonet Lock | - | - | N (Normal) | Shielded | - | Nickel | 18-28 | - | - | - | - | - | ||
![]() AE272T10F5PA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE272T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 5 | Silver | Bayonet Lock | - | 7.5A | A | Shielded | - | Nickel | 10-5 | - | - | - | - | - | ||
![]() AE208E14F5S Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE208E | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 5 | Silver | Bayonet Lock | - | 13A | N (Normal) | Shielded | - | Nickel | 14-5 | - | - | - | - | - | ||
![]() AE284T14F18PA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE284T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Plug, Male Pins | - | 18 | Silver | Bayonet Lock | - | 7.5A | A | Shielded | - | Nickel | 14-18 | - | - | - | - | - | ||
![]() AE320FJ43BA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE320F | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 53 | - | Threaded | - | - | A | Shielded | - | Nickel | J43 | - | - | - | - | - |