- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE320WD18SN-LC Conesys | 600 |
| - | Panel Mount | Flange | Aluminum | AE320W | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | - | Receptacle Housing | For Female Sockets | 18 | - | Threaded | Crimp | - | N (Normal) | Shielded | - | Cadmium | D-18 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE284T12F4A Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE284T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Plug, Male Pins | - | 4 | Silver | Bayonet Lock | - | - | N (Normal) | Shielded | - | Nickel | 12-4 | - | - | - | - | - | ||
![]() AE324FH32SN-LC Conesys | 81 |
| - | Panel Mount | Bulkhead - Rear Side Nut | Aluminum | AE324F | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Receptacle Housing | For Female Sockets | 32 | - | Threaded | Crimp | - | N (Normal) | Shielded | - | Nickel | H-32 | - | Contacts Not Included | - | - | - | ||
![]() AE297T22B55A Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE297T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 55 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 22-55 | - | - | - | - | - | ||
![]() AE274T16B26P-LC Conesys | 53 |
| - | Panel Mount | Bulkhead - Rear Side Nut | Aluminum | AE274T | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 26 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Cadmium | 16-26 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE105E25B19PB Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE105E | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Male Pins | - | 19 | Olive Drab | Bayonet Lock | - | 23A | B | Shielded | - | Olive Drab Cadmium | 25-19 | - | - | - | - | - | ||
![]() AE320WJ20PN-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE320W | - | 12 (4), 16 (13), 20 (10) | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | - | Receptacle Housing | For Male Pins | 30 (23 + 4 Coax + 3 Twinax) | - | Threaded | Crimp | - | N (Normal) | Shielded | - | Cadmium | J-20 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE326FJ24PA-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE326F | - | 12 (12), 16 (12) | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Plug Housing | For Male Pins | 24 | - | Threaded | Crimp | - | A | Shielded | - | Nickel | J-24 | - | Contacts Not Included | - | - | - | ||
![]() AE274T24B4SA-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | Aluminum | AE274T | - | 16 (8), 20 (48) | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Female Sockets | 56 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Cadmium | 24-4 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE320SD97SN Conesys | In Stock | - | - | Panel Mount | Flange | Stainless Steel | AE320S | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 12 | - | Threaded | - | 7.5A, 13A | N (Normal) | Shielded | - | Nickel | D-97 | - | - | - | - | - | ||
![]() AE297T18F11A Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE297T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 11 | Silver | Bayonet Lock | - | - | N (Normal) | Shielded | - | Nickel | 18-11 | - | - | - | - | - | ||
![]() AE324FH32PN Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE324F | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 32 | - | Threaded | - | 7.5A | N (Normal) | Shielded | - | Nickel | H-32 | - | - | - | - | - | ||
![]() AE324FH35BB Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE324F | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 100 | - | Threaded | - | - | B | Shielded | - | Nickel | H-35 | - | - | - | - | - | ||
![]() AE273T18F32SA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE273T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Plug, Female Sockets | - | 32 | Silver | Bayonet Lock | - | 7.5A | A | Shielded | - | Nickel | 18-32 | - | - | - | - | - | ||
![]() AE320FA98PE Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE320F | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 3 | - | Threaded | - | 7.5A | E | Shielded | - | Nickel | A-98 | - | - | - | - | - | ||
![]() AE320FG35AN Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE320F | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 79 | - | Threaded | - | - | N (Normal) | Shielded | - | Nickel | G-35 | - | - | - | - | - | ||
![]() AE167T19B30S Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE167T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Plug, Female Sockets | - | 30 | Olive Drab | Bayonet Lock | - | 7.5A, 13A | N (Normal) | Shielded | - | Olive Drab Cadmium | 19-30 | - | - | - | - | - | ||
![]() M83723/82G20166-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | M83723/82 | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Receptacle Housing | For Female Sockets | 16 | - | Bayonet Lock, Threaded | Crimp | - | 6 | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 20-16 | - | Contacts Not Included | - | - | - | ||
![]() AE284T12F8A Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE284T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Plug, Male Pins | - | 8 | Silver | Bayonet Lock | - | - | N (Normal) | Shielded | - | Nickel | 12-8 | - | - | - | - | - | ||
![]() AE320SE35AN Conesys | In Stock | - | - | Panel Mount | Flange | Stainless Steel | AE320S | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 55 | - | Threaded | - | - | N (Normal) | Shielded | - | Nickel | E-35 | - | - | - | - | - |