- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE213E14F35S-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE213E | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Female Sockets | 37 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Nickel | 14-35 | Silver | Contacts Not Included | - | - | - | ||
![]() AE273T24B19BC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE273T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Plug, Female Sockets | - | 19 | Olive Drab | Bayonet Lock | - | - | C | Shielded | - | Olive Drab Cadmium | 24-19 | - | - | - | - | - | ||
![]() AE105E21B35SA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE105E | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Female Sockets | - | 79 | Olive Drab | Bayonet Lock | - | 5A | A | Shielded | - | Olive Drab Cadmium | 21-35 | - | - | - | - | - | ||
![]() AE213E10F98S Conesys | 40 |
| - | Panel Mount | Flange | Aluminum | AE213E | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 6 | Silver | Bayonet Lock | - | 7.5A | N (Normal) | Shielded | - | Nickel | 10-98 | - | - | - | - | - | ||
![]() AE273T24B24BC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE273T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Plug, Female Sockets | - | 24 | Olive Drab | Bayonet Lock | - | - | C | Shielded | - | Olive Drab Cadmium | 24-24 | - | - | - | - | - | ||
![]() AE274T10B5S Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE274T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 5 | Olive Drab | Bayonet Lock | - | 7.5A | N (Normal) | Shielded | - | Olive Drab Cadmium | 10-5 | - | - | - | - | - | ||
![]() AE273T24B24A Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE273T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Plug, Male Pins | - | 24 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 24-24 | - | - | - | - | - | ||
![]() AE274T14F5A Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE274T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 5 | Silver | Bayonet Lock | - | - | N (Normal) | Shielded | - | Nickel | 14-5 | - | - | - | - | - | ||
![]() AE168T15B15SB-LC Conesys | 19 |
| - | Panel Mount | Bulkhead - Rear Side Nut | Aluminum | AE168T | - | 16 (1), 20 (14) | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | - | Receptacle Housing | For Female Sockets | 15 | - | Bayonet Lock | Crimp | - | B | Shielded | - | Cadmium | 15-15 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE83384R1808N Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | Aluminum | AE83384 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 200°C | MIL-DTL-83723 Series III | Crimp | Receptacle, Female Sockets | - | 8 | - | Bayonet Lock, Threaded | - | 23A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-08 | - | - | - | - | - | ||
![]() AE284T14B18BA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE284T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Plug, Female Sockets | - | 18 | Olive Drab | Bayonet Lock | - | - | A | Shielded | - | Olive Drab Cadmium | 14-18 | - | - | - | - | - | ||
![]() AE83371R1415N-LC Conesys | 33 |
| - | Free Hanging (In-Line) | - | Aluminum | AE83371 | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-83723 Series III | - | Receptacle Housing | For Female Sockets | 15 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 14-15 | - | Contacts Not Included | - | - | - | ||
![]() AE83387K2219N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE83387 | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-83723 Series III | - | Plug Housing | For Male Pins | 19 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 22-19 | - | Contacts Not Included | - | - | - | ||
![]() AE105E25B19SB-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE105E | - | 12 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | - | Receptacle Housing | For Female Sockets | 19 | - | Bayonet Lock | Crimp | - | B | Shielded | - | Cadmium | 25-19 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE208E22B53PA-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE208E | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 53 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Cadmium | 22-53 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE274T10B5P Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE274T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 5 | Olive Drab | Bayonet Lock | - | 7.5A | N (Normal) | Shielded | - | Olive Drab Cadmium | 10-5 | - | - | - | - | - | ||
![]() AE274T10B5A Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE274T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 5 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 10-5 | - | - | - | - | - | ||
![]() AE166T19B35SA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE166T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Female Sockets | - | 66 | Olive Drab | Bayonet Lock | - | 5A | A | Shielded | - | Olive Drab Cadmium | 19-35 | - | - | - | - | - | ||
![]() AE196E11B5A Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE196E | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Male Pins | - | 5 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 11-5 | - | - | - | - | - | ||
![]() MS3452W20-27SZ Conesys | 149 |
| - | Panel Mount | Flange | Aluminum | MS3452W20 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | - | 14 | Olive Drab | Threaded | - | 13A | Z | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 20-27 | - | - | - | - | - |