- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Base Product Number | Contact Finish Mating | Contact Sizes | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Shell Sizes | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Shell Size - Insert | Mating Information | Contact Gender | Housing Color | Empty Shell | Backshell Type | Note | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Shell Size, MIL | Includes | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3450L28-16PY Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | MS3450L28 | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Male Pins | - | 20 | - | - | Threaded | - | - | - | - | - | - | - | 13A | - | Y | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 28-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3450LS22-12SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | - | Stainless Steel | - | MS3450LS2 | - | 8 (2), 16 (3) | - | - | - | Conesys | Box | - | - | Active | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 5 | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | W | Shielded | IP67 - Dust Tight, Waterproof | - | Passivated | 22-12 | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | ||
![]() MS3450W24-2PZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | - | Aluminum | - | MS3450W24 | - | 12 | - | - | - | Conesys | Box | - | - | Active | - | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 7 | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | Z | Shielded | IP67 - Dust Tight, Waterproof | - | Cadmium | 24-2 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | ||
![]() MS27499E16F8P-LC Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | MS27499E16F | - | 16 | - | - | - | Conesys | Box | - | - | Active | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 8 | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | N (Normal) | Shielded | - | - | Nickel | 16-8 | - | - | Silver | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | ||
![]() MS3456KS22-12SW Conesys | 2011 |
| - | Free Hanging (In-Line) | - | - | Stainless Steel | - | MS3456KS2 | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Female Sockets | - | 5 | - | - | Threaded | - | - | - | - | - | - | - | 13A, 46A | - | W | Shielded | IP67 - Dust Tight, Waterproof | - | Passivated | 22-12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/78G1212N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Stainless Steel | - | M83723/78 | - | 20 | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | M83723/78G1212N-LC | Conesys | Box | Active | - | Active | 2.07 | 12 | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Plug Housing | For Male Pins | 12 | - | STANDARD: MIL-DTL-83723 SERIES III, COMPATIBLE CONTACT: M39029/4-110 | Bayonet Lock, Threaded | YES | NO | NO | NO | Crimp | NO | GENERAL PURPOSE | - | 12 | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | unknown | Passivated | 12-12 | MULTIPLE MATING PARTS AVAILABLE | MALE | - | YES | SOLID | Contacts Not Included | PLUG | ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | BAYONET | - | - | - | - | ||
![]() M83723/82S1407N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Stainless Steel | - | M83723/82 | - | 16 | - | - | - | Conesys | Box | - | - | Active | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Receptacle Housing | For Female Sockets | 7 | - | - | Bayonet Lock, Threaded | - | - | - | - | Crimp | - | - | - | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | Passivated | 14-7 | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | ||
![]() MS3459L22-19S-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS3459L22 | - | 16 | - | - | - | Conesys | Box | - | - | Active | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 14 | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 22-19 | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | ||
![]() MS3452L32-7PW-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | - | Aluminum | - | MS3452L32 | - | 12 (7), 16 (28) | - | - | - | Conesys | Box | - | - | Active | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 35 | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | W | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 32-7 | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | ||
![]() MS3450KT10SL-4P-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | - | Steel | - | MS3450KT1 | - | 16 | - | - | - | Conesys | Box | - | - | Active | - | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 2 | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | Cadmium | 10SL-4 | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | ||
![]() MS27473T16B8PC-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS27473T16B | - | 16 | - | - | - | Conesys | Box | - | - | Active | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | - | Plug Housing | For Male Pins | 8 | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | C | Shielded | - | - | Cadmium | 16-8 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | ||
![]() MS3456KS32-7PZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Stainless Steel | - | MS3456KS3 | - | 12 (7), 16 (28) | - | - | - | Conesys | Box | - | - | Active | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 35 | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | Z | Shielded | IP67 - Dust Tight, Waterproof | - | Passivated | 32-7 | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | ||
![]() MS3451W40-10P-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS3451W40 | - | 4 (4), 8 (9), 16 (16) | - | - | - | Conesys | Box | - | - | Active | - | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 29 | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | Cadmium | 40-10 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | ||
![]() MS27505E11B5PA-LC Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | MS27505E11B | - | 20 | - | - | - | Conesys | Box | - | - | Active | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I | - | Receptacle Housing | For Male Pins | 5 | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | A | Shielded | - | - | Cadmium | 11-5 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | ||
![]() MS3451W28-16PY Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS3451W28 | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Male Pins | - | 20 | Olive Drab | - | Threaded | - | - | - | - | - | - | - | 13A | - | Y | Shielded | IP67 - Dust Tight, Waterproof | - | Olive Drab Cadmium | 28-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/72A2212N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | M83723/72 | - | 12 | - | - | - | Conesys | Box | - | - | Active | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Receptacle Housing | For Male Pins | 12 | - | - | Bayonet Lock, Threaded | - | - | - | - | Crimp | - | - | - | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | Anodized | 22-12 | - | - | Black | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | ||
![]() MS3450KS28-16SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | - | Stainless Steel | - | MS3450KS2 | - | 16 | - | - | - | Conesys | Box | - | - | Active | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 20 | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | W | Shielded | IP67 - Dust Tight, Waterproof | - | Passivated | 28-16 | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | ||
![]() M83723/77R16107-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Circular | Aluminum Alloy | Plastic | M83723/77 | - | 16 | - | - | - | Conesys | Box | - | - | Active | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Plug Housing | For Female Sockets | 10 | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | 7 | Shielded | Environment Resistant | - | Electroless Nickel | 16-10 | - | - | Silver | - | - | Contacts Not Included | - | - | - | - | - | - | Coupling Nut | - | ||
![]() MS3450L28-16PW Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | MS3450L28 | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Male Pins | - | 20 | - | - | Threaded | - | - | - | - | - | - | - | 13A | - | W | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 28-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27508E24F4P-LC Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | MS27508E24F | - | 16 (8), 20 (48) | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | MS27508E24F4P-LC | Conesys | Box | Active | - | Active | 2.07 | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 56 | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | N (Normal) | Shielded | - | unknown | Nickel | 24-4 | - | - | Silver | - | - | Contacts Not Included | - | - | - | - | - | - | - | - |