- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Cable Opening | Features | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE284T12F98A Conesys | 35 |
| - | Free Hanging (In-Line) | - | Aluminum | - | - | AE284T | - | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Plug, Male Pins | - | 10 | Silver | - | Bayonet Lock | - | - | N (Normal) | Shielded | - | Nickel | 12-98 | - | - | - | - | - | - | - | ||
![]() AE326SD97BN Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | - | - | AE326S | - | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Female Sockets | - | 12 | - | - | Threaded | - | - | N (Normal) | Shielded | - | Nickel | D-97 | - | - | - | - | - | - | - | ||
![]() AE320WA98AB Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | - | - | AE320W | - | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 3 | Olive Drab | - | Threaded | - | - | B | Shielded | - | Olive Drab Cadmium | A-98 | - | - | - | - | - | - | - | ||
![]() AE167T25B43S-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | AE167T | - | - | 16 (20), 20 (23) | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | - | Plug Housing | For Female Sockets | 53 | - | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Cadmium | 25-43 | Olive Drab | Contacts Not Included | - | - | - | - | - | ||
![]() AE196E25B4B Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | - | - | AE196E | - | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Female Sockets | - | 56 | Olive Drab | - | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 25-4 | - | - | - | - | - | - | - | ||
![]() AE284T12F8PA-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | AE284T | - | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | - | Plug Housing | For Male Pins | 8 | - | - | Bayonet Lock | Crimp | - | A | Shielded | - | Nickel | 12-8 | Silver | Contacts Not Included | - | - | - | - | - | ||
![]() AE272T16B26S Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | - | - | AE272T | Gold | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 26 | Olive Drab | - | Bayonet Lock | - | 7.5A | N (Normal) | Shielded | - | Olive Drab Cadmium | 16-26 | - | - | - | - | - | - | - | ||
![]() MS3456KS22-12SZ Conesys | 2805 |
| - | Free Hanging (In-Line) | - | Stainless Steel | - | - | MS3456KS2 | Gold | - | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Female Sockets | - | 5 | - | - | Threaded | - | 13A, 46A | Z | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 22-12 | - | - | - | - | - | - | - | ||
![]() AE320WJ20SA-LC Conesys | 2356 |
| - | Panel Mount | Flange | Aluminum | - | - | AE320W | - | - | 12 (4), 16 (13), 20 (10) | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | - | Receptacle Housing | For Female Sockets | 30 (23 + 4 Coax + 3 Twinax) | - | - | Threaded | Crimp | - | A | Shielded | - | Cadmium | J-20 | Olive Drab | Contacts Not Included | - | - | - | - | - | ||
![]() AE213E22F35P-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | - | - | AE213E | - | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 100 | - | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Nickel | 22-35 | Silver | Contacts Not Included | - | - | - | - | - | ||
![]() MS24266R10B5S6 Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | Epoxy, Glass Filled | - | MS24266R10B | Gold | - | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | Military, MIL-DTL-26500 | Crimp | Plug, Female Sockets | - | 5 (Power) | - | - | Bayonet Lock | - | - | 6 | Unshielded | Environment Sealed | Anodized | 10-5 | - | - | B | 0.420" (10.67mm) | Coupling Nut | 50.0μin (1.27μm) | - | ||
![]() AE326KB98PN-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | - | - | AE326K | - | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Plug Housing | For Male Pins | 6 | - | - | Threaded | Crimp | - | N (Normal) | Shielded | - | Passivated | B-98 | - | Contacts Not Included | - | - | - | - | - | ||
![]() AE274T24B61PB-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | Aluminum | - | - | AE274T | - | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 61 | - | - | Bayonet Lock | Crimp | - | B | Shielded | - | Cadmium | 24-61 | Olive Drab | Contacts Not Included | - | - | - | - | - | ||
![]() AE284T12F98PA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | AE284T | Gold | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Plug, Male Pins | - | 10 | Silver | - | Bayonet Lock | - | 7.5A | A | Shielded | - | Nickel | 12-98 | - | - | - | - | - | - | - | ||
![]() AE326KB98SA-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | - | - | AE326K | - | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Plug Housing | For Female Sockets | 6 | - | - | Threaded | Crimp | - | A | Shielded | - | Passivated | B-98 | - | Contacts Not Included | - | - | - | - | - | ||
![]() AE771W8-33S Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | AE771W | Gold | - | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Female Sockets | - | 3 | Olive Drab | - | Bayonet Lock | - | 7.5A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 8-33 | - | - | - | - | - | - | - | ||
![]() AE83376R10206-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | AE83376 | - | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-83723 Series III | - | Plug Housing | For Male Pins | 2 | - | - | Bayonet Lock, Threaded | Crimp | - | 6 | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 10-20 | - | Contacts Not Included | - | - | - | - | - | ||
![]() AE774L14-12SX Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | Aluminum | - | - | AE774L | Gold | - | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Female Sockets | - | 12 | - | - | Bayonet Lock | - | 7.5A, 13A | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 14-12 | - | - | - | - | - | - | - | ||
![]() AE83383W1831N-LC Conesys | 33 |
| - | Free Hanging (In-Line) | - | Aluminum | - | - | AE83383 | - | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-83723 Series III | - | Receptacle Housing | For Male Pins | 31 | - | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 18-31 | Olive Drab | Contacts Not Included | - | - | - | - | - | ||
![]() AE772L24-19SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | AE772L | - | - | 12 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Female Sockets | 19 | - | - | Bayonet Lock | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-19 | - | Contacts Not Included | - | - | - | - | - |