- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3451W32-15SZ Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3451W32 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | - | 8 | Olive Drab | Threaded | - | 23A, 150A | Z | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 32-15 | - | - | - | - | - | ||
![]() MS27484T18B11B Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS27484T18B | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | Crimp | Plug, Female Sockets | - | 11 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 18-11 | - | - | - | - | - | ||
![]() MS27474T16F8S-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | Aluminum | MS27474T16F | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | - | Receptacle Housing | For Female Sockets | 8 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Nickel | 16-8 | Silver | Contacts Not Included | - | - | - | ||
![]() AE274T24B61PA Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE274T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 61 | Olive Drab | Bayonet Lock | - | 7.5A | A | Shielded | - | Olive Drab Cadmium | 24-61 | - | - | - | - | - | ||
![]() MS3452W24-20S-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | MS3452W24 | - | 12 (2), 16 (9) | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 11 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 24-20 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() MS3452W20-2S-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | MS3452W20 | - | 0 | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 1 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 20-2 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() MS3459L22-2SX Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3459L22 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Female Sockets | - | 3 | - | Threaded | - | 46A | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 22-2 | - | - | - | - | - | ||
![]() MS3459L22-2PY Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3459L22 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Male Pins | - | 3 | - | Threaded | - | 46A | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 22-2 | - | - | - | - | - | ||
![]() AE156T13B4AA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE156T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Male Pins | - | 4 | Olive Drab | Bayonet Lock | - | - | A | Shielded | - | Olive Drab Cadmium | 13-4 | - | - | - | - | - | ||
![]() MS3456W32-17PY-LC Conesys | 2762 |
| - | Free Hanging (In-Line) | - | Aluminum | MS3456W32 | - | 4 | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 4 | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 32-17 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() MS3459L40-10SY Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3459L40 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Female Sockets | - | 29 | - | Threaded | - | 13A, 46A, 80A | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 40-10 | - | - | - | - | - | ||
![]() AE324ZF32AN Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE324Z | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 32 | Black | Threaded | - | - | N (Normal) | Shielded | - | Black Zinc Nickel | F-32 | - | - | - | - | - | ||
![]() MS3456KT24-22SW Conesys | 2289 |
| - | Free Hanging (In-Line) | - | Carbon Steel | MS3456KT2 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Female Sockets | - | 4 | - | Threaded | - | 46A | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 24-22 | - | - | - | - | - | ||
![]() MS3459KT20-33P-LC Conesys | 2719 |
| - | Free Hanging (In-Line) | - | Steel | MS3459KT2 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 11 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 20-33 | - | Contacts Not Included | - | - | - | ||
![]() M83723/74A1831N Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | Aluminum | M83723/74 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | Crimp | Receptacle, Male Pins | - | 31 | Black | Bayonet Lock, Threaded | - | 7.5A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Black Anodized | 18-31 | - | - | - | - | - | ||
![]() AE284T10F5SA-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE284T | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | - | Plug Housing | For Female Sockets | 5 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Nickel | 10-5 | Silver | Contacts Not Included | - | - | - | ||
![]() MS27473T24B61BA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS27473T24B | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | - | Plug Housing | For Female Sockets | 61 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Olive Drab Cadmium | 24-61 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() MS3456L18-9SW Conesys | 35 |
| - | Free Hanging (In-Line) | - | Aluminum | MS3456L18 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Female Sockets | - | 7 | - | Threaded | - | 13A, 23A | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-9 | - | - | - | - | - | ||
![]() AE320FB2BB Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE320F | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 2 | - | Threaded | - | - | B | Shielded | - | Nickel | B-2 | - | - | - | - | - | ||
![]() AE196E25B61PA-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE196E | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | - | Receptacle Housing | For Male Pins | 61 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Cadmium | 25-61 | Olive Drab | Contacts Not Included | - | - | - |