- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE772L14-12P-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE772L | - | 16 (4), 20 (8) | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Male Pins | 12 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 14-12 | - | Contacts Not Included | - | - | - | ||
![]() AE775L22-55SY Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE775L | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Plug, Female Sockets | - | 55 | - | Bayonet Lock | - | 7.5A | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 22-55 | - | - | - | - | - | ||
![]() AE772W14-12S-LC Conesys | 249 |
| - | Free Hanging (In-Line) | - | Aluminum | AE772W | - | 16 (4), 20 (8) | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Female Sockets | 12 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 14-12 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE776L20-39P Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Plug, Male Pins | - | 39 | - | Bayonet Lock | - | 7.5A, 13A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 20-39 | - | - | - | - | - | ||
![]() AE556LS22-12SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE556L | - | 8 (2), 16 (3) | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 5 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 22-12 | - | Contacts Not Included | - | - | - | ||
![]() AE770W16-8SY-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE770W | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Female Sockets | 8 | - | Bayonet Lock | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 16-8 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE771W14-4P-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE771W | - | 12 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Male Pins | 4 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 14-4 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE776W18-32SZ Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE776W | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Plug, Female Sockets | - | 32 | Olive Drab | Bayonet Lock | - | 7.5A | Z | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 18-32 | - | - | - | - | - | ||
![]() AE664R14B15P6 Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE664R | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26500 | Crimp | Receptacle, Male Pins | - | 15 | Black | Bayonet Lock, Threaded | - | 7.5A | 6 | Shielded | IP67 - Dust Tight, Waterproof | Black Anodized | 14-15 | - | - | - | - | - | ||
![]() AE774W12-3PY Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | Aluminum | - | Gold | - | Conesys | Box | Metal | Active | 1000VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Male Pins | - | 3 | Olive Drab | Bayonet Lock | - | 13A | Y | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 12-3 | - | - | - | - | - | ||
![]() AE556LS18-1SZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE556L | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 10 | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 18-1 | - | Contacts Not Included | - | - | - | ||
![]() AE776W18-32P Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE776W | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Plug, Male Pins | - | 32 | Olive Drab | Bayonet Lock | - | 7.5A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 18-32 | - | - | - | - | - | ||
![]() AE771W14-5PY-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE771W | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Male Pins | 5 | - | Bayonet Lock | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 14-5 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE774W24-31PY-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | AE774W | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Male Pins | 31 | - | Bayonet Lock | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 24-31 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE770W16-8PW Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE770W | Gold | - | Conesys | Box | Metal | Active | 1000VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Male Pins | - | 8 | Olive Drab | Bayonet Lock | - | 13A | W | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 16-8 | - | - | - | - | - | ||
![]() AE556L22-2PY Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE556L | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | MIL-DTL-5015 | Crimp | Plug, Male Pins | - | 3 | - | Threaded | - | 46A | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 22-2 | - | - | - | - | - | ||
![]() AE556W16-10P Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE556W | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | MIL-DTL-5015 | Crimp | Plug, Male Pins | - | 3 | Olive Drab | Threaded | - | 23A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 16-10 | - | - | - | - | - | ||
![]() AE774W12-8S-LC Conesys | 61 |
| - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | AE774W | - | 20 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Female Sockets | 8 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 12-8 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE774W12-3SY-LC Conesys | 166 |
| - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | AE774W | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Female Sockets | 3 | - | Bayonet Lock | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 12-3 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE770W16-8PX Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE770W | Gold | - | Conesys | Box | Metal | Active | 1000VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Male Pins | - | 8 | Olive Drab | Bayonet Lock | - | 13A | X | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 16-8 | - | - | - | - | - |