- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE551W20-17SY-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE551W | - | 12 (5), 16 (1) | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 6 | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 20-17 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE324ZH32PN-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | Aluminum | AE324Z | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Receptacle Housing | For Male Pins | 32 | - | Threaded | Crimp | - | N (Normal) | Shielded | - | Black Zinc Nickel | H-32 | Black | Contacts Not Included | - | - | - | ||
![]() AE556KT24-11PZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Steel | AE556K | - | 8 (3), 12 (6) | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 9 | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 24-11 | - | Contacts Not Included | - | - | - | ||
![]() AE556LS22-33PY-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE556L | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 7 | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 22-33 | - | Contacts Not Included | - | - | - | ||
![]() AE550KT20-29S Conesys | In Stock | - | - | Panel Mount | Flange | Carbon Steel | AE550K | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | MIL-DTL-5015 | Crimp | Receptacle, Female Sockets | - | 17 | - | Threaded | - | 13A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 20-29 | - | - | - | - | - | ||
![]() MS3456KT28-2SX-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Steel | MS3456KT2 | - | 12 (2), 16 (12) | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 14 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 28-2 | - | Contacts Not Included | - | - | - | ||
![]() AE552L24-6PZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | AE552L | - | 12 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 8 | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-6 | - | Contacts Not Included | - | - | - | ||
![]() AE556LS22-2PY-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE556L | - | 8 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 3 | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 22-2 | - | Contacts Not Included | - | - | - | ||
![]() AE326KJ4SC-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE326K | - | 16 (8), 20 (48) | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Plug Housing | For Female Sockets | 56 | - | Threaded | Crimp | - | C | Shielded | - | Passivated | J-4 | - | Contacts Not Included | - | - | - | ||
![]() AE551W20-18P-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE551W | - | 12 (3), 16 (6) | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 9 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 20-18 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE324KC98AN Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Stainless Steel | AE324K | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 10 | - | Threaded | - | - | N (Normal) | Shielded | - | Passivated | C-98 | - | - | - | - | - | ||
![]() AE556W18-8PZ Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE556W | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | MIL-DTL-5015 | Crimp | Plug, Male Pins | - | 8 | Olive Drab | Threaded | - | 13A, 23A | Z | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 18-8 | - | - | - | - | - | ||
![]() AE556KT22-2PW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Steel | AE556K | - | 8 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 3 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-2 | - | Contacts Not Included | - | - | - | ||
![]() AE554L16S-5PX-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | AE554L | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 3 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 16S-5 | - | Contacts Not Included | - | - | - | ||
![]() AE554W12S-3PW-LC Conesys | 22 |
| - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | AE554W | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 2 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 12S-3 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE324WG35SB Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE324W | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 79 | Olive Drab | Threaded | - | 5A | B | Shielded | - | Olive Drab Cadmium | G-35 | - | - | - | - | - | ||
![]() AE550LS22-12P Conesys | In Stock | - | - | Panel Mount | Flange | Stainless Steel | AE550L | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | MIL-DTL-5015 | Crimp | Receptacle, Male Pins | - | 5 | - | Threaded | - | 13A, 46A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 22-12 | - | - | - | - | - | ||
![]() MS3456KS16-11SZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | MS3456KS1 | - | 12 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 2 | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 16-11 | - | Contacts Not Included | - | - | - | ||
![]() MS3450KT20-7SX Conesys | 2604 |
| - | Panel Mount | Flange | Carbon Steel | MS3450KT2 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | - | 8 | - | Threaded | - | 13A | X | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 20-7 | - | - | - | - | - | ||
![]() AE554L20-7SY Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | Aluminum | AE554L | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | MIL-DTL-5015 | Crimp | Receptacle, Female Sockets | - | 8 | - | Threaded | - | 13A | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 20-7 | - | - | - | - | - |