- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE552L24-9SY Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE552L | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | MIL-DTL-5015 | Crimp | Receptacle, Female Sockets | - | 2 | - | Threaded | - | 80A | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-9 | - | - | - | - | - | ||
![]() AE772W24-31PW Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE772W | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Male Pins | - | 31 | Olive Drab | Bayonet Lock | - | 13A | W | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 24-31 | - | - | - | - | - | ||
![]() AE552W12S-3PZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | AE552W | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 2 | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 12S-3 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE326KJ61SB Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE326K | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Female Sockets | - | 61 | - | Threaded | - | 7.5A | B | Shielded | - | Passivated | J61 | - | - | - | - | - | ||
![]() AE326KG35SA-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE326K | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Plug Housing | For Female Sockets | 79 | - | Threaded | Crimp | - | A | Shielded | - | Passivated | G-35 | - | Contacts Not Included | - | - | - | ||
![]() AE326KG35PN-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE326K | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Plug Housing | For Male Pins | 79 | - | Threaded | Crimp | - | N (Normal) | Shielded | - | Passivated | G-35 | - | Contacts Not Included | - | - | - | ||
![]() AE554W12S-3SZ-LC Conesys | 16 |
| - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | AE554W | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 2 | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 12S-3 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE326KD97SN Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE326K | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Female Sockets | - | 12 | - | Threaded | - | 7.5A, 13A | N (Normal) | Shielded | - | Passivated | D-97 | - | - | - | - | - | ||
![]() AE326ZA98SB-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE326Z | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Plug Housing | For Female Sockets | 3 | - | Threaded | Crimp | - | B | Shielded | - | Black Zinc Nickel | A-98 | Black | Contacts Not Included | - | - | - | ||
![]() AE551W24-11PW Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE551W | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | MIL-DTL-5015 | Crimp | Receptacle, Male Pins | - | 9 | Olive Drab | Threaded | - | 23A, 46A | W | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 24-11 | - | - | - | - | - | ||
![]() AE556L12S-3PY Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE556L | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | MIL-DTL-5015 | Crimp | Plug, Male Pins | - | 2 | - | Threaded | - | 13A | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 12S-3 | - | - | - | - | - | ||
![]() AE556KS18-1SX-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE556K | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 10 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 18-1 | - | Contacts Not Included | - | - | - | ||
![]() AE550L24-12SY-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | AE550L | - | 4 (2), 12 (3) | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 5 | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-12 | - | Contacts Not Included | - | - | - | ||
![]() AE550L24-11SY-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | AE550L | - | 8 (3), 12 (6) | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 9 | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-11 | - | Contacts Not Included | - | - | - | ||
![]() AE554W22-23SW-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | AE554W | - | 12 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 8 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-23 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE554W22-33PX-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | AE554W | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 7 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-33 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE550KT20-8SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Steel | AE550K | - | 8 (2), 16 (4) | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 6 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 20-8 | - | Contacts Not Included | - | - | - | ||
![]() AE550KT20-8SZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Steel | AE550K | - | 8 (2), 16 (4) | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 6 | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 20-8 | - | Contacts Not Included | - | - | - | ||
![]() AE554W22-33PY-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | AE554W | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 7 | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-33 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE554L18-1SW-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | AE554L | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 10 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-1 | - | Contacts Not Included | - | - | - |