- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE550W16S-5PZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | AE550W | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 3 | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 16S-5 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE550KT20-7SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Steel | AE550K | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 8 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 20-7 | - | Contacts Not Included | - | - | - | ||
![]() AE771W14-12SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE771W | - | 16 (4), 20 (8) | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Female Sockets | 12 | - | Bayonet Lock | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 14-12 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE326WF28BN Conesys | 491 |
| - | Free Hanging (In-Line) | - | Aluminum | AE326W | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | Plug, Female Sockets | - | 28 | Olive Drab | Threaded | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | F-28 | - | - | - | - | - | ||
![]() AE775L20-41S-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE775L | - | 20 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Plug Housing | For Female Sockets | 41 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 20-41 | - | Contacts Not Included | - | - | - | ||
![]() AE771L14-5PW Conesys | 88 |
| - | Free Hanging (In-Line) | - | Aluminum | - | Gold | - | Conesys | Box | Metal | Active | 1000VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Male Pins | - | 5 | - | Bayonet Lock | - | 13A | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 14-5 | - | - | - | - | - | ||
![]() AE771L14-5P-LC Conesys | 51 |
| - | Free Hanging (In-Line) | - | Aluminum | - | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Male Pins | 5 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 14-5 | - | Contacts Not Included | - | - | - | ||
![]() AE774L24-19SY-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | AE774L | - | 12 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Female Sockets | 19 | - | Bayonet Lock | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-19 | - | Contacts Not Included | - | - | - | ||
![]() AE551W24-22P-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE551W | - | 8 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 4 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 24-22 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE774W22-21SW-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | AE774W | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Female Sockets | 21 | - | Bayonet Lock | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-21 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE774W22-41PW-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | AE774W | - | 16 (14), 20 (27) | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Male Pins | 41 | - | Bayonet Lock | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-41 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE772L14-12PX Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE772L | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Male Pins | - | 12 | - | Bayonet Lock | - | 7.5A, 13A | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 14-12 | - | - | - | - | - | ||
![]() AE551W20-29P-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE551W | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 17 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 20-29 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE550KT20-7S Conesys | In Stock | - | - | Panel Mount | Flange | Carbon Steel | AE550K | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | MIL-DTL-5015 | Crimp | Receptacle, Female Sockets | - | 8 | - | Threaded | - | 13A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 20-7 | - | - | - | - | - | ||
![]() AE774W22-41SW-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | AE774W | - | 16 (14), 20 (27) | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Female Sockets | 41 | - | Bayonet Lock | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-41 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE326KE35BN Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE326K | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Female Sockets | - | 55 | - | Threaded | - | - | N (Normal) | Shielded | - | Passivated | E-35 | - | - | - | - | - | ||
![]() AE551W20-29SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE551W | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 17 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 20-29 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE770W14-9PZ Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE770W | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Male Pins | - | 9 | Olive Drab | Bayonet Lock | - | 7.5A, 23A | Z | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 14-9 | - | - | - | - | - | ||
![]() AE772L12-10SZ Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE772L | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Female Sockets | - | 10 | - | Bayonet Lock | - | 7.5A | Z | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 12-10 | - | - | - | - | - | ||
![]() MS3452W24-9PY Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | MS3452W24 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Male Pins | - | 2 | Olive Drab | Threaded | - | 80A | Y | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 24-9 | - | - | - | - | - |