- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Base Product Number | Body Orientation | Contact Finish Mating | Contact Materials | Contact Sizes | Ihs Manufacturer | Insert Arrangement | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Shell Sizes | Termination Method | Voltage, Rating | Operating Temperature | Series | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Shell Size - Insert | Mating Information | Contact Gender | Housing Color | Empty Shell | Backshell Type | Note | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Shell Size, MIL | Includes | Features | Strain Relief | Product Length | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/20WJ90PB Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3474A14-19PX Conesys | In Stock | - | - | - | - | - | - | - | - | Straight | - | Beryllium Copper | - | - | 14-19 | - | - | - | Jam Nut | - | - | - | - | - | - | - | - | Crimp | - | -55 to 200 °C | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN | - | - | - | - | - | - | - | - | - | - | - | No | 35.69 mm | - | ||
![]() M83723/72A1407N-CO. Conesys | In Stock | - | - | CABLE AND PANEL | - | - | ALUMINUM ALLOY | - | - | - | NOT SPECIFIED | - | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | M83723/72A1407N-CO | - | - | - | Active | - | - | 5.71 | - | No | 14 | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | - | - | STANDARD: MIL-DTL-83723 SERIES III, COMPATIBLE CONTACT: M39029/4-111 | 8536.69.40.20 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 7 | - | - | - | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | NO | SOLID | - | RECEPTACLE | ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | BAYONET | - | - | - | - | - | - | ||
![]() MS3476A16-23PW Conesys | In Stock | - | - | - | - | - | - | - | - | Straight | - | Beryllium Copper | - | - | 16-23 | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | Crimp | - | -55 to 200 °C | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN | - | - | - | - | - | - | - | - | - | - | - | No | 36.07 mm | - | ||
![]() MS3456KS28-16S Conesys | 2290 |
| - | Free Hanging (In-Line) | - | - | Stainless Steel | - | MS3456KS2 | - | Gold | - | - | - | - | - | - | Conesys | - | Box | - | Metal | Active | - | - | - | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | - | Plug, Female Sockets | - | 20 | - | - | - | - | Threaded | - | - | - | - | - | - | - | 13A | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | Passivated | 28-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3474A22-21PW Conesys | In Stock | - | - | - | - | - | - | - | - | Straight | - | Beryllium Copper | - | - | 22-21 | - | - | - | Jam Nut | - | - | - | - | - | - | - | - | Crimp | - | -55 to 200 °C | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | No | 37.22 mm | - | ||
![]() MS27468T21B16PA-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | Thermoplastic | MS27468T21B | - | - | - | 16 | - | - | - | - | Conesys | - | Box | - | - | Active | - | - | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | - | - | Receptacle Housing | For Male Pins | 16 | - | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | A | Unshielded | Environment Resistant | - | Cadmium | 21-16 | - | - | Olive | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27484T14F97SA-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS27484T14F | - | - | - | 16 (4), 20 (8) | - | - | - | - | Conesys | - | Box | - | - | Active | - | - | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | - | - | Plug Housing | For Female Sockets | 12 | - | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | A | Shielded | - | - | Nickel | 14-97 | - | - | Silver | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27508E24B24SA-LC Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | MS27508E24B | - | - | - | 12 (12), 16 (12) | - | - | - | - | Conesys | - | Box | - | - | Active | - | - | - | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | - | - | Receptacle Housing | For Female Sockets | 24 | - | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | A | Shielded | - | - | Cadmium | 24-24 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27484T12F98PA-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS27484T12F | - | - | - | 20 | - | - | - | - | Conesys | - | Box | - | - | Active | - | - | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | - | - | Plug Housing | For Male Pins | 10 | - | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | A | Shielded | - | - | Nickel | 12-98 | - | - | Silver | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27497T24F35SA-LC Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | MS27497T24F | - | - | - | 22D | - | - | - | - | Conesys | - | Box | - | - | Active | - | - | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | - | - | Receptacle Housing | For Female Sockets | 128 | - | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | A | Shielded | - | - | Nickel | 24-35 | - | - | Silver | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3450L28-16P-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | - | Aluminum | - | MS3450L28 | - | - | - | 16 | - | - | - | - | Conesys | - | Box | - | - | Active | - | - | - | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | - | Receptacle Housing | For Male Pins | 20 | - | - | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 28-16 | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/75R14156-LC Conesys | 65 |
| - | Free Hanging (In-Line) | - | - | Aluminum | - | M83723/75 | - | - | - | 20 | - | - | - | - | Conesys | - | Box | - | - | Active | - | - | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | - | Plug Housing | For Female Sockets | 15 | - | - | - | - | Bayonet Lock, Threaded | - | - | - | - | Crimp | - | - | - | - | 6 | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 14-15 | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27484T12B8PB-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS27484T12B | - | - | - | 20 | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS27484T12B8PB-LC | Conesys | - | Box | Active | - | Active | 5.65 | - | - | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | - | - | Plug Housing | For Male Pins | 8 | - | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | B | Shielded | - | unknown | Cadmium | 12-8 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3451W28-2SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS3451W28 | - | - | - | 12 (2), 16 (12) | - | - | - | - | Conesys | - | Box | - | - | Active | - | - | - | - | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | - | Receptacle Housing | For Female Sockets | 14 | - | - | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | W | Shielded | IP67 - Dust Tight, Waterproof | - | Cadmium | 28-2 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/82W14076-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | M83723/82 | - | - | - | 16 | - | - | - | - | Conesys | - | Box | - | - | Active | - | - | - | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-83723 Series III | - | - | Receptacle Housing | For Female Sockets | 7 | - | - | - | - | Bayonet Lock, Threaded | - | - | - | - | Crimp | - | - | - | - | 6 | Shielded | IP67 - Dust Tight, Waterproof | - | Cadmium | 14-7 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27474T24B24PA-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | - | Aluminum | - | MS27474T24B | - | - | - | 12 (12), 16 (12) | - | - | - | - | Conesys | - | Box | - | - | Active | - | Non-Compliant | - | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | - | - | Receptacle Housing | For Male Pins | 24 | - | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | A | Shielded | - | - | Cadmium | 24-24 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27499E18B35S-LC Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | MS27499E18B | - | - | - | 22D | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS27499E18B35S-LC | Conesys | - | Box | Active | - | Active | 5.65 | - | - | 18 | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | - | - | Receptacle Housing | For Female Sockets | 66 | - | - | STANDARD: MIL-DTL-38999; LOW PROFILE; EMI AND RFI SHIELDED; POLARIZED, COMPATIBLE CONTACT: M39029/57-354 | - | Bayonet Lock | YES | NO | NO | NO | Crimp | NO | GENERAL PURPOSE | - | 66 | N (Normal) | Shielded | - | unknown | Cadmium | 18-35 | MULTIPLE MATING PARTS AVAILABLE | FEMALE | Olive Drab | YES | SOLID | Contacts Not Included | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION/VIBRATION RESISTANT | CRIMP | BAYONET | - | - | - | - | - | - | ||
![]() MS3450L28-1PW-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | - | Aluminum | - | MS3450L28 | - | - | - | 8 (3), 12 (6) | - | - | - | - | Conesys | - | Box | - | - | Active | - | - | - | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | - | Receptacle Housing | For Male Pins | 9 | - | - | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | W | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 28-1 | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27484T12B4PB-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS27484T12B | - | - | - | 16 | - | - | - | - | Conesys | - | Box | - | - | Active | - | - | - | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | - | - | Plug Housing | For Male Pins | 4 | - | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | B | Shielded | - | - | Cadmium | 12-4 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - |