- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE83376R1212N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE83376 | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-83723 Series III | - | Plug Housing | For Male Pins | 12 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 12-12 | - | Contacts Not Included | - | - | - | ||
![]() AE774L14-5P-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | AE774L | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Male Pins | 5 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 14-5 | - | Contacts Not Included | - | - | - | ||
![]() AE776W22-41SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | 16 (14), 20 (27) | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-26482 Series II | - | Plug Housing | For Female Sockets | 41 | - | Bayonet Lock | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-41 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE83371R1005N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE83371 | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-83723 Series III | - | Receptacle Housing | For Female Sockets | 5 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 10-5 | - | Contacts Not Included | - | - | - | ||
![]() AE776W16-8PZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE776W | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-26482 Series II | - | Plug Housing | For Male Pins | 8 | - | Bayonet Lock | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 16-8 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE775W24-61SY Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE775W | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Plug, Female Sockets | - | 61 | Olive Drab | Bayonet Lock | - | 7.5A | Y | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 24-61 | - | - | - | - | - | ||
![]() AE83372W22556-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE83372 | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-83723 Series III | - | Receptacle Housing | For Male Pins | 55 | - | Bayonet Lock, Threaded | Crimp | - | 6 | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-55 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE83375R2232N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE83375 | - | 12 (5), 20 (26) | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-83723 Series III | - | Plug Housing | For Female Sockets | 32 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 22-32 | - | Contacts Not Included | - | - | - | ||
![]() AE776W22-55PY Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Plug, Male Pins | - | 55 | Olive Drab | Bayonet Lock | - | 7.5A | Y | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 22-55 | - | - | - | - | - | ||
![]() AE83395G1831N Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE83395 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 200°C | MIL-DTL-83723 Series III | Crimp | Plug, Female Sockets | - | 31 | - | Bayonet Lock, Threaded | - | 7.5A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 18-31 | - | - | - | - | - | ||
![]() AE775L14-12PX-LC Conesys | 98 |
| - | Free Hanging (In-Line) | - | Aluminum | AE775L | - | 16 (4), 20 (8) | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Plug Housing | For Male Pins | 12 | - | Bayonet Lock | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 14-12 | - | Contacts Not Included | - | - | - | ||
![]() AE774L14-5SW Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | Aluminum | AE774L | Gold | - | Conesys | Box | Metal | Active | 1000VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Female Sockets | - | 5 | - | Bayonet Lock | - | 13A | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 14-5 | - | - | - | - | - | ||
![]() AE771L14-12PX-LC Conesys | 191 |
| - | Free Hanging (In-Line) | - | Aluminum | - | - | 16 (4), 20 (8) | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Male Pins | 12 | - | Bayonet Lock | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 14-12 | - | Contacts Not Included | - | - | - | ||
![]() AE83385W2212N-LC Conesys | 24 |
| - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | AE83385 | - | 12 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-83723 Series III | - | Receptacle Housing | For Male Pins | 12 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-12 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE776W16-8PW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE776W | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-26482 Series II | - | Plug Housing | For Male Pins | 8 | - | Bayonet Lock | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 16-8 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE83398S1020N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE83398 | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-83723 Series III | - | Plug Housing | For Male Pins | 2 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 10-20 | - | Contacts Not Included | - | - | - | ||
![]() AE776L24-19SW Conesys | 2408 |
| - | Free Hanging (In-Line) | - | Aluminum | AE776L | Gold | - | Conesys | Box | Metal | Active | 1000VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Plug, Female Sockets | - | 19 | - | Bayonet Lock | - | 23A | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-19 | - | - | - | - | - | ||
![]() AE774W16-23S Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | Aluminum | AE774W | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Female Sockets | - | 23 | Olive Drab | Bayonet Lock | - | 7.5A, 13A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 16-23 | - | - | - | - | - | ||
![]() AE83398S12036 Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE83398 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 200°C | MIL-DTL-83723 Series III | Crimp | Plug, Male Pins | - | 3 | - | Bayonet Lock, Threaded | - | 13A | 6 | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 12-03 | - | - | - | - | - | ||
![]() AE775L20-16SX-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE775L | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Plug Housing | For Female Sockets | 16 | - | Bayonet Lock | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 20-16 | - | Contacts Not Included | - | - | - |