- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE83383G8986 Conesys | In Stock | - | - | Panel Mount | Flange | Stainless Steel | AE83383 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 200°C | MIL-DTL-83723 Series III | Crimp | Receptacle, Male Pins | - | 3 | - | Bayonet Lock, Threaded | - | 7.5A | 6 | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 8-98 | - | - | - | - | - | ||
![]() AE83386W1624N Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE83386 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 175°C | MIL-DTL-83723 Series III | Crimp | Plug, Female Sockets | - | 24 | Olive Drab | Bayonet Lock, Threaded | - | 7.5A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 16-24 | - | - | - | - | - | ||
![]() AE83385K1005N Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | Stainless Steel | AE83385 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 200°C | MIL-DTL-83723 Series III | Crimp | Receptacle, Male Pins | - | 5 | - | Bayonet Lock, Threaded | - | 7.5A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 10-05 | - | - | - | - | - | ||
![]() AE776L14-15PW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE776L | - | 16 (1), 20 (14) | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Plug Housing | For Male Pins | 15 | - | Bayonet Lock | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 14-15 | - | Contacts Not Included | - | - | - | ||
![]() AE776L14-12SX-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE776L | - | 16 (4), 20 (8) | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Plug Housing | For Female Sockets | 12 | - | Bayonet Lock | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 14-12 | - | Contacts Not Included | - | - | - | ||
![]() AE774W18-32SW Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | Aluminum | AE774W | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Female Sockets | - | 32 | Olive Drab | Bayonet Lock | - | 7.5A | W | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 18-32 | - | - | - | - | - | ||
![]() AE83382K24196 Conesys | In Stock | - | - | Panel Mount | Flange | Stainless Steel | AE83382 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 200°C | MIL-DTL-83723 Series III | Crimp | Receptacle, Female Sockets | - | 19 | - | Bayonet Lock, Threaded | - | 23A | 6 | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 24-19 | - | - | - | - | - | ||
![]() AE770W24-31SW Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE770W | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Female Sockets | - | 31 | Olive Drab | Bayonet Lock | - | 13A | W | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 24-31 | - | - | - | - | - | ||
![]() AE83386W1610N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE83386 | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-83723 Series III | - | Plug Housing | For Female Sockets | 10 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 16-10 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE83376R2255N Conesys | 2719 |
| - | Free Hanging (In-Line) | - | Aluminum | AE83376 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 200°C | MIL-DTL-83723 Series III | Crimp | Plug, Male Pins | - | 55 | - | Bayonet Lock, Threaded | - | 7.5A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 22-55 | - | - | - | - | - | ||
![]() AE771W22-41PX-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE771W | - | 16 (14), 20 (27) | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Male Pins | 41 | - | Bayonet Lock | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-41 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE273T16B6BA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE273T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Plug, Female Sockets | - | 6 | Olive Drab | Bayonet Lock | - | - | A | Shielded | - | Olive Drab Cadmium | 16-6 | - | - | - | - | - | ||
![]() AE105E17B26SB-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE105E | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | - | Receptacle Housing | For Female Sockets | 26 | - | Bayonet Lock | Crimp | - | B | Shielded | - | Cadmium | 17-26 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE83395G898N Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE83395 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 200°C | MIL-DTL-83723 Series III | Crimp | Plug, Female Sockets | - | 3 | - | Bayonet Lock, Threaded | - | 7.5A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 8-98 | - | - | - | - | - | ||
![]() AE83383K1412N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE83383 | - | 16 (3), 20 (9) | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-83723 Series III | - | Receptacle Housing | For Male Pins | 12 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 14-12 | - | Contacts Not Included | - | - | - | ||
![]() AE83377W898N Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE83377 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 175°C | MIL-DTL-83723 Series III | Crimp | Plug, Female Sockets | - | 3 | Olive Drab | Bayonet Lock, Threaded | - | 7.5A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 8-98 | - | - | - | - | - | ||
![]() MS3456KT28-16SX-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Steel | MS3456KT2 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 20 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 28-16 | - | Contacts Not Included | - | - | - | ||
![]() AE208E12B4SA-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE208E | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Female Sockets | 4 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Cadmium | 12-4 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE208E22F53AA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE208E | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 53 | Silver | Bayonet Lock | - | - | A | Shielded | - | Nickel | 22-53 | - | - | - | - | - | ||
![]() AE771L24-31SX Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE771L | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Female Sockets | - | 31 | - | Bayonet Lock | - | 13A | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-31 | - | - | - | - | - |