- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Includes | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE208E8B35PA Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | AE208E | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 6 | Olive Drab | Bayonet Lock | - | 5A | A | Shielded | - | Olive Drab Cadmium | 8-35 | - | - | - | - | - | - | ||
![]() AE274T24B19A Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | - | Aluminum | - | AE274T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 19 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 24-19 | - | - | - | - | - | - | ||
![]() MS3456W28-1PW Conesys | 2247 |
| - | Free Hanging (In-Line) | - | - | Aluminum | - | MS3456W28 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Male Pins | - | 9 | Olive Drab | Threaded | - | 23A, 46A | W | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 28-1 | - | - | - | - | - | - | ||
![]() AE273T14B18S Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | AE273T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Plug, Female Sockets | - | 18 | Olive Drab | Bayonet Lock | - | 7.5A | N (Normal) | Shielded | - | Olive Drab Cadmium | 14-18 | - | - | - | - | - | - | ||
![]() AE273T14B18PB-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | AE273T | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | Plug Housing | For Male Pins | 18 | - | Bayonet Lock | Crimp | - | B | Shielded | - | Cadmium | 14-18 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() AE273T14B18P-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | AE273T | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | Plug Housing | For Male Pins | 18 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Cadmium | 14-18 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() AE284T12B4PA-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | AE284T | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | Plug Housing | For Male Pins | 4 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Cadmium | 12-4 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() MS3456W22-23PY-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS3456W22 | - | 12 | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 8 | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-23 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() MS3475L22-55PY-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Circular | Aluminum Alloy | Plastic | MS3475L22 | - | 20 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-26482 G Series II, AFD | - | Plug Housing | For Male Pins | 55 | - | Bayonet Lock | Crimp | - | Y | Shielded | Environment Resistant | Electroless Nickel | 22-55 | Silver | Contacts Not Included | - | - | Coupling Nut | - | ||
![]() AE208E14F15PA-LC Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | AE208E | - | 16 (1), 20 (14) | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 15 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Nickel | 14-15 | Silver | Contacts Not Included | - | - | - | - | ||
![]() AE208E8B35PA-LC Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | AE208E | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 6 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Cadmium | 8-35 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() AE213E16B26SA Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | AE213E | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 26 | Olive Drab | Bayonet Lock | - | 7.5A | A | Shielded | - | Olive Drab Cadmium | 16-26 | - | - | - | - | - | - | ||
![]() AE105E17B6PA Conesys | 61 |
| - | Panel Mount | Flange | - | Aluminum | - | AE105E | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Male Pins | - | 6 | Olive Drab | Bayonet Lock | - | 23A | A | Shielded | - | Olive Drab Cadmium | 17-6 | - | - | - | - | - | - | ||
![]() MS3459KT20-14SY Conesys | 2361 |
| - | Free Hanging (In-Line) | - | - | Carbon Steel | - | MS3459KT2 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Female Sockets | - | 5 | - | Threaded | - | 23A, 46A | Y | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 20-14 | - | - | - | - | - | - | ||
![]() AE208E12B98A Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | AE208E | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 10 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 12-98 | - | - | - | - | - | - | ||
![]() MS3476L20-39PX-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Circular | Aluminum Alloy | Plastic | MS3476L20 | - | 16 (2), 20 (37) | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-26482 G Series II, AFD | - | Plug Housing | For Male Pins | 39 | - | Bayonet Lock | Crimp | - | X | Unshielded | Environment Resistant | Electroless Nickel | 20-39 | Silver | Contacts Not Included | - | - | Coupling Nut | - | ||
![]() AE274T24B19B Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | - | Aluminum | - | AE274T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 19 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 24-19 | - | - | - | - | - | - | ||
![]() AE208E22F55P-LC Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | AE208E | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 55 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Nickel | 22-55 | Silver | Contacts Not Included | - | - | - | - | ||
![]() AE166T21F16S-LC Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | AE166T | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series I | - | Receptacle Housing | For Female Sockets | 16 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Nickel | 21-16 | Silver | Contacts Not Included | - | - | - | - | ||
![]() M83723/87G1005N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Stainless Steel | - | M83723/87 | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Plug Housing | For Male Pins | 5 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 10-5 | - | Contacts Not Included | - | - | - | - |