- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Base Product Number | Contact Finish Mating | Contact Sizes | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Includes | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS27472T20F35B Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | MS27472T20F | - | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 79 | Silver | Bayonet Lock | - | - | N (Normal) | Shielded | - | - | Nickel | 20-35 | - | - | - | - | - | - | ||
![]() MS27474T24B4PB-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | - | Aluminum | - | MS27474T24B | - | 16 (8), 20 (48) | - | - | - | Conesys | Box | - | - | Active | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 56 | - | Bayonet Lock | Crimp | - | B | Shielded | - | - | Cadmium | 24-4 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() MS27484T16F8PB Conesys | 127 |
| - | Free Hanging (In-Line) | - | - | Aluminum | - | MS27484T16F | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | Crimp | Plug, Male Pins | - | 8 | Silver | Bayonet Lock | - | 13A | B | Shielded | - | - | Nickel | 16-8 | - | - | - | - | - | - | ||
![]() M83723/87K2219N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Stainless Steel | - | M83723/87 | - | 16 | - | - | - | Conesys | Box | - | - | Active | - | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Plug Housing | For Male Pins | 19 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | Passivated | 22-19 | - | Contacts Not Included | - | - | - | - | ||
![]() MS27473T16A26P-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS27473T16A | - | 20 | - | - | - | Conesys | Box | - | - | Active | - | - | -65°C ~ 150°C | Military, MIL-DTL-38999 Series II | - | Plug Housing | For Male Pins | 26 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | - | Bright Cadmium | 16-26 | Yellow | Contacts Not Included | - | - | - | - | ||
![]() MS27473T12F98PA-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Circular | Aluminum Alloy | Thermoplastic | MS27473T12F | - | 20 | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | MS27473T12F98PA-LC | Conesys | Box | Active | - | Active | 5.65 | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | - | Plug Housing | For Male Pins | 10 | - | Bayonet Lock | Crimp | - | A | Unshielded | Environment Resistant | unknown | Nickel | 12-98 | Silver | Contacts Not Included | - | - | Coupling Nut | - | ||
![]() MS27473T10F99B Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS27473T10F | - | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | Crimp | Plug, Female Sockets | - | 7 | Silver | Bayonet Lock | - | - | N (Normal) | Shielded | - | - | Nickel | 10-99 | - | - | - | - | - | - | ||
![]() MS27473T10F98A Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS27473T10F | - | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | Crimp | Plug, Male Pins | - | 6 | Silver | Bayonet Lock | - | - | N (Normal) | Shielded | - | - | Nickel | 10-98 | - | - | - | - | - | - | ||
![]() MS27484T14F5S-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS27484T14F | - | 16 | - | - | - | Conesys | Box | - | - | Active | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | - | Plug Housing | For Female Sockets | 5 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | - | Nickel | 14-5 | Silver | Contacts Not Included | - | - | - | - | ||
![]() M83723/97S803N Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Stainless Steel | - | M83723/97 | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | 600VDC | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | Crimp | Plug, Female Sockets | - | 3 | - | Bayonet Lock, Threaded | - | 7.5A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | Passivated | 8-03 | - | - | - | - | - | - | ||
![]() MS3452W28-21PX-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | - | Aluminum | - | MS3452W28 | - | 16 | - | - | - | Conesys | Box | - | - | Active | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 37 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | - | Cadmium | 28-21 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() MS27656T15F19AA Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | MS27656T15F | - | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series I | Crimp | Receptacle, Male Pins | - | 19 | Silver | Bayonet Lock | - | - | A | Shielded | - | - | Nickel | 15-19 | - | - | - | - | - | - | ||
![]() MS27513E12F35B Conesys | 91 |
| - | Panel Mount | Flange | - | Aluminum | - | MS27513E | - | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | - | Receptacle Housing | For Female Sockets | 22 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | - | Nickel | - | Silver | Contacts Not Included | - | - | - | - | ||
![]() MS27508E24B19AA Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | MS27508E24B | - | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 19 | - | Bayonet Lock | Crimp | - | A | Shielded | - | - | Olive Drab Cadmium | 24-19 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() MS27508E18A28B Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | MS27508E18A | - | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | -65°C ~ 150°C | Military, MIL-DTL-38999 Series II | - | Receptacle Housing | For Female Sockets | 28 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | - | Bright Cadmium | 18-28 | Yellow | Contacts Not Included | - | - | - | - | ||
![]() M83723/86W2457N Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | M83723/86 | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | 600VDC | -65°C ~ 175°C | Military, MIL-DTL-83723 Series III | Crimp | Plug, Female Sockets | - | 57 | Olive Drab | Bayonet Lock, Threaded | - | 7.5A, 23A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | Olive Drab Cadmium | 24-57 | - | - | - | - | - | - | ||
![]() MS27505E21B11BA Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | MS27505E21B | - | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I | - | Receptacle Housing | For Female Sockets | 11 | - | Bayonet Lock | Crimp | - | A | Shielded | - | - | Olive Drab Cadmium | 21-11 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() AE776L20-16SX Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | AE776L | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | 1000VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Plug, Female Sockets | - | 16 | - | Bayonet Lock | - | 13A | X | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 20-16 | - | - | - | - | - | - | ||
![]() MS3450LS12S-3PW-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | - | Stainless Steel | - | MS3450LS1 | - | 16 | - | - | - | Conesys | Box | - | - | Active | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 2 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | - | Passivated | 12S-3 | - | Contacts Not Included | - | - | - | - | ||
![]() MS3450LS22-23PW-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | - | Stainless Steel | - | MS3450LS2 | - | 12 | - | - | - | Conesys | Box | - | - | Active | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 8 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | - | Passivated | 22-23 | - | Contacts Not Included | - | - | - | - |