- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3450LS12S-3PX-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Stainless Steel | MS3450LS1 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 2 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 12S-3 | - | Contacts Not Included | - | - | - | ||
![]() MS27474T16B6B Conesys | 68 |
| - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | MS27474T16B | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 6 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 16-6 | - | - | - | - | - | ||
![]() AE772W14-12PX-LC Conesys | 248 |
| - | Free Hanging (In-Line) | - | Aluminum | AE772W | - | 16 (4), 20 (8) | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Male Pins | 12 | - | Bayonet Lock | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 14-12 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE771L16-8PX-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE771L | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Male Pins | 8 | - | Bayonet Lock | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 16-8 | - | Contacts Not Included | - | - | - | ||
![]() AE556LS18-5PZ Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE556L | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | MIL-DTL-5015 | Crimp | Plug, Male Pins | - | 3 | - | Threaded | - | 13A, 23A | Z | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 18-5 | - | - | - | - | - | ||
![]() AE774L14-19P Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | Aluminum | AE774L | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Male Pins | - | 19 | - | Bayonet Lock | - | 7.5A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 14-19 | - | - | - | - | - | ||
![]() AE556L22-33PX Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE556L | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | MIL-DTL-5015 | Crimp | Plug, Male Pins | - | 7 | - | Threaded | - | 13A | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 22-33 | - | - | - | - | - | ||
![]() AE665R8B3S6 Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | Aluminum | AE665R | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26500 | Crimp | Receptacle, Female Sockets | - | 3 | Black | Bayonet Lock, Threaded | - | 7.5A | 6 | Shielded | IP67 - Dust Tight, Waterproof | Black Anodized | 8-3 | - | - | - | - | - | ||
![]() AE776W20-24PY Conesys | 2245 |
| - | Free Hanging (In-Line) | - | Aluminum | - | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Plug, Male Pins | - | 24 | Olive Drab | Bayonet Lock | - | 7.5A | Y | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 20-24 | - | - | - | - | - | ||
![]() AE774W12-3P Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | Aluminum | - | Gold | - | Conesys | Box | Metal | Active | 1000VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Male Pins | - | 3 | Olive Drab | Bayonet Lock | - | 13A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 12-3 | - | - | - | - | - | ||
![]() AE771L18-11S Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE771L | Gold | - | Conesys | Box | Metal | Active | 1000VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Female Sockets | - | 11 | - | Bayonet Lock | - | 13A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-11 | - | - | - | - | - | ||
![]() AE556LS18-20PX-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE556L | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 5 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 18-20 | - | Contacts Not Included | - | - | - | ||
![]() AE774W14-18SZ Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | Aluminum | AE774W | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Female Sockets | - | 18 | Olive Drab | Bayonet Lock | - | 7.5A | Z | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 14-18 | - | - | - | - | - | ||
![]() AE772W14-19PW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE772W | - | 20 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Male Pins | 19 | - | Bayonet Lock | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 14-19 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE770L18-32PY-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE770L | - | 20 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Male Pins | 32 | - | Bayonet Lock | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-32 | - | Contacts Not Included | - | - | - | ||
![]() AE556W16S-5PY-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE556W | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 3 | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 16S-5 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE772A16-23SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE772A | - | 16 (1), 20 (22) | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Female Sockets | 23 | - | Bayonet Lock | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Anodized | 16-23 | Black | Contacts Not Included | - | - | - | ||
![]() AE774L14-18SW Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | Aluminum | AE774L | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Female Sockets | - | 18 | - | Bayonet Lock | - | 7.5A | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 14-18 | - | - | - | - | - | ||
![]() AE772L14-9S Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE772L | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Female Sockets | - | 9 | - | Bayonet Lock | - | 7.5A, 23A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 14-9 | - | - | - | - | - | ||
![]() AE775L24-61S-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE775L | - | 20 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Plug Housing | For Female Sockets | 61 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-61 | - | Contacts Not Included | - | - | - |