- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3450KT22-19PY-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Steel | MS3450KT2 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 14 | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-19 | - | Contacts Not Included | - | - | - | ||
![]() MS3450KT18-20PW-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Steel | MS3450KT1 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 5 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 18-20 | - | Contacts Not Included | - | - | - | ||
![]() MS27513E18F32B Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | MS27513E | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | - | Receptacle Housing | For Female Sockets | 32 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Nickel | 18-32 | Silver | Contacts Not Included | - | - | - | ||
![]() MS3450KT22-19SX Conesys | In Stock | - | - | Panel Mount | Flange | Carbon Steel | MS3450KT2 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | - | 14 | - | Threaded | - | 13A | X | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-19 | - | - | - | - | - | ||
![]() MS3450KT22-19SZ Conesys | In Stock | - | - | Panel Mount | Flange | Carbon Steel | MS3450KT2 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | - | 14 | - | Threaded | - | 13A | Z | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-19 | - | - | - | - | - | ||
![]() MS3454L20-7SX-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | MS3454L20 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 8 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 20-7 | - | Contacts Not Included | - | - | - | ||
![]() MS3454W36-10P Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | Aluminum | MS3454W36 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Male Pins | - | 48 | Olive Drab | Threaded | - | 13A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 36-10 | - | - | - | - | - | ||
![]() MS3456L18-20P-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3456L18 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 5 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-20 | - | Contacts Not Included | - | - | - | ||
![]() MS3454W10SL-3S-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | MS3454W10 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 3 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 10SL-3 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() MS3450W20-33P-LC Conesys | 47 |
| - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | MS3450W20 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 11 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 20-33 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() MS27499E24F35B Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | MS27499E24F | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 128 | Silver | Bayonet Lock | - | - | N (Normal) | Shielded | - | Nickel | 24-35 | - | - | - | - | - | ||
![]() MS27513E16B6S-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | MS27513E | - | 12 | Conesys | Box | - | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | - | Receptacle Housing | For Female Sockets | 6 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Cadmium | 16-6 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() MS27513E20B41S-LC Conesys | 12 |
| - | Panel Mount | Flange | Aluminum | MS27513E | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | - | Receptacle Housing | For Female Sockets | 41 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Cadmium | 20-41 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() MS3451W24-12SY Conesys | 2403 |
| - | Free Hanging (In-Line) | - | Aluminum | MS3451W24 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | - | 5 | Olive Drab | Threaded | - | 23A, 80A | Y | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 24-12 | - | - | - | - | - | ||
![]() MS27499E16B8A Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | MS27499E16B | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 8 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 16-8 | - | - | - | - | - | ||
![]() MS3450L28-20SZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | MS3450L28 | - | 12 (10), 16 (4) | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 14 | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 28-20 | - | Contacts Not Included | - | - | - | ||
![]() MS3456LS32-17SW Conesys | 2290 |
| - | Free Hanging (In-Line) | - | Stainless Steel | MS3456LS3 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Female Sockets | - | 4 | - | Threaded | - | 80A | W | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 32-17 | - | - | - | - | - | ||
![]() MS3450LS22-19SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Stainless Steel | MS3450LS2 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 14 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 22-19 | - | Contacts Not Included | - | - | - | ||
![]() MS3450W16S-5PW-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | MS3450W16 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 3 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 16S-5 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() MS3456W28-21SX-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3456W28 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 37 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 28-21 | Olive Drab | Contacts Not Included | - | - | - |