- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE272T24F35B Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE272T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 128 | Silver | Bayonet Lock | - | - | N (Normal) | Shielded | - | Nickel | 24-35 | - | - | - | - | - | ||
![]() AE166T13B98S-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE166T | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | - | Receptacle Housing | For Female Sockets | 10 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Cadmium | 13-98 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE272T24F24A Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE272T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 24 | Silver | Bayonet Lock | - | - | N (Normal) | Shielded | - | Nickel | 24-24 | - | - | - | - | - | ||
![]() AE213E10B99AA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE213E | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 7 | Olive Drab | Bayonet Lock | - | - | A | Shielded | - | Olive Drab Cadmium | 10-99 | - | - | - | - | - | ||
![]() AE284T20B35BA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE284T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Plug, Female Sockets | - | 79 | Olive Drab | Bayonet Lock | - | - | A | Shielded | - | Olive Drab Cadmium | 20-35 | - | - | - | - | - | ||
![]() AE272T20B41A Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE272T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 41 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 20-41 | - | - | - | - | - | ||
![]() AE156T25B61SB-LC Conesys | 120 |
| - | Panel Mount | Flange | Aluminum | AE156T | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | - | Receptacle Housing | For Female Sockets | 61 | - | Bayonet Lock | Crimp | - | B | Shielded | - | Cadmium | 25-61 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE167T15B35BA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE167T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Plug, Female Sockets | - | 37 | Olive Drab | Bayonet Lock | - | - | A | Shielded | - | Olive Drab Cadmium | 15-35 | - | - | - | - | - | ||
![]() AE105E25B61AB Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE105E | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Male Pins | - | 61 | Olive Drab | Bayonet Lock | - | - | B | Shielded | - | Olive Drab Cadmium | 25-61 | - | - | - | - | - | ||
![]() AE273T10F35SA-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE273T | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | - | Plug Housing | For Female Sockets | 13 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Nickel | 10-35 | Silver | Contacts Not Included | - | - | - | ||
![]() AE274T22F35SD Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE274T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 100 | Silver | Bayonet Lock | - | 5A | D | Shielded | - | Nickel | 22-35 | - | - | - | - | - | ||
![]() AE273T10F5PA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE273T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Plug, Male Pins | - | 5 | Silver | Bayonet Lock | - | 7.5A | A | Shielded | - | Nickel | 10-5 | - | - | - | - | - | ||
![]() AE776W16-8PY Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE776W | Gold | - | Conesys | Box | Metal | Active | 1000VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Plug, Male Pins | - | 8 | Olive Drab | Bayonet Lock | - | 13A | Y | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 16-8 | - | - | - | - | - | ||
![]() AE83395K2255N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE83395 | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-83723 Series III | - | Plug Housing | For Female Sockets | 55 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 22-55 | - | Contacts Not Included | - | - | - | ||
![]() AE775L12-8SY Conesys | 27 |
| - | Free Hanging (In-Line) | - | Aluminum | - | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Plug, Female Sockets | - | 8 | - | Bayonet Lock | - | 7.5A | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 12-8 | - | - | - | - | - | ||
![]() AE83371W22326-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE83371 | - | 12 (5), 20 (26) | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-83723 Series III | - | Receptacle Housing | For Female Sockets | 32 | - | Bayonet Lock, Threaded | Crimp | - | 6 | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-32 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE83382G2255N Conesys | 2814 |
| - | Panel Mount | Flange | Stainless Steel | AE83382 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 200°C | MIL-DTL-83723 Series III | Crimp | Receptacle, Female Sockets | - | 55 | - | Bayonet Lock, Threaded | - | 7.5A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 22-55 | - | - | - | - | - | ||
![]() AE83374W803N-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | AE83374 | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-83723 Series III | - | Receptacle Housing | For Male Pins | 3 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 8-3 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE770L20-39S-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE770L | - | 16 (2), 20 (37) | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Female Sockets | 39 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 20-39 | - | Contacts Not Included | - | - | - | ||
![]() AE83382G2419N Conesys | In Stock | - | - | Panel Mount | Flange | Stainless Steel | AE83382 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 200°C | MIL-DTL-83723 Series III | Crimp | Receptacle, Female Sockets | - | 19 | - | Bayonet Lock, Threaded | - | 23A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 24-19 | - | - | - | - | - |