- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE274T16F99P Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE274T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 23 | Silver | Bayonet Lock | - | 7.5A, 13A | N (Normal) | Shielded | - | Nickel | 16-99 | - | - | - | - | - | ||
![]() AE297T24B24PB-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE297T | - | 12 (12), 16 (12) | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 24 | - | Bayonet Lock | Crimp | - | B | Shielded | - | Cadmium | 24-24 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE284T20B41BA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE284T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Plug, Female Sockets | - | 41 | Olive Drab | Bayonet Lock | - | - | A | Shielded | - | Olive Drab Cadmium | 20-41 | - | - | - | - | - | ||
![]() AE105E15B35A Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE105E | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Male Pins | - | 37 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 15-35 | - | - | - | - | - | ||
![]() AE208E22F21P-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE208E | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 21 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Nickel | 22-21 | Silver | Contacts Not Included | - | - | - | ||
![]() AE274T8B35P Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE274T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 6 | Olive Drab | Bayonet Lock | - | 5A | N (Normal) | Shielded | - | Olive Drab Cadmium | 8-35 | - | - | - | - | - | ||
![]() AE284T8A98S-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE284T | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 150°C | MIL-DTL-38999 Series II | - | Plug Housing | For Female Sockets | 3 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Bright Cadmium | 8-98 | Yellow | Contacts Not Included | - | - | - | ||
![]() MS3456KT14S-6S Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Carbon Steel | MS3456KT1 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Female Sockets | - | 6 | - | Threaded | - | 13A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 14S-6 | - | - | - | - | - | ||
![]() MS3456L28-16SX-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3456L28 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 20 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 28-16 | - | Contacts Not Included | - | - | - | ||
![]() AE320KG41PN Conesys | In Stock | - | - | Panel Mount | Flange | Stainless Steel | AE320K | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 41 | - | Threaded | - | 7.5A | N (Normal) | Shielded | - | Passivated | G-41 | - | - | - | - | - | ||
![]() AE297T24B61P-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE297T | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 61 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Cadmium | 24-61 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE208E12F3A Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE208E | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 3 | Silver | Bayonet Lock | - | - | N (Normal) | Shielded | - | Nickel | 12-3 | - | - | - | - | - | ||
![]() MS3456KT22-33PZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Steel | MS3456KT2 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 7 | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-33 | - | Contacts Not Included | - | - | - | ||
![]() AE273T22F35AA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE273T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Plug, Male Pins | - | 100 | Silver | Bayonet Lock | - | - | A | Shielded | - | Nickel | 22-35 | - | - | - | - | - | ||
![]() AE284T18B35PA-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE284T | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | Plug Housing | For Male Pins | 66 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Cadmium | 18-35 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE284T24F35PA-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE284T | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | - | Plug Housing | For Male Pins | 128 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Nickel | 24-35 | Silver | Contacts Not Included | - | - | - | ||
![]() AE324FJ61SN-LC Conesys | 383 |
| - | Panel Mount | Bulkhead - Rear Side Nut | Aluminum | AE324F | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Receptacle Housing | For Female Sockets | 61 | - | Threaded | Crimp | - | N (Normal) | Shielded | - | Nickel | J-61 | - | Contacts Not Included | - | - | - | ||
![]() MS3456L22-19SY-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3456L22 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 14 | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 22-19 | - | Contacts Not Included | - | - | - | ||
![]() AE167T25B19BB Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE167T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Plug, Female Sockets | - | 19 | Olive Drab | Bayonet Lock | - | - | B | Shielded | - | Olive Drab Cadmium | 25-19 | - | - | - | - | - | ||
![]() AE284T24F4AA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE284T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Plug, Male Pins | - | 56 | Silver | Bayonet Lock | - | - | A | Shielded | - | Nickel | 24-4 | - | - | - | - | - |